"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121" "","","8927749","","Fujitsu","VFY:T2006SF040DE/M2","8927749","","Servers","156","PRIMERGY","TX200","TX200 S6","20240307153452","ICECAT","","12457","https://images.icecat.biz/img/norm/high/8927739-5318.jpg","850x533","https://images.icecat.biz/img/norm/low/8927739-5318.jpg","https://images.icecat.biz/img/gallery_mediums/img_8927739_medium_1481541851_078_29776.jpg","https://images.icecat.biz/thumbs/8927739.jpg","","","Fujitsu PRIMERGY TX200 S6 server 438 GB Toren (5U) Intel® Xeon® 5000 reeks E5630 2,53 GHz 4 GB DDR3-SDRAM 800 W Windows Small Business Server","","Fujitsu PRIMERGY TX200 S6, 2,53 GHz, E5630, 4 GB, DDR3-SDRAM, 438 GB, Toren (5U)","Fujitsu PRIMERGY TX200 S6. Processorfamilie: Intel® Xeon® 5000 reeks, Frequentie van processor: 2,53 GHz, Processormodel: E5630. Intern geheugen: 4 GB, Intern geheugentype: DDR3-SDRAM, Geheugenlayout: 1 x 4 GB. Totale opslagcapaciteit: 438 GB, Harde schijf, omvang: 3.5"", Harde schijf-interface: Serial Attached SCSI (SAS). Ethernet LAN. Soort optische drive: DVD-RW. Netvoeding: 800 W, Redundante voeding. Inclusief besturingssysteem: Windows Small Business Server. Type behuizing: Toren (5U)","","https://images.icecat.biz/img/norm/high/8927739-5318.jpg|https://images.icecat.biz/img/gallery/img_8927739_high_1472470121_3265_26430.jpg|https://images.icecat.biz/img/gallery/img_8927739_high_1472470124_42_26430.jpg|https://images.icecat.biz/img/gallery/img_8927739_high_1472470126_183_26430.jpg|https://images.icecat.biz/img/gallery/img_8927739_high_1472470127_577_26430.jpg|https://images.icecat.biz/img/gallery/img_8927739_high_1472470130_4208_26430.jpg|https://images.icecat.biz/img/gallery/img_8927740_high_1472470134_0832_26430.jpg|https://images.icecat.biz/img/gallery/img_8927740_high_1472470137_7726_26430.jpg","850x533|850x484|850x489|850x494|850x488|638x850|850x669|850x666","|||||||","","","","","","","","","Processor","Processorfamilie: Intel® Xeon® 5000 reeks","Processorfabrikant: Intel","Processormodel: E5630","Frequentie van processor: 2,53 GHz","Maximale turbofrequentie van processor: 2,8 GHz","Aantal processorkernen: 4","Processor cache: 12 MB","Chipset moederbord: Intel® 5500","Memory channels supported by processor: Trippel","Aantal geïnstalleerde processoren: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","Systeembus: 5,86 GT/s","Max. aantal SMP-processoren: 2","Processor socket: Socket B (LGA 1366)","Processor lithografie: 32 nm","Processor aantal threads: 8","Processor operating modes: 64-bit","Stepping: B1","FSB Parity: Nee","Bus type: QPI","aantal QPI links: 2","Codenaam processor: Westmere EP","Tcase: 77,6 °C","Maximum internal memory supported by processor: 288 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","ECC supported by processor: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Nee","Processor package size: 42.5 X 45 mm","Ondersteunde instructie sets: SSE4.2","Processorcode: SLBVB","Physical Address Extension (PAE): 40 Bit","Ingebouwde opties beschikbaar: Nee","CPU multiplier (bus/core ratio): 19","Processor series: Intel Xeon 5600 Series","Conflict-Free processor: Nee","Geheugen","Intern geheugen: 4 GB","Intern geheugentype: DDR3-SDRAM","Maximum intern geheugen: 96 GB","Geheugenslots: 12x DIMM","ECC: Ja","Kloksnelheid geheugen: 1333 MHz","Geheugenlayout: 1 x 4 GB","Opslagmedia","Totale opslagcapaciteit: 438 GB","RAID support: Ja","Soort optische drive: DVD-RW","Het aantal geïnstalleerde harde schijven: 3","Opslagcapaciteit harde schijf: 146 GB","Harde schijf-interface: Serial Attached SCSI (SAS)","Harde schijf, omvang: 3.5""","Maximum aantal schijven per behuizing: 4","Soorten RAID: 5, 6","Hot-swap: Ja","Netwerk","Netwerkfuncties: Gigabit Ethernet","Ethernet LAN: Ja","Poorten & interfaces","Aantal Ethernet LAN (RJ-45)-poorten: 2","Aantal USB 2.0-poorten: 10","VGA (D-Sub)poort(en): 1","Seriële poort(en): 1","Uitbreidingsmodules","PCI Express x4 slots: 2","PCI Express x8 slots: 2","PCI slots: 1","PCI Express slots versie: 2.0","Design","Type behuizing: Toren (5U)","Software","Inclusief besturingssysteem: Windows Small Business Server","Compatibele besturingssystemen: Microsoft Hyper-V Server 2008 R2\nWindows Server 2008 R2 Datacenter/Enterprise/Standard\nMicrosoft Windows Web Server 2008 R2\nWindows HPC Server 2008 R2 Suite\nWindows Small Business Server 2011 Premium Add-On\nWindows Small Business Server Standard 2011\nWindows Server 2008 Datacenter/Enterprise/Standard\nWindows Web Server 2008\nWindows Server 2003\nVMware vSphere 4.1/4.0\nNovell SUSE Linux Enterprise Server 11/10\nRed Hat Enterprise Linux 6/5\nCitrix XenServer","Processor speciale functies","CPU configuratie (max): 2","Intel Rapid Storage Technology: Nee","Enhanced Intel SpeedStep Technology: Ja","Intel Wireless Display Technology: Nee","Intel Virtualization Technology for Directed I/O (VT-d): Ja","Intel Anti-Theft Technology: Nee","Intel Hyper-Threading Technology: Ja","Intel My WiFi Technology: Nee","Intel® Turbo Boost Technology: 1.0","Intel® Quick Sync Video Technology: Nee","Intel® InTru™ 3D Technology: Nee","Intel Clear Video HD Technology: Nee","Intel® Insider™: Nee","Intel Flex Memory Access: Nee","Intel AES New Instructions: Ja","Intel Trusted Execution Technology: Ja","Intel Enhanced Halt State: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Demand Based Switching: Ja","Intel Clear Video Technology: Nee","Intel Clear Video Technology for MID: Nee","Intel® 64: Ja","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Nee","Intel FDI Technology: Nee","Intel Fast Memory Access: Nee","Processor ARK ID: 47924","Energie","Redundante voeding: Ja","Netvoeding: 800 W","Aantal voedingen: 1","Voeding, frequentie ingang: 47 - 63 Hz","Eisen aan de omgeving","Temperatuur, in bedrijf: 10 - 35 °C","Relatieve luchtvochtigheid, in bedrijf: 10 - 85 procent","Certificaten","Certificering: TÜV GS, CE A, CSAc, ULc, FCC, CB, RoHS, WEEE, VCCI, C-Tick, BSMI","Gewicht en omvang","Breedte: 482 mm","Diepte: 570 mm","Hoogte: 220 mm","Gewicht: 36,8 kg"