"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119" "","","8927742","","Fujitsu","VFY:T2006SF020DE/M1","8927742","","Servers","156","PRIMERGY","TX200","TX200 S6","20240307153452","ICECAT","","15833","https://images.icecat.biz/img/norm/high/8927742-9068.jpg","638x850","https://images.icecat.biz/img/norm/low/8927742-9068.jpg","https://images.icecat.biz/img/gallery_mediums/img_8927742_medium_1481541852_2268_29776.jpg","https://images.icecat.biz/thumbs/8927742.jpg","","","Fujitsu PRIMERGY TX200 S6 server Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 800 W Windows Server 2008","PRIMERGY TX200 S6, Intel Xeon E5620 (2.40 GHz, 4C/8T, TLC: 12 MB, 5.86 GT/s), 4GB (1x 4GB) DDR3-1333MHz ECC RAM, no SAS/SATA 2.5"" HDD (max. 8), DVD-RW, 1 hot plug power supply module, 2 redundant fans, Gigabit Ethernet, Tower 5U + Windows Server 2008 R2 Standard","Fujitsu PRIMERGY TX200 S6, 2.4 GHz, E5620, 4 GB, DDR3-SDRAM, 800 W, Tower (5U)","Fujitsu PRIMERGY TX200 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 2.5"". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2008. Chassis type: Tower (5U)","Well-balanced price-performance\nThe PRIMERGY TX200 S6 is a perfect server for small or decentralized infrastructures in an attractive family design. The PRIMERGY TX200 S6 offers expandability, energy efficiency and dual processor performance.\n\nWith up to 16 2.5” hard disks, you can save on an external storage unit.\nThe high energy efficiency minimizes costs. Moreover, a maximum of 96GB of RAM, redundancy features, and dual-processor performance allow you to make a great start into virtualization. The PRIMERGY TX200 S6 also lends itself as a departmental, email or web server. A tower to rack conversion kit protects your investment’s lifetime. This great system strikes the right balance between price and performance.\n\nKey features\n- Intel® Xeon® processor 5600 Series with up to 6 core operation (up to 12 threads per socket with Hyper Threading), 12 MB shared cache, Internal Memory Management Unit (3 channels of DDR3 memory) and Intel® Turbo Boost Optimization\n- Up to 96GB RAM configurable in independent, mirrored, spare or performance modes.\n- Hot-plug power supply with 92% efficiency (85% efficiency for standard power supply)\n- Up to 4 (6 optional) 3,5” hard disks or 8 (16 optional) 2,5” SAS or SATA hard disk drives and 6 expansion slots (4 PCIe Gen 2, 1 PCIe, 1 PCI).\n- Hot-plug hard disks (standard), hot-plug redundant power supply unit (optional), redundant fans (optional),\n- ServerView Local Service Panel (LSP) (optional).\n\nBenefits\n- Higher overall productivity with leading-edge technology and the performance of up to two processors!\n- Plenty of memory configurable to suit your every need: file, print, database or virtualization server.\n- Save energy costs and minimize the environmental impact.\n- Choose among a range of expansion variables to suit your budget and requirements.\n- Tailor made availability, offering the security level you need.","https://images.icecat.biz/img/norm/high/8927742-9068.jpg|https://images.icecat.biz/img/gallery/img_8927743_high_1472470125_6802_26430.jpg|https://images.icecat.biz/img/gallery/img_8927743_high_1472470128_6017_26430.jpg|https://images.icecat.biz/img/gallery/img_8927743_high_1472470130_9557_26430.jpg|https://images.icecat.biz/img/gallery/img_8927743_high_1472470133_4972_26430.jpg|https://images.icecat.biz/img/gallery/img_8927743_high_1472470137_1433_26430.jpg|https://images.icecat.biz/img/gallery/img_8927739_high_1472470130_4208_26430.jpg","638x850|638x850|638x850|638x850|655x850|697x850|638x850","||||||","","","","","","","","","Processor","Processor family: Intel® Xeon® 5000 Sequence","Processor manufacturer: Intel","Processor model: E5620","Processor frequency: 2.4 GHz","Processor boost frequency: 2.66 GHz","Processor cores: 4","Processor cache: 12 MB","Motherboard chipset: Intel® 5500","Memory channels supported by processor: Triple","Number of processors installed: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","System bus rate: 5.86 GT/s","Maximum number of SMP processors: 2","Processor socket: Socket B (LGA 1366)","Processor lithography: 32 nm","Processor threads: 8","Processor operating modes: 64-bit","Stepping: B1","FSB Parity: No","Bus type: QPI","Number of QPI links: 2","Processor codename: Westmere EP","Tcase: 77.6 °C","Maximum internal memory supported by processor: 288 GB","Memory types supported by processor: DDR3 800/1066","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 42.5 X 45 mm","Supported instruction sets: SSE4.2","Processor code: SLBV4","Physical Address Extension (PAE): 40 bit","Embedded options available: Yes","CPU multiplier (bus/core ratio): 18","Processor series: Intel Xeon 5600 Series","Conflict-Free processor: No","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 96 GB","Memory slots: 12x DIMM","ECC: Yes","Memory clock speed: 1333 MHz","Memory layout (slots x size): 1 x 4 GB","Storage","RAID support: Yes","Optical drive type: DVD-RW","HDD size: 2.5""","Number of HDDs supported: 8","RAID levels: 5, 6","Hot-swap: Yes","Network","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Expansion slots","PCI Express x4 slots: 2","PCI Express x8 slots: 2","PCI slots: 1","PCI Express slots version: 2.0","Design","Chassis type: Tower (5U)","Software","Operating system installed: Windows Server 2008","Compatible operating systems: Microsoft Hyper-V Server 2008 R2\nWindows Server 2008 R2 Datacenter/Enterprise/Standard\nMicrosoft Windows Web Server 2008 R2\nWindows HPC Server 2008 R2 Suite\nWindows Small Business Server 2011 Premium Add-On\nWindows Small Business Server Standard 2011\nWindows Server 2008 Datacenter/Enterprise/Standard\nWindows Web Server 2008\nWindows Server 2003\nVMware vSphere 4.1/4.0\nNovell SUSE Linux Enterprise Server 11/10\nRed Hat Enterprise Linux 6/5\nCitrix XenServer","Processor special features","CPU configuration (max): 2","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: 1.0","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 47925","Power","Redundant power supply (RPS) support: Yes","Power supply: 800 W","Number of power supply units: 1","Power supply input frequency: 47 - 63 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 10 - 85%","Certificates","Certification: TÜV GS, CE A, CSAc, ULc, FCC, CB, RoHS, WEEE, VCCI, C-Tick, BSMI","Weight & dimensions","Width: 306 mm","Depth: 584 mm","Height: 444 mm","Weight: 36.8 kg","Features","Images Type Map:
"