"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122" "","","8927735","","Fujitsu","VFY:T1507SX040IN/M3","8927735","","Servers","156","PRIMERGY","TX150","TX150 S7","20240307153452","ICECAT","","9810","https://images.icecat.biz/img/norm/high/8927729-1977.jpg","472x850","https://images.icecat.biz/img/norm/low/8927729-1977.jpg","https://images.icecat.biz/img/gallery_mediums/img_8927729_medium_1481541847_7909_29776.jpg","https://images.icecat.biz/thumbs/8927729.jpg","","","Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3430 2.4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server","PRIMERGY TX150 S7, Intel Xeon X3430 (2.40 GHz, 4C/4T, TLC: 8 MB), 4GB (2x 2GB) DDR3-1333MHz ECC RAM, no SAS/SATA 3.5"" HDD (max. 4), DVD-RW, Gigabit Ethernet, Tower 5U + Windows Small Business Server 2011 Standard + Premium","Fujitsu PRIMERGY TX150 S7, 2.4 GHz, X3430, 4 GB, DDR3-SDRAM, 350 W, Tower (5U)","Fujitsu PRIMERGY TX150 S7. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.4 GHz, Processor model: X3430. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. HDD size: 3.5"". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 350 W. Operating system installed: Windows Small Business Server. Chassis type: Tower (5U)","The one-processor tower server - maximized!\nThe PRIMERGY TX150 S7: the right system for SMEs or non-mission-critical decentralized infrastructures where the main focus is on expandability and availability. These come from the 6 expansion slots (5 of which PCIe Gen 2) and up to 8x 2.5” hot-plug hard disks.\n\nIncrease the system’s availability and energy efficiency through the use of optional redundant power supplies boasting up to 89% energy efficiency. The TX150 S7 also offers up to the latest generation Intel® Xeon® processor 3400 series single processor platform, delivering excellent energy-efficient performance at an attractive price. Get real server performance in an Intel® Xeon®-based server. The PRIMERGY TX150 S7: the one processor tower server – maximized!\n\nKey features\n- By combining the latest Intel® mono-processor platform and SAS 2.0 hard disks with Fujitsu's engineering, you can get great performance with low energy consumption.\n- Hot plug hard disks: choose between max. 4x 3.5 or max. 8x 2.5"". Power supply units: choose between standard or redundant.\n- Up to 32GB of RAM and 6 expansion slots (5 of which second generation PCIe slots)\n- The PRIMERGY TX150 S7 can be integrated into a rack infrastructure with the tower to rack conversion kit\n- The green touch points, the system ID card and the customer self-service module make servicing the TX150 S7 easier\n\nBenefits\n- High performance and energy efficiency\n- High availability options to suit your business\n- High expandability - the TX150 S7 grows with your business\n- High versatility - increases your investment's lifetime\n- High serviceability - saves your time","https://images.icecat.biz/img/norm/high/8927729-1977.jpg|https://images.icecat.biz/img/gallery/img_8927727_high_1472470588_9466_26430.jpg|https://images.icecat.biz/img/gallery/img_8927727_high_1472470591_1201_26430.jpg|https://images.icecat.biz/img/gallery/img_8927727_high_1472470594_2563_26430.jpg|https://images.icecat.biz/img/gallery/img_8927728_high_1472470597_0036_26430.jpg|https://images.icecat.biz/img/gallery/img_8927728_high_1472470600_1775_26430.jpg|https://images.icecat.biz/img/gallery/img_8927728_high_1472470603_2492_26430.jpg|https://images.icecat.biz/img/gallery/img_8927728_high_1472470606_1308_26430.jpg","472x850|486x850|638x850|661x850|587x850|612x850|638x850|638x850","|||||||","","","","","","","","","Processor","Processor family: Intel® Xeon® 3000 Sequence","Processor manufacturer: Intel","Processor model: X3430","Processor frequency: 2.4 GHz","Processor boost frequency: 2.8 GHz","Processor cores: 4","Processor cache: 8 MB","Motherboard chipset: Intel® 3420","Memory channels supported by processor: Dual","Number of processors installed: 1","Thermal Design Power (TDP): 95 W","Processor cache type: Smart Cache","System bus rate: 2.5 GT/s","Maximum number of SMP processors: 1","Processor socket: LGA 1156 (Socket H)","Processor lithography: 45 nm","Processor threads: 4","Processor operating modes: 64-bit","Stepping: B1","FSB Parity: No","Bus type: DMI","Processor codename: Lynnfield","Tcase: 72.7 °C","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 4x4","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Processor code: SLBLJ","Physical Address Extension (PAE): 36 bit","Embedded options available: Yes","Number of Processing Die Transistors: 774 M","CPU multiplier (bus/core ratio): 18","Processing Die size: 296 mm²","Processor series: Intel Xeon 3400 Series","Conflict-Free processor: No","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 32 GB","Memory slots: 6x DIMM","ECC: Yes","Memory clock speed: 1333 MHz","Memory layout (slots x size): 2 x 2 GB","Storage","RAID support: Yes","Optical drive type: DVD-RW","HDD size: 3.5""","Number of HDDs supported: 4","RAID levels: 10","Hot-swap: Yes","Network","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Expansion slots","PCI Express x1 slots: 2","PCI Express x4 slots: 1","PCI Express x8 slots: 2","PCI slots: 1","PCI Express slots version: 2.0","Design","Chassis type: Tower (5U)","Software","Operating system installed: Windows Small Business Server","Compatible operating systems: Microsoft Hyper-V Server 2008 R2\nWindows Server 2008 R2 Datacenter/Enterprise/Standard\nMicrosoft Windows Web Server 2008 R2\nWindows HPC Server 2008 R2 Suite\nWindows Small Business Server 2011 Premium Add-On\nWindows Small Business Server Standard 2011\nWindows Server 2008 Datacenter/Enterprise/Standard\nWindows Web Server 2008\nWindows Server 2003\nVMware vSphere 4.1/4.0\nNovell SUSE Linux Enterprise Server 11/10\nRed Hat Enterprise Linux 6/5\nCitrix XenServer","Processor special features","CPU configuration (max): 1","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: 1.0","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 42927","Power","Power supply: 350 W","Number of power supply units: 1","Power supply input frequency: 47 - 63 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 10 - 85%","Certificates","Certification: TÜV GS, CE A, CE, CSAc/us, ULc/us, FCC A, CB, RoHS, WEEE, VCCI A + JIS 61000-3-2, GOST-R, CCC, C-Tick, BSMI A, CNS 13436","Weight & dimensions","Width: 205 mm","Depth: 584 mm","Height: 444 mm","Weight: 28 kg","Features","Images Type Map:
"