"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130" "","","8927694","","Fujitsu","VFY:R1006SC010IN/M2","8927694","","Servers","156","PRIMERGY","RX100","RX100 S6","20240307153452","ICECAT","","10361","https://images.icecat.biz/img/norm/high/8927693-2167.jpg","850x294","https://images.icecat.biz/img/norm/low/8927693-2167.jpg","https://images.icecat.biz/img/gallery_mediums/img_8927693_medium_1481541831_4851_29776.jpg","https://images.icecat.biz/thumbs/8927693.jpg","","","Fujitsu PRIMERGY RX100 S6 server 500 GB Rack (1U) Intel® Xeon® 3000 Sequence X3430 2,4 GHz 4 GB DDR3-SDRAM 350 W Windows Small Business Server","PRIMERGY RX100 S6, Intel Xeon X3430 (2.40GHz, 8MB, 1333MHz, 95W), 4GB (1x 4GB) DDR3-1066MHz ECC RAM, 2x 250GB SATA 7200rpm 3.5"" HDD, DVD-RW, Gigabit Ethernet, Rack 1U + Windows Small Business Server 2011 Standard","Fujitsu PRIMERGY RX100 S6, 2,4 GHz, X3430, 4 GB, DDR3-SDRAM, 500 GB, Rack (1U)","Fujitsu PRIMERGY RX100 S6. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2,4 GHz, Processor model: X3430. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 500 GB, HDD size: 3.5"", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 350 W. Operating system installed: Windows Small Business Server. Chassis type: Rack (1U)","Cost optimized and highly modular multi usage rack server\nAs business processes and customer bases grow and rely more on Internet technology, data centers face the challenge of rapid enhancements of their front end infrastructure services. Increasingly they are looking for a platform solution that has minimum impact on their budgets, yet is easy to deploy and simple to operate. That is where the RX100 S5 optimally fits in.\n\nKey features\n2x 3.5” SATA or SAS HDDs or 4x 2.5” SATA/SAS/SSD HDDs, all hotplug with modular RAID controllers from low-entry embedded SATA RAID 0, 1; entry SAS 1.0 RAID 0, 1; newest SAS 2.0 RAID 0, 1 to performant SAS 2.0 RAID 5,6 controller\n\nNew platform\nQuad-Core Intel® Xeon® processor 3400 series with virtualization technology, and the new Intel® Core™ i3-330M processor series generation of Intel® Dual-Core CPUs with very low power consumption\nUp to 32 GB of RAM - new dimensions for the mono socket server\n\nEnergy efficiency\nLow voltage Intel® Xeon® processors and new enhanced power supply with CSCI Silver certification and improved system energy features powered by iRMC S2\n\nReliability\n2 x Gbit/s Ethernet LAN with TCP/IP accelerator plus switchable Service LAN (dedicated or shared)\n\nServiceability\nCustomer Self Service Module or front VGA + US B 2.0 as option.\nSystem ID card with complete system information, e.g. Model, Serial Number, MAC Adresses etc.\n\nBenefits\n-Highly modular platform for all purposes that can be tailored exactly to customer requirements.\n-More tasks are handled in less time. More efficient work is possible in your IT sector and less power consumption too. Quad-Core Intel® Xeon® processor 3400 series provides significant performance/watt growth\nEnough memory even for databases or virtualization tasks.\n-Get the best performance but save energy and protect the environment.\n-Top-speed communications link via LAN as standard ensures continuity in failover mode.\n-Better serviceability and accessability for low-entry rack environments\nHave all the systems important informations handy in a second.","https://images.icecat.biz/img/norm/high/8927693-2167.jpg|https://images.icecat.biz/img/gallery/8927693_9509.jpg|https://images.icecat.biz/img/gallery/8927693_5086.jpg|https://images.icecat.biz/img/gallery/8927693_1591.jpg|https://images.icecat.biz/img/gallery/8927693_3709.jpg|https://images.icecat.biz/img/gallery/img_8927698_high_1472469735_9443_26430.jpg|https://images.icecat.biz/img/gallery/8927698_6659.jpg|https://images.icecat.biz/img/gallery/img_8927698_high_1472469737_6897_26430.jpg","850x294|850x217|850x314|850x317|850x313|638x850|850x303|639x850","|||||||","","","","","","","","","Processor","Processor family: Intel® Xeon® 3000 Sequence","Processor manufacturer: Intel","Processor model: X3430","Processor frequency: 2,4 GHz","Processor boost frequency: 2,8 GHz","Processor cores: 4","Processor cache: 8 MB","Motherboard chipset: Intel® 3420","Memory channels supported by processor: Dual","Number of processors installed: 1","Thermal Design Power (TDP): 95 W","Processor cache type: Smart Cache","System bus rate: 2,5 GT/s","Maximum number of SMP processors: 1","Compatible processor series: Intel® Celeron®, Intel® Pentium® Dual-Core","Processor socket: LGA 1156 (Socket H)","Processor lithography: 45 nm","Processor threads: 4","Processor operating modes: 64-bit","Stepping: B1","FSB Parity: No","Bus type: DMI","Processor codename: Lynnfield","Tcase: 72,7 °C","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 4x4","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Processor code: SLBLJ","Physical Address Extension (PAE): 36 bit","Embedded options available: Yes","Number of Processing Die Transistors: 774 M","CPU multiplier (bus/core ratio): 18","Processing Die size: 296 mm²","Processor series: Intel Xeon 3400 Series","Conflict-Free processor: No","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 32 GB","Memory slots: 4x DIMM","ECC: Yes","Memory clock speed: 1066 MHz","Memory layout (slots x size): 1 x 4 GB","Storage","Total storage capacity: 500 GB","RAID support: Yes","Optical drive type: DVD-RW","Number of HDDs installed: 2","HDD capacity: 250 GB","HDD interface: Serial ATA","HDD size: 3.5""","Number of HDDs supported: 2","RAID levels: 0, 1","Hot-swap: Yes","Network","Network ready: Yes","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 3","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Expansion slots","PCI Express x4 slots: 1","PCI Express x8 slots: 2","PCI Express slots version: 2.0","Design","Chassis type: Rack (1U)","Software","Operating system installed: Windows Small Business Server","Compatible operating systems: Windows Server 2008 R2/Server 2008/Server 2003\nNovell SUSE Linux Enterprise Server\nRed Hat Enterprise Linux\nVMware vSphere 4.1","Processor special features","CPU configuration (max): 1","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: 1.0","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 42927","Power","Redundant power supply (RPS) support: No","Power supply: 350 W","Number of power supply units: 1","Power supply input frequency: 47 - 63 Hz","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Operating relative humidity (H-H): 10 - 85%","Certificates","Certification: GS, CE, CSAc/us, ULc/us, FCC A, CB, RoHS, WEEE, VCI, CCC, C-Tick, BSMI","Weight & dimensions","Width: 482,6 mm","Depth: 557 mm","Height: 42,5 mm","Weight: 14 kg","Other features","Mac compatibility: No","CD read speed: 24x","Features","Images Type Map:
"