"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","8920359","","Zyxel","ZYXGS-1510-24","8920359","","Network Switches","258","","","GS1510-24","20240314185806","ICECAT","1","79778","https://images.icecat.biz/img/gallery/8920359_9660524781.jpg","1000x512","https://images.icecat.biz/img/gallery_lows/8920359_9660524781.jpg","https://images.icecat.biz/img/gallery_mediums/8920359_9660524781.jpg","https://images.icecat.biz/img/gallery_thumbs/8920359_9660524781.jpg","","","Zyxel GS1510-24 Managed L2","GS1510-24, Web-Managed Gigabit Ethernet Switch","Zyxel GS1510-24, Managed, L2","Zyxel GS1510-24. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 16000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","The ZyXEL GS1510-24 is a user-friendly solution aiming at office network environments demanding silent operation and green technology. It provides security and plug-and-play simplicity for sustainable high-bandwidth connectivity.\n\nThe GS1510-24 is a 24-port 10/100/1000 Mbps Web-managed Switch and offers two open Gigabit SFP slots to provide more flexibility on fiber connectivity for long loop reach applications. The GS1510-24 not only provides Layer-2 switching capability at wire speed over the current CAT-5 cabling to desktops following the IEEE standards, but also features high performance, ease of use, flexible deployment and enhanced energy efficiency. It is ideal for small businesses to protect the existing network investments while extending managed networks.\n\n- Securing network with Web authentication support\n- Web authentication: enhanced security collaboration with the NWA3000 AP Series\n- Easy installation and management\n- Auto MDI/MDI-X support\n- Friendly Web GUI (Smart Mode and Advance Mode)\n- Auto-discovery utility (topology-based)\n- Green networking\n- Saving energy with traffic detection (EEE)\n- Power usage adjustment with link status\n- Saving energy with cable length detection\n- Fanless design for silent environments","https://images.icecat.biz/img/gallery/8920359_9660524781.jpg|https://images.icecat.biz/img/gallery/8920359_1907732098.jpg","1000x512|1000x768","|","","","","","","","","","Management features","Switch type: Managed","Switch layer: L2","Web-based management: Yes","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","Combo SFP ports quantity: 2","SFP/SFP+ slots quantity: 2","Network","Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","10G support: No","Port mirroring: Yes","Flow control support: Yes","Link aggregation: Yes","Broadcast storm control: Yes","Auto MDI/MDI-X: Yes","Spanning tree protocol: Yes","Data transmission","MAC address table: 16000 entries","Switching capacity: 52 Gbit/s","Supported data transfer rates: 10/100/1000 Mbps","Number of queues: 8","Maximum data transfer rate: 1 Gbit/s","Jumbo frames support: Yes","Security","DHCP features: DHCP client","IGMP snooping: Yes","Protocols","Management protocols: SNMP v2c","Design","Safety: CSA 60950-1, EN 60950-1, IEC 60950-1","Certification: FCC Part15 (Class A), CE EMC (Class A)","Power","Power consumption (typical): 20 W","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 95%","Weight & dimensions","Weight: 2,4 kg","Other features","Dimensions (WxDxH): 440 x 170 x 44 mm","Power requirements: 100-240 V, 50/60 Hz"