"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169" "","","8917261","","Acer","LX.RFR02.017","8917261","","Laptops","151","Aspire","","AS3830TG-2414G75nbb","20220126144413","ICECAT","1","17468","https://images.icecat.biz/img/norm/high/8917261-6776.jpg","478x340","https://images.icecat.biz/img/norm/low/8917261-6776.jpg","https://images.icecat.biz/img/gallery_mediums/img_8917261_medium_1481541510_2773_29776.jpg","https://images.icecat.biz/thumbs/8917261.jpg","","","Acer Aspire AS3830TG-2414G75nbb Intel® Core™ i5 i5-2410M Laptop 33.8 cm (13.3"") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue","","Acer Aspire AS3830TG-2414G75nbb, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3""), 1366 x 768 pixels, 4 GB, 750 GB","Acer Aspire AS3830TG-2414G75nbb. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Blue","","https://images.icecat.biz/img/norm/high/8917261-6776.jpg","478x340","","","","","","","","","","Design","Product type: Laptop","Product colour: Blue","Form factor: Clamshell","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-2410M","Processor frequency: 2.3 GHz","Processor generation: 2nd gen Intel® Core™ i5","Processor number of cores: 2","Processor threads: 4","Processor boost frequency: 2.9 GHz","System bus data transfer rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-2400 Mobile Series","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: J1","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x8, 1x16, 2x4, 2x8","CPU multiplier (bus/core ratio): 23","ECC supported by processor: No","Memory","Internal memory: 4 GB","Memory, maximum: 8 GB","Internal memory type: DDR3-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 750 GB","Storage media: HDD","Optical drive: No","Hard drive capacity: 750 GB","Hard drive interface: SATA","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, xD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GT 540M","On-board graphics card model: Intel® HD Graphics 3000","Discrete graphics card memory: 2 GB","Discrete graphics memory type: GDDR3","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1200 MHz","On-board graphics card ID: 0x116","Number of discrete graphics cards installed: 1","Audio","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Network interface: Gigabit Ethernet","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 3.0+HS","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel Wireless Display (WiDi) Technology: Yes","Intel My WiFi Technology: Yes","Intel Anti-Theft Technology: Yes","Intel Identity Protection Technology: Yes","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: No","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)","Supported instruction sets: AVX","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 52224","Conflict-Free processor: No","Integrated 4G WiMAX: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery capacity: 6000 mAh","Battery life (max): 9 h","Power","AC adapter power: 90 W","Security","Cable lock slot: No","Fingerprint reader: No","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 1.85 kg","Width: 321 mm","Depth: 228 mm","Height (rear): 2.92 cm","Packaging content","Cables included: AC","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: NVIDIA","3D compatibility: No","Type: PC","Display: LCD","Power supply type: AC - DC","Features","Images Type Map:
"