"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140" "","","8913464","","HP","LB163AA#ABH","8913464","","Laptops","151","Mobile Thin Client","","4320t","20240307153452","ICECAT","1","45497","https://images.icecat.biz/img/norm/high/5877625-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/5877625-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_5770607_medium_1481203078_2277_8183.jpg","https://images.icecat.biz/thumbs/5877625.jpg","","","HP Mobile Thin Client 4320t Intel® Celeron® P4500 33,8 cm (13.3"") 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard","","HP Mobile Thin Client 4320t, Intel® Celeron®, 1,86 GHz, 33,8 cm (13.3""), 2 GB, 4 GB, Windows Embedded Standard","HP Mobile Thin Client 4320t. Keluarga prosesor: Intel® Celeron®, Model prosesor: P4500, Frekuensi prosesor: 1,86 GHz. Diagonal layar: 33,8 cm (13.3""). Memori internal: 2 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 4 GB, Tipe drive optikal: DVD-ROM. Model adaptor grafis pada papan induk: Intel® HD Graphics, Model adaptor grafis diskrit: Intel® HD Graphics. Sistem operasi yang terpasang: Windows Embedded Standard. Berat: 1,93 kg","","https://images.icecat.biz/img/norm/high/5877625-HP.jpg","400x400","","","","","","","","","","Desain","Negara asal: Tiongkok","Layar","Diagonal layar: 33,8 cm (13.3"")","Lampu belakang LED: Ya","Prosesor","Keluarga prosesor: Intel® Celeron®","Produsen prosesor: Intel","Model prosesor: P4500","Frekuensi prosesor: 1,86 GHz","Inti prosesor: 2","Thread prosesor: 2","Kecepatan bus sistem: 2,5 GT/dt","Cache prosesor: 2 MB","Tipe cache Prosesor: Smart Cache","Soket prosesor: PGA988","Litografi prosesor: 32 nm","Modus pengoperasian prosesor: 64-bit","Seri Prosesor: Intel Celeron Processor P4000 Series for Mobile","Nama kode prosesor: Arrandale","Bus type: DMI","Paritas FSB: Tidak","Pelangkahan: C2","Thermal Design Power (TDP): 35 W","Tjunction: 90 °C","Jumlah maksimal jalur Ekspres PCI: 16","Versi slot PCI Express: 2.0","Konfigurasi PCI Express: 1x16","Sejumlah Processing Die Transistors: 382 M","Ukuran Die Processing: 81 mm²","CPU multiplier (bus/core ratio): 14","EEC didukung oleh prosesor: Tidak","Memori","Memori internal: 2 GB","Memori internal maksimal: 4 GB","Tipe memori internal: DDR3-SDRAM","Slot memori: 2x SO-DIMM","media penyimpanan","Total kapasitas penyimpanan: 4 GB","Tipe drive optikal: DVD-ROM","Jumlah hard drisk yang terpasang: 1","Kapasitas SSD: 4 GB","Pembaca kartu terintegrasi: Ya","Grafik","Adaptor grafis pada papan induk: Ya","Adaptor grafis diskrit: Ya","Model adaptor grafis diskrit: Intel® HD Graphics","Model adaptor grafis pada papan induk: Intel® HD Graphics","Keluarga adaptor VGA internal: Intel® HD Graphics","Frekuensi basis adapter grafis on-board: 500 MHz","Frekuensi dinamis adapter grafis On-board (maks): 667 MHz","Audio","Sistem audio: HP Premier Sound","Jumlah pengeras suara terpasang: 2","Kamera","Kamera depan: Tidak","Jaringan","Wi-Fi: Ya","Ethernet LAN: Ya","Bluetooth: Tidak","Teknologi pengkabelan: 10/100/1000Base-T(X)","Port & antarmuka","Jumlah soket USB 2.0: 3","Jumlah port HDMI: 1","Jumlah soket eSATA/USB 2.0: 1","Soket LAN ethernet (RJ-45): 1","Soket DVI: Tidak","Jumlah soket VGA (D-Sub): 1","Suara dari Headphone: 1","Port keluar S/PDIF: Tidak","Mikrofon masuk: Ya","Konektor dok: Tidak","Tipe port pengisian daya: Jack DC-in","Slot ExpressCard: Ya","Tipe slot CardBus PCMCIA: Tidak","Slot SmartCard: Tidak","Saluran keluar TV: Tidak","Performa","Chipset papan induk: Intel® HM57 Express","Keyboard","Tata letak keyboard: QWERTY","Keyboard ukuran penuh: Ya","Perangkat lunak","Sistem operasi yang terpasang: Windows Embedded Standard","Fitur khusus prosesor","Intel® Wireless Display (Intel® WiDi): Tidak","Teknologi Intel® My WiFi (Intel® MWT): Tidak","Teknologi Intel® Anti-Theft (Intel® AT): Tidak","Teknologi Intel® Hyper Threading (Intel® HT Technology): Tidak","Teknologi Intel® Turbo Boost: Tidak","Teknologi SpeedStep Intel® yang diperbaharui: Ya","Teknologi Intel® Clear Video HD (Intel® CVT HD): Tidak","Teknologi video Terang Intel®: Ya","Teknologi Intel® InTru™ 3D: Tidak","Orang dalam Intel® (Intel® Insider™): Tidak","Teknologi Intel® Quick Sync Video: Tidak","Akses Memori Fleks Intel®: Ya","Cache Pintar Intel®: Ya","Instruksi Baru AES Intel® (Intel® AES-NI): Tidak","Teknologi Eksekusi Terpercaya Intel®: Tidak","Intel® Enhanced Halt State: Ya","Intel® VT-x dengan Tabel Halaman Ekstensi (EPT): Ya","Saklar Berbasis Permintaan Intel®: Tidak","Teknologi Video Jelas Intel® untuk MID (Intel® CVT for MID): Ya","Intel® 64: Ya","Bit Nonaktif Eksekusi: Ya","Keadaan Diam: Ya","Teknologi Monitor Termal: Ya","Ukuran paket prosesor: 37.5x37.5 mm","Ekstensi Alamat Fisik (PAE): Ya","Ekstensi Alamat Fisik (PAE): 36 bit","Konfigurasi CPU (maks): 1","Pilihan Tertanam Tersedia: Ya","Litografi Graphics & IMC: 45 nm","Intel® Virtualization Technology untuk Directed I/O (VT-d): Tidak","Teknologi Virtualisasi Intel® (VT-x): Ya","Kemampuan teknologi Intel® Dual Display: Ya","Teknologi Intel® FDI: Ya","Teknologi Intel® Rapid Storage: Tidak","Akses Memori Cepat Intel®: Ya","ID ARK prosesor: 47552","Prosesor tanpa gangguan: Tidak","Baterai","Jumlah sel baterai: 6","Daya","Daya adaptor AC: 65 W","Keamanan","Slot kunci kabel: Ya","Operational conditions","Suhu pengoperasian (T-T): 5 - 35 °C","Berat dan dimensi","Berat: 1,93 kg","Panjang: 323,5 mm","Lebar: 228 mm","Tinggi: 27,5 mm","Fitur lainnya","Adaptor AC disertakan: Ya","Port data inframerah: Tidak","Keluarga adaptor grafis: Intel","Tipe: PC"