"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77"
"","","8913402","","Epson","V11H346920","8913402","","Data Projectors","567","","","PowerLite Pro G5450WUNL","20240307153452","ICECAT","1","7389","https://images.icecat.biz/img/norm/high/8913402-3010.jpg","396x264","https://images.icecat.biz/img/norm/low/8913402-3010.jpg","https://images.icecat.biz/img/gallery_mediums/img_8913402_medium_1481541394_4276_29776.jpg","https://images.icecat.biz/thumbs/8913402.jpg","","","Epson PowerLite Pro G5450WUNL data projector 4000 ANSI lumens LCD WUXGA (1920x1200) White","G5450WUNL - 3-chip 3LCD technology, 1920 x 1200 (WUXGA), 4000 lumens, 275W UHE, 3000 Lamp life, NTSC/PAL, HDMI, USB 2.0, 6800g","Epson PowerLite Pro G5450WUNL, 4000 ANSI lumens, LCD, WUXGA (1920x1200), 1000:1, 762 - 7620 mm (30 - 300""), 0 - 15 m","Epson PowerLite Pro G5450WUNL. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Auto/Manual, Focal length range: 21.28 - 37.94 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232","Brilliant, Full HD WUXGA Resolution and Precision Control.\nThe Epson PowerLite Pro G5450WUNL offers the ultimate projection solution for any auditorium or boardroom, even in ambient light. It ensures amazing image quality with 4000 lumens color/white light output1. Full HD WUXGA (1920 x 1200) resolution and C2Fine™ technology. Engineered to integrate with both IP and RS-232, the G5450WUNL works with industry-leading devices, allows easy remote monitoring and control functions using Epson's Easy Management® software and is also compatible with Crestron's RoomView. The G5450WUNL features DICOM simulation mode for medical training applications, a 7 W speaker and a closed captioning decoder as well.\n\nKey Features\n-\nBright, Full HD performance\n— crystal-clear images with WUXGA resolution and C2Fine technology, plus 4000 lumens high color / white light output1\n-\nComplete networkability\n— wired and wireless (optional) Crestron RoomView compatible network connection, content over IP and message broadcasting\n-\nEnhanced connectivity\n— HDMI, DVI-D, VGA and multiple video / audio inputs\n-\nMulti-screen options\n— project two side-by-side images from different inputs or up to four images from network users\n-\nFive lens options\n— interchangeable bayonet lens options, including short-throw, long-throw and rear-projection; plus horizontal/vertical lens shift for flexible setup configurations","https://images.icecat.biz/img/norm/high/8913402-3010.jpg|https://images.icecat.biz/img/gallery/img_8913402_high_1472472771_9446_26430.jpg|https://images.icecat.biz/img/gallery/img_8913401_high_1472472669_6666_26430.jpg|https://images.icecat.biz/img/gallery/8913402_1686.jpg","396x264|396x264|396x264|93x62","|||","","","","","","","","","Projector","Projector brightness: 4000 ANSI lumens","Projection technology: LCD","Projector native resolution: WUXGA (1920x1200)","Contrast ratio (typical): 1000:1","Screen size compatibility: 762 - 7620 mm (30 - 300"")","Projection distance: 0 - 15 m","Number of colours: 16.78 million colours","Uniformity: 88%","Horizontal scan range: 15 - 92 kHz","Vertical scan range: 50 - 85 Hz","Keystone correction, horizontal: 20°","Keystone correction, vertical: 30°","Matrix type: 3-panel (p-Si TFT active)","Light source","Light source type: Lamp","Service life of light source: 2000 h","Service life of light source (economic mode): 3000 h","Lamp type: UHE","Lamp power: 275 W","Lens system","Focus: Auto/Manual","Focal length range: 21.28 - 37.94 mm","Zoom capability: Yes","Zoom type: Manual","Video","Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM","Full HD: Yes","HD-Ready: Yes","Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p","Ports & interfaces","VGA (D-Sub) ports quantity: 2","HDMI ports quantity: 1","Composite video in: 1","Component video (YPbPr/YCbCr) in: 1","DVI port: Yes","USB 2.0 ports quantity: 1","Audio (L/R) in: 1","Serial interface type: RS-232","S-Video inputs quantity: 1","PC Audio in: Yes","AC (power) in: Yes","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN (RJ-45) ports: 1","Features","Noise level: 35 dB","Noise level (economic mode): 30 dB","Dot clock scanning frequency: 162 MHz","Noise reduction: Yes","Multimedia","Built-in speaker(s): Yes","Number of built-in speakers: 1","Design","Product colour: White","Placement: Ceiling","Cable lock slot: Yes","Cable lock slot type: Kensington","Power","Power consumption (typical): 413 W","Power consumption (standby): 10 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Weight: 6,8 kg","Packaging content","Remote control included: Yes","Other features","Aspect ratio: 16:10","Audio input: 3","Dimensions (WxDxH): 470 x 311 x 151 mm","Interface: USB 2.0 Type A","Lens focal range: 1,65 - 2,55","RS-232 ports: 1"