"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120"
"","","8911531","","Fujitsu","VFY:R2006SX030IN S26361-F2565-","8911531","","Servers","156","PRIMERGY","RX200","RX200 S6","20240314192537","ICECAT","","8231","https://images.icecat.biz/img/gallery/4ae063e3e1510098825864ef078b0a08.jpg","850x261","https://images.icecat.biz/img/gallery_lows/4ae063e3e1510098825864ef078b0a08.jpg","https://images.icecat.biz/img/gallery_mediums/4ae063e3e1510098825864ef078b0a08.jpg","https://images.icecat.biz/img/gallery_thumbs/4ae063e3e1510098825864ef078b0a08.jpg","","","Fujitsu PRIMERGY RX200 S6 server Rack (1U) Intel® Xeon® 5000 Sequence E5606 2,13 GHz 4 GB DDR3-SDRAM 450 W","RX200 S6 - Intel Xeon E5606 (8M Cache, 2.13 GHz, 4.80 GT/s), 4GB DDR3, SATA, DVD-RW Super Multi, Gigabit Ethernet, 17000g, Black","Fujitsu PRIMERGY RX200 S6, 2,13 GHz, E5606, 4 GB, DDR3-SDRAM, 450 W, Rack (1U)","Fujitsu PRIMERGY RX200 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,13 GHz, Processor model: E5606. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Hard drive size: 2.5"", Hard drive interface: Serial ATA. Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 450 W. Chassis type: Rack (1U)","The PRIIMERGY RX200 S6 for maximum productivity - if efficiency is the key decision factor.\nMore performance, higher expandability and greater reliability packed in a flat rack housing of only 1 U – with a significantly improved performance / power consumption ratio. The innovative PRIMERGY Cool-safe™ system design provides the right answers on the ""burning"" issues energy consumption and cooling in data centers. The result: sustainable high server performance, long life components, fewer data center cooling requirements. The top performance of the new Intel® Xeon® processor 5600 Series can be fully exploited in high-level memory and hard disk configurations.\n\nKey features\n- Intel® Xeon® processor 5600 series with up to 6 core operation (up to 12 threads per socket with Hyper Threading), 12 MB shared cache, Internal Memory Management Unit (3 channels of DDR3 memory) and Intel® Turbo Boost Optimization\n- Highly efficient power supply units with 92% efficiency (EPA compliant), modular PSU concept with 450W or 770W PSU, Cool-safe™ system design, comprehensive power management features\n- Integrated customer self-service module, switchable service LAN and illuminated green control points on hot-plug components,\n- Hot-plug and redundant fans and power supplys, enhanced memory protection levels, modular RAID 5/6 option\n- ServerView Suite - Proven tools for the efficient management of physical and virtual resources throughout the entire lifecycle: perfect installation - stable operations – secure updates - exact (remote) maintenance – easy integration in specific corporate management solutions\n\nBenefits\n- Highest performance for maximum productivity in a small form factor\n- Energy-efficient operations reduce stress not only for the data center cooling system but also for the budget\n- Cost-reducing and pro-active customer self-service with a focus on ease of use\n- System reliability and highly available data for each application scenario\n- The key to high-level IT benefits and reduced operational and service costs: greater reliability, lower downtimes and improved service quality","https://images.icecat.biz/img/gallery/4ae063e3e1510098825864ef078b0a08.jpg","850x261","","","","","","","","","","Processor","Processor family: Intel® Xeon® 5000 Sequence","Processor manufacturer: Intel","Processor model: E5606","Processor frequency: 2,13 GHz","Processor cores: 4","Processor cache: 8 MB","Motherboard chipset: Intel® 5500","Memory channels supported by processor: Triple","Number of processors installed: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","System bus rate: 4,8 GT/s","Processor socket: Socket B (LGA 1366)","Processor lithography: 32 nm","Processor threads: 4","Processor operating modes: 64-bit","Stepping: B1","FSB Parity: No","Bus type: QPI","Number of QPI links: 2","Processor codename: Westmere EP","Maximum internal memory supported by processor: 288 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 42.5 X 45 mm","Supported instruction sets: SSE4.2","Processor code: SLC2N","Physical Address Extension (PAE): 40 bit","Embedded options available: No","CPU multiplier (bus/core ratio): 16","Processor series: Intel Xeon 5600 Series","Conflict-Free processor: No","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 192 GB","Maximum internal memory: 196608 MB","Memory slots: 12x DIMM","ECC: Yes","Memory clock speed: 1333 MHz","Memory layout (slots x size): 1 x 4 GB","Storage","RAID support: Yes","Optical drive type: DVD Super Multi","Hard drive interface: Serial ATA","Hard drive size: 2.5""","Number of hard drives supported: 6","RAID levels: 0, 1, 5, 6","Hot-swap: Yes","Network","Networking features: Gigabit Ethernet","LAN controller: Intel® 82575EB","Ethernet LAN: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 3","USB 2.0 ports quantity: 7","VGA (D-Sub) ports quantity: 2","Serial ports quantity: 1","Expansion slots","PCI Express x4 slots: 1","PCI Express x8 slots: 2","PCI Express slots version: 2.0","Design","Chassis type: Rack (1U)","Software","Compatible operating systems: Microsoft Hyper-V Server 2008 R2\nWindows Server 2008 R2 Datacenter/Enterprise/Standard\nMicrosoft Windows Web Server 2008 R2\nWindows HPC Server 2008 R2 Suite\nWindows Small Business Server 2011 Premium Add-On\nWindows Small Business Server Standard 2011\nWindows Server 2008 Datacenter/Enterprise/Standard\nWindows Web Server 2008\nWindows Server 2003\nVMware vSphere 4.1/4.0\nNovell SUSE Linux Enterprise Server 11/10\nRed Hat Enterprise Linux 6/5\nCitrix XenServer","Processor special features","CPU configuration (max): 2","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: No","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 52583","Power","Power supply: 450 W","Number of power supply units: 1","Power requirements: 100-240V","Power supply input frequency: 47 - 63 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 10 - 85%","Certificates","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Certification: GS, CE A, CSAc/us, ULc/us, ICES-003 A, FCC A, CB, RoHS, WEEE, VCCI A + JIS 61000-3-2, CNS 13438 A","Weight & dimensions","Width: 482 mm","Depth: 762 mm","Height: 43 mm","Weight: 17 kg","Other features","Mac compatibility: No","Supported data transfer rates: 10/100/1000 Mbit/s","Data transfer rate: 1 Gbit/s"