"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52"
"","","8908558","","Samsung","MD230","8908558","","Computer Monitors","222","","","MD230","20221021103210","ICECAT","1","81412","https://images.icecat.biz/img/norm/high/8908558-3498.jpg","330x330","https://images.icecat.biz/img/norm/low/8908558-3498.jpg","https://images.icecat.biz/img/gallery_mediums/img_8908558_medium_1481541293_794_29776.jpg","https://images.icecat.biz/thumbs/8908558.jpg","","","Samsung MD230 computer monitor 58,4 cm (23"") 1920 x 1080 pixels Full HD Black","MD230, 23"" LCD, 1920 x 1080, 300cd/m2, 150000:1, 8ms, 16:9, D-Sub, DVI-D, DisplayPort, 5.6kg, Black","Samsung MD230, 58,4 cm (23""), 1920 x 1080 pixels, Full HD, 8 ms, Black","Samsung MD230. Display diagonal: 58,4 cm (23""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black","Increase Productivity\nMulti-Display Ready from the Box With three MD Series solutions to choose from it’s easy to select the multi-display that’s right for your needs.The MD230 single screen is available and if you're ready to multi-task with a multi-display, the MD230X3 includes three screens and the option to easily switch between landscape and portrait. Interested in the ultimate multi-display unit? The MD230X6 comes with six high-performance screens.\n\nUltra-Thin Bezel\nUltra-Thin Bezel, Super-Seamless Viewing To facilitate the creation of a seamless multi-display environment, the Samsung MD series features an ultra-thin bezel. At only 7.6mm (left and right sides), 9.4mm (top), and 8.2mm (bottom), multiple Samsung MD series can be combined either vertically (3x1) or horizontally (1x3 or 2x3) to create a video wall that is clearly superior.\n\nBrilliant Full HD Picture Quality Brilliant Full HD Picture Quality\nComplete your multi-display experience with the highest picture quality you can get—full HD. The MD series offers a stunningly clear picture thanks to an incredible 3,000 : 1 static contrast ratio and a 150,000 : 1 dynamic contrast ratio. And with a wide angle view of 178˚ / 178˚, the picture looks razor-sharp from every direction.\n\nConvenient Connection Options\nConvenient Connection Options With Display Port (DP), DVI, and VGA interfaces available, the Samsung MD230 is equipped to connect conveniently to a variety of analog or digital sources. The MD series also comes with an intuitive, easy-to-use Multi Control Pad that can control up to 6 monitors simultaneously.","https://images.icecat.biz/img/norm/high/8908558-3498.jpg|https://images.icecat.biz/img/gallery/8908558_9793.jpg|https://images.icecat.biz/img/gallery/8908558_3626.jpg|https://images.icecat.biz/img/gallery/8908558_3386.jpg","330x330|330x330|330x330|330x330","|||","","","","","","","","","Display","Display diagonal: 58,4 cm (23"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Touchscreen: No","HD type: Full HD","Contrast ratio (typical): 3000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 300 cd/m²","Response time: 8 ms","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 150000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","3D: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","DisplayPorts quantity: 1","AC (power) in: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: No","VESA mounting interfaces: 100 x 100 mm","On Screen Display (OSD): Yes","Power","Power consumption (typical): 46 W","Power consumption (standby): 1 W","Packaging content","Cables included: DisplayPort, DVI, USB, VGA","Manual: Yes","Weight & dimensions","Width (without stand): 528,6 mm","Depth (without stand): 60,5 mm","Height (without stand): 308 mm","Weight (without stand): 5,6 kg","Packaging data","Package width: 615 mm","Package depth: 151 mm","Package height: 395 mm","Package weight: 7,5 kg","Thin Client","Thin client installed: No","Other features","TV tuner integrated: No"