"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147" "","","8901840","","Acer","PS.VC4E3.018","8901840","","PCs/Workstations","153","Veriton","M","4610G","20220129171304","ICECAT","1","26388","https://images.icecat.biz/img/norm/high/8901840-958.jpg","230x250","https://images.icecat.biz/img/norm/low/8901840-958.jpg","https://images.icecat.biz/img/gallery_mediums/img_8901840_medium_1481541181_18_29776.jpg","https://images.icecat.biz/thumbs/8901840.jpg","","","Acer Veriton M 4610G Intel® Core™ i5 i5-2300 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black","PS.VC4E3.018 - Intel Core i5 2300 2800MHz, 2GB DDR3, 320GB HDD, DVD-RW Multi, Windows 7 Professional","Acer Veriton M 4610G, 2,8 GHz, Intel® Core™ i5, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional","Acer Veriton M 4610G. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2300. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black"," Ready for Hard Work\nThis PC has some serious hardware for some serious work. \n\n The Performance You Need\nUp productivity with up to 32GB1 of dual-channel DDR4 memory and 2TB of storage. \n\nCard Reader1\n Enjoy easy access to files and content from all your mobile devices, including your smartphones, digital cameras and camcorders. \n\n Expand as You Go1\nPCIe x16 and Mini slots1 offer a high-level of expansion capabilities for when an upgrade in performance is required. \n\nUse with Multiple Displays\nWith next generation Intel® HD Graphics1, Acer Veriton M series PCs can support up to three independent displays.\n\n Comprehensive Manageability\nAcer ControlCenter places crucial functions and utilities into a single, fast-access panel. \n\nDASH Web-Management Technology\n Acer Veriton M series PCs can be remotely managed and repaired from anywhere, anytime with optional DASH web-management technology\n\nAcer Office Manager \n This is a tool for remotely managing and controlling your company's computers, from configuring system settings, to receiving reports, to deploying policies. \n\n Easy Recovery & System Monitoring\nGet back on track quickly when you encounter a crash and can’t boot up Windows with One Button Recovery. \n\n System Health Indicator \n PCs are just like people and they get sick from time to time. The multicolored System Health Indicator light lets you make a quick diagnosis of what’s wrong. \n\n Reliable Security\nWith TPM 1.2, Acer ProShield portal and Intrusion Alert (via BIOS), keep your data under your control. \n\n Kensington Lock Support & Acer CaseSecure \n Hackers aren’t the only threat out there. Keep your hardware safe with a Kensington lock or optional Acer CaseSecure lock","https://images.icecat.biz/img/norm/high/8901840-958.jpg","230x250","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-2300","Processor frequency: 2,8 GHz","Processor generation: 2nd gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3,1 GHz","Processor socket: LGA 1155 (Socket H2)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-2300 Desktop Series","Processor codename: Sandy Bridge","Thermal Design Power (TDP): 95 W","Tcase: 72,6 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 16","Number of processors installed: 1","Stepping: D2","CPU multiplier (bus/core ratio): 28","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 1333 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi","Number of hard drives installed: 1","Hard drive capacity: 320 GB","Hard drive interface: SATA","Hard drive speed: 7200 RPM","Card reader integrated: No","RAID levels: 0, 1, 5, 10","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 2000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","On-board graphics card ID: 0x102","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: No","Line-in: No","S/PDIF out port: No","DC-in jack: Yes","SmartCard slot: No","TV-out: No","Serial ports quantity: 1","Design","Chassis type: Tower","Product colour: Black","Number of 3.5"" bays: 6","Number of 5.25"" bays: 2","Performance","Product type: PC","Audio system: Intel HDA","Audio output channels: 5.1 channels","Software","Operating system installed: Windows 7 Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Fast Memory Access: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX","Processor code: SR00D","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel Rapid Storage Technology: No","Processor ARK ID: 52206","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 300 W","Certificates","Certification: FCC, Nemko","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 180 mm","Depth: 440 mm","Height: 352 mm","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","TV tuner integrated: No","Built-in microphone: Yes","Networking features: Gigabit Ethernet","Platform: PC","Floppy drive installed: No","Intel segment tagging: Enterprise, Small Business","Features","Images Type Map:
"