"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150" "","","8901753","","Lenovo","NWB43HV","8901753","","Laptops","151","ThinkPad","L","L520","20240314191719","ICECAT","","11143","https://images.icecat.biz/img/gallery/54efdfadab9f5990afb89a7a9d45d33c.jpg","440x300","https://images.icecat.biz/img/gallery_lows/54efdfadab9f5990afb89a7a9d45d33c.jpg","","https://images.icecat.biz/img/gallery_thumbs/54efdfadab9f5990afb89a7a9d45d33c.jpg","","","Lenovo ThinkPad L520 Intel® Core™ i3 i3-2310M 39.6 cm (15.6"") HD+ 2 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black","ThinkPad L520 - Intel Core i3-2310M (2.10 GHz), 2GB DDR3 RAM, 500GB SATA HDD, 15.6"" HD+ (1600x900), Gigabit Ethernet, WLAN 802.11 a/g/n, DVD-RW, Windows 7 Professional 64-bit","Lenovo ThinkPad L520, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6""), 1600 x 900 pixels, 2 GB, 500 GB","Lenovo ThinkPad L520. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.6 kg","EXTREMELY RELIABLE, BUSINESS-CLASS PERFORMANCE. REAL VALUE. ENHANCED EXPERIENCE.\nBuilt for reliability and optimized performance, Lenovo introduces the ThinkPad L420 and L520 now available at a low acquisition cost, for ThinkPad corporate users. The ThinkPad L420 and L520 are tested thoroughly to ensure complete functionality at high and low temperatures, humidity, blowing dust, vibration, mechanical shock and thermal shock. In addition to these Military specifi cations, Lenovo pushes the limits with its own internal testing, producing excellent long term value for the customer. The new metal hinge and latch-less design work together seamlessly to provide consistent durability with less breakable parts.\nThe ThinkPad L420 and L520 are green, mainstream ThinkPads available today with materials made from post-consumer recycled content, 100% recyclable packaging and improved power effi ciency, less CO2 emissions, coupled with an easy power management tool to keep operating costs down.\n\nRunning the new 2nd generation Intel® Core™ processors with Hyper-Threading technology and TurboBoost+, the new ThinkPad L series has up to 20% faster performance and 40% more battery life. The L420 and L520 takes the multimedia and VOIP/Videoconferencing experience one step further by going HD in camera, speakers, displays, and audio.\n\nSupported by Lenovo’s best-in-class ThinkVantage® Technology, ThinkPad L420 and L520 allow you to select from a list of ready-toinstall tools for diagnosing the system, managing wireless networks and managing power settings. These easy-to-access and simple-touse tools help to monitor system health. Invest in the L420 and the L520 to discover the long-term benefi ts of owning an environment friendly, highly reliable Notebook with all thefeatures you need.\n\nFAST MAINSTREAM PRODUCTIVITY\nThe ThinkPad® L420 and L520 Notebooks are highly reliable and come packed with the latest technology for better performance with:\n- 20% faster performance with Intel® second-generation Core™\ni3 and i5 processors;\n- 30% faster boot up and shut down with Lenovo® Enhanced;\nExperience 2.0 for Windows® 7 and Lenovo Rapid Drive technology;\n- Up to 40% battery life improvement;\n- Common ThinkPad docking and batteries.\n\nCOMPUTING WITH PEACE OF MIND\nThe ThinkPad L420 and L520 provide a secure working environment for complete peace of mind by adding:\n- Fingerprint Reader enhanced with features to easily access the system and BIOS;\n- BIOS port locking and Computrace® to keep the Notebook and your data safe;\n- Encrypting drives, Trusted Platform Module and Secure Manage Client for extra layers of security to the Notebook;\n- New Optional Smart Card Reader to enable additional security.\n\nEXCELLENT MULTIMEDIA AND COMMUNICATION\nThe ThinkPad L420 and L520 make displaying business presentations and attending online conferences a pleasant experience using:\n- Intel® HD Graphics for twice the graphics capabilities and Intel® Wireless Display for hassle free wireless video;\n- Digital array microphone with full-duplex phone support for Internet phone calls;\n- New Conference Room and Private Chat microphone modes for clearer communication;\n- Keyboard noise reduction and echo cancellation technology.\n\nGREENER COMPUTING\nThe ThinkPad L420 and L520 are optimized to be most environment friendly with greener performance:\n- Less CO2 emissions and improved energy consumption;\n- 20% reduction in packaging material and 100% recyclable packaging;\n- Most ThinkPad post-consumer recycled content;\n- Energy Star® certifi ed;\n- EPEAT® Gold qualifi ed with 100% backlit-LED HD display Lenovo’s Protection.","https://images.icecat.biz/img/gallery/54efdfadab9f5990afb89a7a9d45d33c.jpg|https://images.icecat.biz/img/gallery/img_8732702_high_1472460943_5171_26430.jpg|https://images.icecat.biz/img/gallery/img_8732702_high_1472460943_8278_26430.jpg|https://images.icecat.biz/img/gallery/img_8732702_high_1472460944_213_26430.jpg|https://images.icecat.biz/img/gallery/img_8732702_high_1472460945_153_26430.jpg|https://images.icecat.biz/img/gallery/img_8732702_high_1472460945_9212_26430.jpg","440x300|440x300|440x300|940x475|620x475|630x445","|||||","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1600 x 900 pixels","HD type: HD+","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-2310M","Processor frequency: 2.1 GHz","Processor generation: 2nd gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-2300 Mobile Series","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: J1","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 21","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 500 GB","Optical drive type: DVD-RW","Number of HDDs installed: 1","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: Intel® HD Graphics","On-board graphics card model: Intel® HD Graphics 3000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","On-board graphics card ID: 0x116","Audio","Audio system: HD","Number of built-in speakers: 2","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","eSATA/USB 2.0 ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","TV-out: No","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)","Supported instruction sets: AVX","Processor code: SR04S","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 52220","Conflict-Free processor: No","Integrated 4G WiMAX: Yes","Battery","Number of battery cells: 6","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Trusted Platform Module (TPM): Yes","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 2.6 kg","Width: 379.9 mm","Depth: 246.8 mm","Height (front): 3.2 cm","Height (rear): 3.6 cm","Width (imperial): 38 cm (15"")","Depth (imperial): 24.7 cm (9.72"")","Height (front) (imperial): 3.2 cm (1.26"")","Height (rear) (imperial): 3.61 cm (1.42"")","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Intel segment tagging: Home office, Small Business","Features","Images Type Map:
"