"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103"
"","","87312950","","ASUS","90NR03J6-M05970","87312950","4711081012092","Laptops","151","ROG","Zephyrus G14","GA401II-HE092T","20240310101044","ICECAT","1","43884","https://images.icecat.biz/img/gallery/92341434_6038407298.jpg","5000x5000","https://images.icecat.biz/img/gallery_lows/92341434_6038407298.jpg","https://images.icecat.biz/img/gallery_mediums/92341434_6038407298.jpg","https://images.icecat.biz/img/gallery_thumbs/92341434_6038407298.jpg","","http://objects.icecat.biz/objects/mmo_87312950_1625667377_8923_61245.pdf","ASUS ROG Zephyrus G14 GA401II-HE092T AMD Ryzen™ 7 4800HS Laptop 35.6 cm (14"") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Grey","AMD Ryzen 7 4800HS (8MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14"") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6), WLAN, Windows 10 Home 64-bit","ASUS ROG Zephyrus G14 GA401II-HE092T, AMD Ryzen™ 7, 2.9 GHz, 35.6 cm (14""), 1920 x 1080 pixels, 16 GB, 512 GB","ASUS ROG Zephyrus G14 GA401II-HE092T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 4800HS, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey","Dynamic and ready to travel, the pioneering ROG Zephyrus G14 is the world’s most powerful 14-inch Windows 10 Pro gaming laptop. Outclass the competition with up to an 8-core AMD Ryzen™ 9 4900HS CPU and potent GeForce RTX™ 2060 GPU that speed through everyday multitasking and gaming. Customize your fit with either a 120Hz gaming display or high-resolution WQHD panel, both Pantone® Validated for superb color accuracy. Quad speakers pump out incredible Dolby Atmos sound for immersive movies, games, music, and more. Live life at Zephyrus speed with a light and portable gaming laptop, and be active anywhere.\n\nBUILT UP\nStyled in metallic Eclipse Gray or pearlescent Moonlight White, the Zephyrus G14 is a stunner. Its clean aesthetic travels easily from LAN parties to lecture halls, with fine-tuned detailing that puts it in a class of its own. Precision CNC milling creates 6,536 perforations across the aluminum lid for a distinctive dot matrix design. Honeycomb reinforcements add strength with minimal material to keep the chassis light. The magnesium-aluminum alloy deck is fingerprint resistant to keep it looking fresh day to day.\n\nPRECISION MACHINING\nThe striking dot matrix design on the lid is made with a precision CNC milling process that creates 6,536 perfectly spaced perforations in an incredibly small surface area. The unique pattern is stylish yet subtle, with the diameter of the openings carefully chosen to emit just the right amount of light from the 1,215 mini-LEDs that lie below on the optional AniMe Matrix™ display.\n\nLIGHT IT UP\nFeaturing a first-of-its-kind AniMe Matrix™ display, the G14 offers deep personalization in a truly unique way. The groundbreaking display is made up of 1,215 individual mini-LEDs that can be used to display custom images and animations that express your creativity and audio visualizations that match music playback. Future updates will enable status notifications that keep you in the loop on new messages, battery life, and more.\n\nPOWER UP\nThe Zephyrus G14 changes the game for portability by packing unprecedented power into a 14-inch body weighing just 1.6kg. We collaborated with AMD to create special versions of its Ryzen™ 9 4900HS CPUs with lower power consumption and thermals that enable superior performance for ultra-slim laptops. Cutting-edge 7nm process technology puts up to 8 cores and 16 threads on a single chip, allowing the G14 to muscle through heavy workloads. Add up to a GeForce RTX™ 2060 GPU that clocks up to 1285MHz at 65W with ROG Boost, and the G14 moves from fast-paced gaming to content creation in a flash.\n\nLIVE IT UP\nGaming laptops typically struggle to stay alive without a massive power brick, but the Zephyrus G14’s energy-efficient AMD Ryzen™ 9 4900HS APU lets you finish up work, watch videos, and stay productive without the weight. USB Power Delivery gives you the flexibility to charge the battery with portable Type-C power packs and adapters, or quickly rejuvenate compatible smartphones and other devices. Say goodbye to fighting over sockets in crowded cafes, and live life untethered.\n\nSPEED UP\nChoose the display that best fits your lifestyle. Avid creators will relish the high-resolution detail visible in the WQHD panel, while esports enthusiasts will see smoother gameplay on the superfast 120Hz option. Adaptive sync synchronizes the display’s refresh rate with the GPU’s frame rate to eliminate tearing and make gameplay more fluid. Pantone validation ensures that colors are accurate across 100% of the sRGB spectrum for pro-level portfolio projects. Super-narrow bezels around the display practically fade into the background, keeping you fully engrossed in what’s on-screen.\n\nMASH UP\nThe Zephyrus G14 comes with an uncompromised keyboard that fits full-size functionality into a much smaller machine. It’s the first ROG laptop to feature fingerprint login on the power button, making waking up the laptop as simple as unlocking your phone. The desktop-inspired layout makes you feel right at home with dedicated hotkeys that put volume, microphone mute, and ROG Armoury Crate software within easy reach. Overstroke technology triggers higher in each keystroke for faster responsiveness, and the ErgoLift design raises the keyboard at an angle to make typing more comfortable than ever.\n\nTURN IT UP\nVirtual 5.1.2-channel surround sound powered by Dolby Atmos technology puts you in the center of the action. Twin tweeters fire sound directly at you, while dual Smart Amp woofers bounce sound off the table. Turn up the volume at parties and events and enjoy louder, more dynamic audio. Switch between 6 preset modes that optimize settings based on the type of game and media, or make manual modifications that fit your preferences.\n\nKEEP UP\nEquipped with the latest Intel® Wi-Fi 6 with Gig+ (802.11ax), you can game reliably at LAN speeds wherever compatible connections are available. Wi-Fi 6 (Gig+) boosts network speed and efficiency, providing a better connection for crowded spaces like coffee shops and libraries. It also reduces latency, meaning less lag for network-sensitive activities like online gaming.\n\nDON’T HEAT UP\nUnleashing the peak performance of high-end components is especially difficult in ultra-slim laptops. Innovative solutions are needed to ensure reliable, sustained performance, so ROG’s Intelligent Cooling philosophy mixes the right features and system settings to ensure the best experience no matter what you’re doing. In the Zephyrus G14, self-cleaning cooling prevents dust build up from compromising long-term performance, while dual n-Blade fans spin 81 blades each to generate impressive airflow within the slim frame. ROG Armoury Crate software seamlessly switches between operating modes to optimize performance and acoustics for the task.\n\nTUNE UP\nROG Armoury Crate software unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.\n\nLOAD UP\nA wide variety of ports makes the G14 especially flexible. Drive a second display to multitask more efficiently via the USB-C port with DisplayPort 1.4. Watch 4K UHD movies on the big screen or easily connect a projector with HDMI 2.0b. Hook up your mouse, gamepad, drawing tablet, and other peripherals to play or be creative anywhere. There’s no need for dongles with a 3.5mm headset jack built in.\n\nGEAR UP\nBundle the ROG Zephyrus G14 with an array of gaming peripherals and accessories. Upgrade your stream with the ROG GC21 external camera, which captures crisp Full HD detail at a silky 60 FPS. Navigate smoothly and precisely with the ROG Impact gaming mouse. Lighten your load with a smaller, 65W adapter that offers enough power for you to stay productive anywhere. And give your laptop a little extra security on the road in a convenient, perfectly sized sleeve.","https://images.icecat.biz/img/gallery/92341434_6038407298.jpg|https://images.icecat.biz/img/gallery/92341434_4433571216.jpg|https://images.icecat.biz/img/gallery/92341435_0298575331.jpg|https://images.icecat.biz/img/gallery/92341435_7012734040.jpg|https://images.icecat.biz/img/gallery/92341435_2887588068.jpg|https://images.icecat.biz/img/gallery/92341435_6221455660.jpg|https://images.icecat.biz/img/gallery/92341435_6284575928.jpg|https://images.icecat.biz/img/gallery/92341435_6979411548.jpg|https://images.icecat.biz/img/gallery/92341435_6822536867.jpg|https://images.icecat.biz/img/gallery/92341435_8714648385.jpg|https://images.icecat.biz/img/gallery/92341435_2946474289.jpg|https://images.icecat.biz/img/gallery/92341435_4550176778.jpg|https://images.icecat.biz/img/gallery/92341435_7709891001.jpg|https://images.icecat.biz/img/gallery/92341435_7184606517.jpg|https://images.icecat.biz/img/gallery/92341435_8959440803.jpg|https://images.icecat.biz/img/gallery/92341435_3699330310.jpg|https://images.icecat.biz/img/gallery/92341435_9994099641.jpg","5000x5000|5000x5000|5000x5000|7032x4954|6214x6351|6923x4199|6923x4199|6273x3777|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000","||||||||||||||||","","","","","https://www.youtube.com/watch?v=3zupQTiVCuk&ab_channel=ROGGlobal|https://www.youtube.com/watch?v=GejXnyse-b4&ab_channel=ROGGlobal","","","","Design","Product type: Laptop","Product colour: Grey","Form factor: Clamshell","Color name: Eclipse Gray","Market positioning: Gaming","Introduction year: 2021","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: IPS","Native aspect ratio: 16:9","Display surface: Matt","Anti-glare screen: Yes","Display brightness: 300 cd/m²","RGB colour space: NTSC","Color gamut: 72%","Maximum refresh rate: 120 Hz","Processor","Processor family: AMD Ryzen™ 7","Processor manufacturer: AMD","Processor: 4800HS","Processor frequency: 2.9 GHz","Processor number of cores: 8","Processor boost frequency: 4.2 GHz","Processor cache: 8 MB","Memory","Internal memory: 16 GB","Memory, maximum: 24 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 3200 MHz","Memory form factor: On-board + SO-DIMM","Memory layout (slots x size): 2 x 8 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive: No","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","Solid-state drive capacity: 512 GB","Solid-state drive interfaces: NVMe, PCI Express 3.0","NVMe: Yes","SSD form factor: M.2","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 1650 Ti","On-board graphics card model: AMD Radeon Graphics","Discrete GPU manufacturer: NVIDIA","Discrete graphics card memory: 4 GB","Discrete graphics memory type: GDDR6","On-board GPU manufacturer: AMD","Audio","Audio system: Dolby Atmos","Number of built-in speakers: 4","Speaker power: 2.5 W","Built-in microphone: Yes","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: Wi-Fi 6 (802.11ax)","Antenna type: 2x2","Ethernet LAN connection: No","Bluetooth: Yes","Bluetooth version: 5","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 2","HDMI version: 2.0b","Combo headphone/mic port: Yes","Charging port type: DC-in jack","Performance","Repairability index: 6.1","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard: QWERTY","Keyboard backlit: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Battery","Battery capacity: 76 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 4","Power","AC adapter power: 180 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 9 A","AC adapter output voltage: 20 V","Security","Fingerprint reader: Yes","Weight & dimensions","Weight: 1.7 kg","Width: 324 mm","Depth: 220 mm","Height: 19.9 mm"