"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","8669","","Canon","0701A012","8669","","Inkjet Printers","234","","","MULTIPASS C100 9PPM (PC)","20200128153017","ICECAT","1","64140","https://images.icecat.biz/img/norm/high/8669-6235.jpg","200x198","https://images.icecat.biz/img/norm/low/8669-6235.jpg","https://images.icecat.biz/img/gallery_mediums/img_8669_medium_1480670334_6503_2323.jpg","https://images.icecat.biz/thumbs/8669.jpg","","","Canon MULTIPASS C100 9PPM (PC) inkjet printer Colour 1440 x 720 DPI","MULTIPASS C100 9PPM (PC) COLOR 600X600 DPI 9 PPM NL (PC)","Canon MULTIPASS C100 9PPM (PC), Colour, 4, 1440 x 720 DPI, 9 ppm","Canon MULTIPASS C100 9PPM (PC). Colour, Number of print cartridges: 4. Maximum resolution: 1440 x 720 DPI, Print speed (black, normal quality, A4/US Letter): 9 ppm","The MultiPASS C100 combines full colour printing, scanning, copying, faxing and PC-faxing in one high quality, space saving design. \r\n
\r\nThe MultiPASS C100 is full of features that make it complete business sense. Using Canon’s unique Single Ink Tank technology, the MultiPASS C100 ensures that you don’t waste ink. When one colour finishes, you simply replace the ink tank that’s empty, so you never have to replace a cartridge that still contains some colours.\r\n
\r\nThe MultiPASS C100 has fast printing and copying speeds, combined with fast fax transmission speeds. There is also the reassurance of a large fax memory. Other practical advantages include USB and Parallel interface and Canon’s Desktop Manager software package for quick and easy control of the MultiPASS C100 from your computer screen.\r\n","https://images.icecat.biz/img/norm/high/8669-6235.jpg","200x198","","","","","","","","","","Features","Colour: Yes","Number of print cartridges: 4","Printing","Maximum resolution: 1440 x 720 DPI","Print speed (black, normal quality, A4/US Letter): 9 ppm","Print resolution colour: 1440 x 720 DPI","Print speed (colour, normal quality, A4/US Letter): 4 ppm","Input & output capacity","Total input capacity: 20 sheets","Maximum input capacity (sheets): 20 sheets","Design","Market positioning: Business","System requirements","Macintosh connectivity: No","Compatible operating systems: Windows95/98/NT 4.0/2000/ME","Hardware prerequisites: Pentium90 or higher processor, 32 MB RAM (64 MB recommended). Approx. 100 MB available hard-disk space (standard installation). CD-ROM drive (or access to a CD-ROM driver over a network); Either Bi-directional parallel cable dedicated port or USB cable and port.","Other features","Dimensions (WxDxH): 437 x 207 x 428 mm","Type: All In One Multifunctional","Features","Print head nozzles: 48 for each colour","Paper handling","Media weight, supported: 64 - 105 gsm","Paper handling: Automatic feed, manual feed","Standard media sizes: A4, LTR, LGL","Weight & dimensions","Maximum dimensions (W x D x H): 437 x 244 x 428 mm","Other features","Colour printing technology: Colour Bubble Jet Print with Drop Modulation Technology"