"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","8650","","Canon","Q30-2750NL","8650","","Inkjet Printers","234","","","BJC-50 BUBBLEJET 4.5PPM (PC)","20200128153017","ICECAT","1","97727","https://images.icecat.biz/img/norm/high/8650-3887.jpg","150x97","https://images.icecat.biz/img/norm/low/8650-3887.jpg","https://images.icecat.biz/img/gallery_mediums/img_8650_medium_1480670334_0417_2323.jpg","https://images.icecat.biz/thumbs/8650.jpg","","","Canon BJC-50 BUBBLEJET 4.5PPM (PC) inkjet printer Colour","A4 PAR 720X360DPI PORTABLE NL (PC)","Canon BJC-50 BUBBLEJET 4.5PPM (PC), Colour, 2, 5.5 ppm","Canon BJC-50 BUBBLEJET 4.5PPM (PC). Colour, Number of print cartridges: 2. Print speed (black, normal quality, A4/US Letter): 5.5 ppm","The Canon BJC-50 is just half the size of an A4 page and weighs 900g. The BJC-50 prints at up to 5.5 pages per minute and features Canon’s Drop Modulation Technology™ for superb quality printouts. The BJC-50 has a built-in IrDA port for automatic infra-red communication with your PC. The IrDA port eliminates the need for the BJC-50 to be physically connected to your notebook. Just put your BJC-50 next to your laptop or PC and the data is sent directly to the printer. The built-in lithium-ion battery means that the BJC-50 can print without mains power, with a battery life capable of printing over 100 pages. A universal power adapter is supplied as standard. The optional IS-12 Colour Image Scanner Cartridge plugs into the BJC-50 in seconds to transform the Printer into a 360dpi 24 bit Colour Sheet feed Scanner. And when not travelling an optional Automatic paper feeder will allow you to use the Printer on your desk like any other desktop Printer (ASF-50).\r\n","https://images.icecat.biz/img/norm/high/8650-3887.jpg","150x97","","","","","","","","","","","","Features","Colour: Yes","Number of print cartridges: 2","Printing","Print speed (black, normal quality, A4/US Letter): 5.5 ppm","Print resolution colour: 720 x 360 DPI","Print speed (colour, normal quality, A4/US Letter): 2 ppm","Input & output capacity","Total input capacity: 30 sheets","Maximum input capacity: 30 sheets","Performance","Buffer size: 34 KB","Design","Market positioning: Home & office","System requirements","Mac compatibility: No","Compatible operating systems: Windows 95/98","Other features","Dimensions (WxDxH): 302 x 112.5 x 40 mm","Infrared data port: Yes","Type: Ultra-Portable Colour","Features","Print head nozzles: 64 for black, 24 each for CMY","Paper handling","Media weights by paper path: 64 to 105gsm","Paper handling: Manual Feed/Auto Feeder (optional)","Standard media sizes: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial)","Other features","Compatible ink types, supplies: BC-10, BC-11e","Duplex print options: No available","Colour printing technology: Bubble Jet ink on demand"