"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93" "","","86273050","","Lenovo","66C2GAC1EU","86273050","0195348253666|195348253666","电脑 平板显示器","222","","","G27-20","20240429084959","ICECAT","1","81052","https://images.icecat.biz/img/gallery/86273050_4017358342.jpg","1000x560","https://images.icecat.biz/img/gallery_lows/86273050_4017358342.jpg","https://images.icecat.biz/img/gallery_mediums/86273050_4017358342.jpg","https://images.icecat.biz/img/gallery_thumbs/86273050_4017358342.jpg","","","联想 G27-20 LED display 68.6 cm (27"") 1920 x 1080 像素 Full HD 液晶显示 黑色","","联想 G27-20, 68.6 cm (27""), 1920 x 1080 像素, Full HD, 液晶显示, 5 毫秒, 黑色","联想 G27-20. 显示器尺寸(对角长): 68.6 cm (27""), 显示器分辨率: 1920 x 1080 像素, HD 类型: Full HD, 显示技术: 液晶显示, 响应时间: 5 毫秒, 原机长宽比: 16:9, 视角,水平: 178°, 视角,垂直: 178°. VESA 安装支架, 高度调整. 产品色彩: 黑色","","https://images.icecat.biz/img/gallery/86273050_4017358342.jpg|https://images.icecat.biz/img/gallery/86273050_3097564090.jpg|https://images.icecat.biz/img/gallery/86273050_4552492920.jpg|https://images.icecat.biz/img/gallery/86273050_9620699702.jpg|https://images.icecat.biz/img/gallery/86273050_7345478194.jpg|https://images.icecat.biz/img/gallery/86273050_8549536745.jpg|https://images.icecat.biz/img/gallery/86273050_3234634314.jpg|https://images.icecat.biz/img/gallery/86273050_9781862050.jpg|https://images.icecat.biz/img/gallery/86273050_3284400293.jpg","1000x560|1000x560|1000x560|1000x560|1000x560|1000x560|1000x560|1000x560|1000x754","||||||||","","http://objects.icecat.biz/objects/mmo_86273050_1645622740_6852_16004.jpg","","","","","","","显示器","显示器尺寸(对角长): 68.6 cm (27"")","显示器分辨率: 1920 x 1080 像素","原机长宽比: 16:9","显示技术: 液晶显示","触摸屏: 不","HD 类型: Full HD","面板类型: IPS","屏幕形状: 平面屏幕显示器","对比度: 1000:1","最大刷新率: 144 Hz","显示器的颜色数量: 1670万种颜色","背光类型: W-LED","显示亮度(一般): 400 cd/m²","响应时间: 5 毫秒","防眩光屏幕: 是","对比度(动态): 3000000:1","视角,水平: 178°","视角,垂直: 178°","响应时间 (最少): 3 毫秒","像素: 0.3114 x 0.3114 mm","像素密度: 82 ppi","可视尺寸,横向: 61.2 cm","可视尺寸,纵向: 36.7 cm","支持HDR: 是","颜色深度: 8 bit","RGB色彩空间: sRGB","sRGB覆盖(典型): 99%","性能","NVIDIA® G-SYNC 技术配置: 是","AMD FreeSync: 是","NVIDIA G-SYNC 类型: G-SYNC Compatible","AMD FreeSync 类型: FreeSync Premium","无闪烁技术: 是","低蓝光技术: 是","多媒体","内置扬声器: 不","内置摄像头: 不","设计","市场定位: 游戏","产品色彩: 黑色","颜色名称: Raven Black","端口 & 界面","内置USB集线器: 不","HDMI: 是","耳机输出端口: 不","DVI端口: 不","HDMI端口数量: 1","高清晰度多媒体接口: 1.4","DisplayPort 数量: 1","DisplayPort版本: 1.2","音频输入接口: 不","音频输出: 是","人体工程学","VESA 安装支架: 是","线缆锁插槽: 是","高度调整: 是","VESA 安装系统兼容界面: 100 x 100 mm","笔记本钢缆锁插槽类型: Kensington","高度调节: 13 cm","倾斜调整: 是","倾角范围: -5 - 22°","能量控制","能效等级(SDR): E","每1000小时能耗(SDR): 19 kWh","功耗(一般操作): 22 W","功耗(待机): 0.5 W","功耗(最大): 32 W","功耗(关闭): 0.3 W","交流电(AC)输入电压: 100 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","能效规模: A到G","内容包装","內附底座/支架: 是","包含电缆: 交流电, DisplayPort","DisplayPort电缆长度: 1.8 m","重量和尺寸","宽度(含底座): 612.4 mm","深度(含底座): 260 mm","高度(含底座): 392.8 mm","重量(含底座): 5.94 kg","宽度(不含底座): 612.4 mm","深度(不含底座): 48 mm","高度(不含底座): 367 mm","重量(不含底座): 3.68 kg","边框宽度(侧面): 2 mm","边框宽度(顶部): 2 mm","边框宽度(底部): 2.07 cm","包装数据","包装盒宽度: 868 mm","包装盒厚度: 159 mm","包装盒高度: 478 mm","包装重量: 8.25 kg"