"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138"
"","","86201781","","HP","CE712A#B19","86201781","0884420971603|884420971603","Laser Printers","235","Color LaserJet Professional","","HP Color LaserJet Professional CP5225dn Printer, Color, Printer for Print, Two-sided printing","20240614141539","ICECAT","1","401884","https://images.icecat.biz/img/gallery/3716793_4712964032.jpg","5000x3329","https://images.icecat.biz/img/gallery_lows/3716793_4712964032.jpg","https://images.icecat.biz/img/gallery_mediums/3716793_4712964032.jpg","https://images.icecat.biz/img/gallery_thumbs/3716793_4712964032.jpg","http://objects.icecat.biz/objects/mmo_86201781_1654533679_5428_10914.pdf|http://objects.icecat.biz/objects/mmo_86201781_1697365128_2304_271165.pdf","","HP Color LaserJet Professional CP5225dn Printer, Color, Printer for Print, Two-sided printing","Color LaserJet Professional CP5225dn Printer","HP Color LaserJet Professional CP5225dn Printer, Color, Printer for Print, Two-sided printing, Laser, Colour, 600 x 600 DPI, A3, 20 ppm, Duplex printing","HP Color LaserJet Professional CP5225dn Printer, Color, Printer for Print, Two-sided printing. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black"," Cover all your colour business printing needs from postcards to oversize documents, with this versatile and affordable A3 desktop printer. Get superior print quality with HP ColorSphere toner, fast speeds and ease of use, with unrivalled reliability.
","https://images.icecat.biz/img/gallery/3716793_4712964032.jpg|https://images.icecat.biz/img/gallery/3716793_0313081366.jpg|https://images.icecat.biz/img/gallery/3716793_1417547925.jpg|https://images.icecat.biz/img/gallery/3716793_7797641307.jpg|https://images.icecat.biz/img/gallery/3716793_4994723519.jpg|https://images.icecat.biz/img/gallery/8115255_9990169775.jpg|https://images.icecat.biz/img/gallery/3716793_0964153283.jpg|https://images.icecat.biz/img/gallery/8115255_4777492538.jpg|https://images.icecat.biz/img/gallery/8115255_7658219368.jpg|https://images.icecat.biz/img/gallery/542c0defa265a228b4ac9f0c56c7d6fd.jpg|https://images.icecat.biz/img/gallery/dcc8f92c80d881bf599c030f671aba2e.jpg|https://images.icecat.biz/img/gallery/0f4cca918bb7db62eb71923bae29c777.jpg|https://images.icecat.biz/img/gallery/99f2ce9cc12f8af156498754a692bf92.jpg|https://images.icecat.biz/img/gallery/95ffac340414df1fb0481423dcb3028a.jpg|https://images.icecat.biz/img/gallery/dd1a1975ac87f6981d6305f49f390ebd.jpg|https://images.icecat.biz/img/gallery/99b3be6cde9bed93fbf0318f06b31765.jpg|https://images.icecat.biz/img/gallery/3d3b06c6762bc0290410cc09a83861eb.jpg","5000x3329|5000x4044|5000x4258|5000x4278|5000x4144|5000x4138|5000x3522|5000x5204|5000x5264|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000","||||||||||||||||","","","","","","","","Handle all your business printing with this affordable, versatile A3 colour printer.||This versatile A3 colour printer enables you to print everyday business documents, wide-format projects and marketing materials affordably, in house. Easily print on different types of paper: plain, premium and glossy, with expandable paper trays.\nEasily print on different types of paper—plain, premium, and glossy—with adjustable paper trays. The printer supports sizes from 3 by 5 in up to 12 by 18 in and weights up to 220 g/m².\nUse the HP Print Cost Estimator—available in the included HP Print View Software—to compare the cost of printing internally versus at a copy shop.[1]\n\nAchieve consistently high-quality output with HP ColorSphere toner on a range of business documents.||Create high-quality output thanks to HP ColorSphere toner and HP ImageREt 3600. Achieve consistent results at speeds of up to 20 ppm black and colour A4. Get a first page out in less than 18 seconds from low-power mode with Instant-on Technology.\nHP ImageREt 3600 is image resolution technology that creates smooth colors, sharp images, and crisp text. Original HP cartridges with HP ColorSphere toner deliver consistent, print shop-quality results for professional office printing.\nAchieve consistent results at speeds of up to 20 ppm and a first page out in as fast as 14.5 seconds.\nWith Instant-on Technology warm-up time from Low-power mode is up to 50% faster. In fact, your print job may be finished before many printers have started printing.[2]\n\nSimple to use, share, and maintain with an intuitive control panel and easily replaced supplies.||Easy to use and maintain with an intuitive control panel, and simple-to-replace supplies. Enjoy versatile High-speed USB 2.0 connectivity and easy workteam sharing[1].\nAccess the technology, services, solutions, and support you need to manage and grow your business with HP Total Care.\n\n2-sided printing||Allows you to print on both sides of the page, cutting your paper use by up to 50%.\n\nEthernet (printer)||Add this device to your office Ethernet network to share with your workgroup.\n\nPull print jobs from your pocket||Walk up and print from a USB drive, using the easy-access USB port.\n\nOnly the power you need||Help save energy with HP Auto-On/Auto-Off Technology. [4]\n\nOn-the-go printing with HP ePrint||Print photos, documents, and more when you're on the go, using HP ePrint. [5]\n\nSimplicity all around||Make it easy for all to print with one common driver. [7]\n\nEliminate the wait from your workday||This printer wakes up fast and prints your first page as quickly as 16 seconds. [8]","Two-sided printing|Print speed up to 20 ppm (black) and 20 ppm (colour)|Up to 600 x 600 dpi","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Duplex printing mode: Auto","Print resolution colour: 600 x 600 DPI","Print resolution black: 600 x 600 DPI","Print speed (colour, normal quality, A4/US Letter): 20 ppm","Print speed (black, normal quality, A3): 10 ppm","Print speed (colour, normal quality, A3): 10 ppm","Time to first page (black, normal): 16 s","Time to first page (colour, normal): 17 s","Economical printing: Yes","Features","Maximum duty cycle: 75000 pages per month","Printing colours: Black, Cyan, Magenta, Yellow","Number of print cartridges: 4","Page description languages: PCL 5, PCL 6, PostScript 3","Recommended duty cycle: 1500 - 5000 pages per month","Printer fonts: Scalable, TrueType","Country of origin: China","HP segment: Business","Input & output capacity","Total number of input trays: 2","Total input capacity: 350 sheets","Total output capacity: 250 sheets","Paper tray 1 input capacity: 100 sheets","Paper tray 2 input capacity: 250 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum number of input trays: 3","Maximum input capacity: 850 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Bond paper, Card stock, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Recycled paper, Rough paper, Transparencies","ISO A-series sizes (A0...A9): A3, A4, A5, A6","Maximum print size: 297 x 420 mm","ISO B-series sizes (B0...B9): B4, B5","ISO C-series sizes (C0...C9): C5","Envelopes sizes: B5, C5, DL","Photo paper sizes: 10x15 cm","Photo paper sizes (imperial): 10x15""","Custom media width: 76 - 320 mm","Custom media length: 127 - 457 mm","Paper tray media weight: 60 - 220 g/m²","Multi-Purpose Tray media weight: 60 - 220 g/m²","Ports & interfaces","Direct printing: No","USB port: Yes","Standard interfaces: Ethernet, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Cabling technology: 10/100Base-T(X)","Ethernet LAN data rates: 10,100 Mbit/s","Mobile printing technologies: Not supported","Performance","Internal memory: 192 MB","Maximum internal memory: 448 MB","Memory slots: 1","Memory type: DDR2","Built-in processor: Yes","Processor family: NXP ColdFire V5x","Processor model: V5x","Processor frequency: 540 MHz","Sound pressure level (printing): 49 dB","Sound power level (printing): 6.3 dB","Design","Market positioning: Business","Product colour: Black","Built-in display: Yes","Display: LCD","Display number of lines: 2 lines","Control type: Buttons","Certification: CISPR 22: 2005/EN 55022:2006 Class A; EN 61000-3-2:2006; EN 61000-3-3: 1995+A1+A2; EN 55024:1998+A1+A2, GB9254-1998; EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries","Power","Power consumption (printing): 440 W","Power consumption (standby): 30 W","Power consumption (PowerSave): 4.4 W","Power consumption (off): 0.5 W","AC input voltage: 220 - 240 V","AC input frequency: 50 Hz","System requirements","Windows operating systems supported: Windows 7, Windows Vista, Windows 10, Windows 8","Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.6 Snow Leopard, Mac OS X 10.3 Panther, Mac OS X 10.5 Leopard","Server operating systems supported: Windows Server 2003","Other operating systems supported: Linux","Minimum processor: Pentium II","Minimum RAM: 64 MB","Minimum storage drive space: 250 MB","Operational conditions","Operating temperature (T-T): 10 - 30 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: EPEAT Silver","Weight & dimensions","Width: 545 mm","Depth: 599 mm","Height: 338 mm","Weight: 40.9 kg","Packaging data","Package width: 718 mm","Package depth: 702 mm","Package height: 478 mm","Package weight: 43 kg","Packaging content","Cartridge(s) included: Yes","Included cartridge capacity (black): 7000 pages","Included cartridge capacity (CMY): 7300 pages","Quick start guide: Yes","Software CD: Yes","Cables included: AC","Bundled software: Print driver (HP PCL 6), Toolbox FX configuration utility, SNP alerts and installation software on CD-ROM","Brand-specific features","HP ePrint: No","Logistics data","Harmonized System (HS) code: 84433210","Pallet gross weight: 195 g","Other features","Recommended system requirements: Windows 10 (332), Windows Vista (32-bit/64-bit): 1 GHz processor, 512 MB RAM, 250 MB available hard disk space; Windows Server 2003 (print driver only): any Pentium® II processor or higher, 64 MB RAM, 250 MB available hard disk space; SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher, CD-ROM drive, USB or Ethernet port","Power LED: Yes","Stand-by LED: Yes","Sustainability","Sustainability compliance: Yes","Weight & dimensions","Pallet dimensions (W x D x H): 721 x 766 x 1961 mm","Brand-specific features","HP GTIN (EAN/UPC) with options: (ABU) 884420971597; (ABY) 884420971641; (ACQ) 884420971627; (ARR) 884420971689; (ARS) 884420971733; (B13) 888182819982; (B19) 884420971603; (BAZ) 884420971610","HP GTIN (EAN/UPC): 884420971597, 884420971641, 884420971627, 884420971689, 884420971733, 888182819982, 884420971603, 884420971610","Other features","Recommended humidity operating range: 20 - 60%"