"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","861685","","HP","Q8747A","861685","0882780957527|882780957527|0848412013467|848412013467","Printing Films","853","","","Película retroiluminada HP Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies)","20240307153452","ICECAT","1","116396","https://images.icecat.biz/img/gallery/861685_7473415271.jpg","3387x2400","https://images.icecat.biz/img/gallery_lows/861685_7473415271.jpg","https://images.icecat.biz/img/gallery_mediums/861685_7473415271.jpg","https://images.icecat.biz/img/gallery_thumbs/861685_7473415271.jpg","","","HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies)","HP Premium Vivid Color Backlit Film 285 gsm-914 mm x 30.5 m (36 in x 100 ft)","HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies), Matte, 221 µm, 2 year(s), 285 g/m², 15 - 30 °C, 18 - 30 °C","HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies). Finish type: Matte, Printing media thickness: 221 µm, Printing material shelf life: 2 year(s). Core diameter: 5.08 cm, Weight: 7.8 kg, Dimensions (WxDxH): 127 x 124 x 965 mm. Package dimensions (WxDxH): 127 x 123.83 x 965.2 mm, Package weight: 8.62 kg. Products per pallet: 80 pc(s), Master (outer) cases per pallet: 80 pc(s), Layers per pallet: 1 pc(s). Package dimensions (W x D x H): 127 x 124 x 965.2 mm (5 x 4.88 x 38""), Package weight (imperial): 8.62 kg (19 lbs)","Overview\n
\nHP Premium Vivid Colour Backlit Film gives you long-lasting backlit displays full of high-impact colour and true-to-life images – with or without backlight. Increase your output capacity and deliver quick response times with these fast-drying prints.\n
\n
\nFeatures\n
\nProduce brilliant, razor-sharp images no matter what the application. The porous coating on the printable front side of this media enhances image definition and provides excellent colour contrast, even without backlight.\n
\n
\nImpress customers with quick turnaround times. Avoid smudges and smears with these fast-drying prints. Keep post-processing running smoothly with this thick, stiff film designed for easy handling to resist folds and creases and to stay in place.\n
\n
\nOffer your customers a recyclable alternative. This film is included in the HP Large-format Media take-back program, a free and convenient return and recycling program.[2]\n
","https://images.icecat.biz/img/gallery/861685_7473415271.jpg|https://images.icecat.biz/img/norm/high/861681-HP.jpg","3387x2400|400x400","|","","","","","","","","","","","Features","Finish type: Matte","Printing media thickness: 221 µm","Printing material shelf life: 2 year(s)","Media weight: 285 g/m²","Operational conditions","Operating temperature (T-T): 15 - 30 °C","Storage temperature (T-T): 18 - 30 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 35 - 55%","Weight & dimensions","Core diameter: 5.08 cm","Weight: 7.8 kg","Dimensions (WxDxH): 127 x 124 x 965 mm","Width (imperial): 96.5 cm (38"")","Packaging data","Package dimensions (WxDxH): 127 x 123.83 x 965.2 mm","Package weight: 8.62 kg","Technical details","Quantity per box: 1 pc(s)","Logistics data","Products per pallet: 80 pc(s)","Master (outer) cases per pallet: 80 pc(s)","Layers per pallet: 1 pc(s)","Pallet gross weight: 736.1 kg","Packaging data","Package dimensions (W x D x H): 127 x 124 x 965.2 mm (5 x 4.88 x 38"")","Package weight (imperial): 8.62 kg (19 lbs)","Technical details","Weight (imperial): 7.76 kg (17.1 lbs)","Printing material dry time: < 13 min","Printing material lamination: Y","Printing material waterfastness: Y","Printing material whiteness: 115","Core size (imperial): 2""","Logistics data","Pallet dimensions (W x D x H): 1264 x 1041 x 1016 mm","Pallet dimensions (W x D x H) (imperial): 1263.7 x 1041.4 x 1016 mm (49.8 x 41 x 40"")","Stacking number for pallet: 2 pc(s)"