"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","8616","","Epson","C11C479011FB","8616","","Laser Printers","235","","","Epson EPL-6100N","20221021102454","ICECAT","1","69196","https://images.icecat.biz/img/norm/high/8616.jpg","150x150","https://images.icecat.biz/img/norm/low/8616.jpg","https://images.icecat.biz/img/gallery_mediums/img_8616_medium_1480670332_2643_2323.jpg","https://images.icecat.biz/thumbs/8616.jpg","","","Epson EPL-6100N LASER 16PPM 600 x 1200 DPI A4","EPSON EPL-6100N/NON 8MB 16PPM 1200DPI A4 10/100BASE TX","Epson EPL-6100N LASER 16PPM, 600 x 1200 DPI, A4, 16 ppm","Epson EPL-6100N LASER 16PPM. Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm","The EPSON EPL 6100 boasts a new, compact, high speed 16ppm printer engine and a 15 second firstpage print time, bringing levels of performance traditionally associated with higher-specification printers to small to medium workgroups. EPSONs high performance printer controller and 200MHz processor provide outstanding productivity, ensuring even complex jobs are printed quickly and without compromise of quality.\r\n\r\nTrue 1200dpi resolution ensures the highest level of print quality, making the EPL 6100 ideally suitable for professional applications, whether this is graphics, black and white images or crisp text output. EPSONs RITech and Enhanced MicroGrey 1200 technologies also improve printed output in 300dpi and 600dpi modes, by applying extra smooth gradations to greys as well as giving crisper, sharper definition to text. Standard USB and high-speed Parallel interfaces combined with flexible network options enable smooth integration into a range of office environments. With expandable memory up to 136MB and an additional 500 sheet paper-handling capacity, the EPSON EPL 6100 can continue to grow with your business.\r\n\r\nProfessional quality with simple operation\r\nOne of the most essential components of a good printing solution is its printer driver, which provides rapid, efficient utilisation of the computers resources. One of the key strengths of the EPL-6100 printer driver is its ability to produce outstanding results automatically, through well-defined default settings. Where more sophisticated input is required, a range of additional settings can be accessed. Features include Status Monitor 3 for clear, comprehensive on-screen monitoring of local and network printers; information on consumables levels and paper supplies; descriptive error messages; step-by-step trouble shooting guide and maintenance guides.\r\n\r\nLow cost of ownership, simple maintenance\r\nHigh yield toner cartridges keep user intervention and lifetime cost levels low, and replacing pre-installed consumables is a simple, quick and clean process, even for the novice user. \r\n\r\nVersatile paper handling\r\nA standard 250 sheet paper cassette supports a variety of media including labels, envelopes, transparencies and paper up to 163gsm. This capacity can be easily increased with the optional 500 sheet Large Capacity Paper Unit, which also provides a second media input, selectable from either the printer driver or via popular applications. \r\n\r\nFlexible connectivity, network capabilities \r\nStandard USB and Parallel interfaces provide simple connection to PC and Mac environments, while the optional 10/100BaseTX Ethernet Card (standard on the EPL-6100N) allows connection to Network Operating Systems including NT4 Server, Novell Netware, NetBEUI and AppleTalk. Further connectivity for Unix is available, with Page Description Languages including PCL6, PCL5e and EPSON ESC/Page ensuring excellent compatibility. This versatile printer can also be combined with an Adobe","https://images.icecat.biz/img/norm/high/8616.jpg","150x150","","","","","","","","","","Printing","Colour: No","Maximum resolution: 600 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 16 ppm","Warm-up time: 21 s","Time to first page (black, normal): 15 s","Features","Maximum duty cycle: 15000 pages per month","Page description languages: EPSON FX, PCL 5E, PCL 6","Country of origin: China","Input & output capacity","Total output capacity: 100 sheets","Maximum input capacity: 750 sheets","Maximum output capacity: 120 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Performance","Internal memory: 8 MB","Maximum internal memory: 136 MB","Processor frequency: 200 MHz","Weight & dimensions","Weight: 8 kg","Packaging data","Package width: 375 mm","Package depth: 590 mm","Package height: 383 mm","Package weight: 12,4 kg","Other features","Mac compatibility: Yes","Power supply: 668 W","Quantity per pack: 1 pc(s)"