"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133"
"","","855571","","ASUS","A8SC-4P017C","855571","","Laptops","151","","","A8SC-4P017C, NL","20201201161702","ICECAT","1","32098","https://images.icecat.biz/img/norm/high/855571-8379.jpg","385x399","https://images.icecat.biz/img/norm/low/855571-8379.jpg","https://images.icecat.biz/img/gallery_mediums/img_855571_medium_1480945381_6418_7799.jpg","https://images.icecat.biz/thumbs/855571.jpg","","","ASUS A8SC-4P017C, NL Intel® Core™2 Duo T7100 35.8 cm (14.1"") 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce 8400M G Windows Vista Home Premium","A8SC-4P017C - Intel Core 2 Duo T7100, 1024MB DDR2 RAM, 120GB SATA HDD, DVD+/-RW DL, 14.1"" WXGA ColorShine TFT, 0.35M Webcam, Windows Vista Home Premium","ASUS A8SC-4P017C, NL, Intel® Core™2 Duo, 1.8 GHz, 35.8 cm (14.1""), 1280 x 800 pixels, 1 GB, 120 GB","ASUS A8SC-4P017C, NL. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1.8 GHz. Display diagonal: 35.8 cm (14.1""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA GeForce 8400M G. Operating system installed: Windows Vista Home Premium. Weight: 2.39 kg","14"" Widescreen Gateway to the World of Entertainment \r\nThe 14"" widescreen A8Sc will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS A8Sc and treat yourself to the ultimate visual and audio experience. \r\n\r\nDual Engines, Double Power\r\nEquipped with the latest dual core technology, the A8Sc enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The A8Sc exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.\r\n\r\nThe latest 3D processing Power \r\nIncorporated with NVDIA GeForce 8400M G, the A8Sc delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming.\r\n\r\nWire-Free Video Communication on the Go \r\nEnjoy true wireless freedom with ASUS A8Sc notebook series. Built-in microphone and high-resolution webcam allow you to stay connected with family and friends without the hassle of external connections and tangling wires!\r\n \r\nEasier and Faster Digital Data Transmission\r\nThe ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the A8Sc.","https://images.icecat.biz/img/norm/high/855571-8379.jpg|https://images.icecat.biz/img/gallery/img_855571_high_1470843495_6525_29052.jpg|https://images.icecat.biz/img/gallery/img_855571_high_1470843496_0711_29052.jpg|https://images.icecat.biz/img/gallery/img_855571_high_1470843496_4675_29052.jpg|https://images.icecat.biz/img/gallery/img_855571_high_1470843496_7734_29052.jpg|https://images.icecat.biz/img/gallery/img_855571_high_1470843497_1817_29052.jpg|https://images.icecat.biz/img/gallery/img_855571_high_1470843497_464_29052.jpg","385x399|441x324|364x442|436x338|441x341|433x317|436x328","||||||","","","","","","","","","","","Display","Display diagonal: 35.8 cm (14.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: T7100","Processor frequency: 1.8 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 4 MB","Processor cache type: L2","Processor socket: Socket 478","Processor front side bus: 800 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T7000 Series","Processor codename: Merom","Bus type: FSB","FSB Parity: No","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","CPU multiplier (bus/core ratio): 9","ECC supported by processor: No","Memory","Internal memory: 1 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 1 x 1 GB","Storage","Total storage capacity: 120 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS Pro, SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA GeForce 8400M G","Maximum graphics card memory: 0.128 GB","Audio","Audio system: Intel HDA","Number of built-in speakers: 2","Camera","Front camera: Yes","Network","Networking features: Fast Ethernet, WLAN","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 5","Ethernet LAN (RJ-45) ports: 1","DVI port: Yes","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel® PM965 Express","Keyboard","Pointing device: Touchpad","Keyboard layout: QWERTY","Software","Operating system installed: Windows Vista Home Premium","Bundled software: Adobe Acrobat Reader 7.0\nNERO 7 Essentials\nASUS","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 29759","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery capacity: 4800 mAh","Power","AC adapter power: 90 W","AC adapter input voltage: 100/240 V","AC adapter output current: 4.74 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 2.39 kg","Width: 245 mm","Depth: 335 mm","Height: 34.8 mm","Other features","Wireless technology: IEEE 802.11a/b/g","AC adapter included: Yes","Infrared data port: Yes","TV-in port: No","HDD user password: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s"