"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","855091","","Seagate","ST936751SS","855091","","Internal Hard Drives","219","Savvio","","36.7GB 2.5"" SAS","20240314191619","ICECAT","1","11156","https://images.icecat.biz/img/gallery/e02b3cedfa2fe8d3bf457085aac05a1c.jpg","500x500","https://images.icecat.biz/img/gallery_lows/e02b3cedfa2fe8d3bf457085aac05a1c.jpg","https://images.icecat.biz/img/gallery_mediums/e02b3cedfa2fe8d3bf457085aac05a1c.jpg","https://images.icecat.biz/img/gallery_thumbs/e02b3cedfa2fe8d3bf457085aac05a1c.jpg","","","Seagate Savvio 36.7GB 2.5"" SAS internal hard drive 36 GB 15000 RPM 16 MB 2.5""","Savvio 15K 36.7GB 2.5"" SAS","Seagate Savvio 36.7GB 2.5"" SAS, 36 GB, 15000 RPM, 16 MB, 2.5"", SAS","Seagate Savvio 36.7GB 2.5"" SAS. HDD capacity: 36 GB, HDD speed: 15000 RPM, Storage drive buffer size: 16 MB, HDD size: 2.5"", Interface: SAS","Key Advantages\n- The Seagate® Savvio® 15K drive is 70 percent smaller than 3.5-inch drives and enables cooler, faster and much more reliable systems.\n- The Savvio 15K drive is the fastest drive available anywhere. In addition, the Savvio 15K drive’s smaller size enables more drives per system, increasing system performance density and allowing sufficient memory in the system to match faster processors.\n- The Savvio 15K drive has the highest reliability in the industry and the best nonrecoverable error rate to safeguard data.\n- The Savvio 15K drive consumes less power than 3.5-inch 15K drives, runs cooler and enables more airflow to cool processors.\n- The Savvio 15K drive meets IT performance needs in less space and with fewer drives than 10K drives, lowering TCO.\n\nBest-Fit Applications\n- Email/collaboration\n- File and print\n- Database\n- Transaction processing\n- Rack and tower servers\n- Blade servers\n- Storage arrays\n- Space-constrained specialty applications","https://images.icecat.biz/img/gallery/e02b3cedfa2fe8d3bf457085aac05a1c.jpg","500x500","","","","","","","","","","","","Features","HDD capacity: 36 GB","HDD speed: 15000 RPM","HDD size: 2.5""","Interface: SAS","Type: HDD","Component for: Server/workstation","Storage drive buffer size: 16 MB","HDD number of heads: 2","Read seek time: 2.9 ms","Write seek time: 3.3 ms","Average latency: 2 ms","Power","Operating voltage: 5 V","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 5 - 90%","Storage relative humidity (H-H): 5 - 95%","Operating vibration: 0.5 G","Non-operating vibration: 1.2 G","Operating altitude: -60.96 - 3048 m","Non-operating altitude: -60.96 - 12192 m","Operating shock: 60 G","Non-operating shock: 300 G","Weight & dimensions","Width: 70.1 mm","Height: 14.8 mm","Depth: 100.2 mm","Weight: 210 g","Other features","Windows operating systems supported: Yes","Linux operating systems supported: Yes"