"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","854874","","Viewsonic","VS11705","854874","","Data Projectors","567","","","PJ503D","20200121153403","ICECAT","1","136920","https://images.icecat.biz/img/norm/high/854874-6439.jpg","279x279","https://images.icecat.biz/img/norm/low/854874-6439.jpg","https://images.icecat.biz/img/gallery_mediums/img_854874_medium_1480945316_0269_7799.jpg","https://images.icecat.biz/thumbs/854874.jpg","","","Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600)","PJ503D - 0.55"" DMD, DLP, 800 x 600, 2000:1, 4:3 (native), 16:9","Viewsonic PJ503D, 1500 ANSI lumens, DLP, SVGA (800x600), 2000:1, 30 - 100 kHz, 50 - 87 Hz","Viewsonic PJ503D. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual. Analog signal format system: NTSC 4.43, NTSC M, PAL, SECAM. Noise level: 30 dB, Certification: UL, FCC-B, CCC, CE, NOM, PSB, CUL, ICES-003, Argentina GS, RoHS, IRAM, CB","ViewSonic's PJ503D DLP® projector delivers the best entry level performance value in the market.\r\n- DLP technology delivers unparalleled digital clarity\r\n- Offers 1,500 lumens and a high 2000:1 contrast ratio (typ) in only 5.7 pounds.\r\n- Connect a PC, DVD player and more through the many inputs for dynamic presentations or entertainment\r\n- The native 800x600 SVGA resolution and digital keystone correction ensure an excellent image in virtually any setting.\r\n- It’s the right choice for the small offices, classrooms and even home use.\r\n","https://images.icecat.biz/img/norm/high/854874-6439.jpg","279x279","","","","","","","","","","","","Projector","Projector brightness: 1500 ANSI lumens","Projection technology: DLP","Projector native resolution: SVGA (800x600)","Contrast ratio (typical): 2000:1","Horizontal scan range: 30 - 100 kHz","Vertical scan range: 50 - 87 Hz","Light source","Light source type: Lamp","Service life of light source: 2000 h","Service life of light source (economic mode): 3000 h","Lamp power: 160 W","Lens system","Focus: Manual","Video","Analog signal format system: NTSC 4.43, NTSC M, PAL, SECAM","HD-Ready: Yes","Ports & interfaces","VGA (D-Sub) ports quantity: 1","Composite video in: 1","Component video (YPbPr/YCbCr) in: 1","S-Video inputs quantity: 1","Features","Noise level: 30 dB","Certification: UL, FCC-B, CCC, CE, NOM, PSB, CUL, ICES-003, Argentina GS, RoHS, IRAM, CB","Design","Market positioning: Portable","Power","Power consumption (typical): 250 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 2.6 kg","Package weight: 3.7 kg","Other features","Aspect ratio: 4:3, 16:9","Dimensions (WxDxH): 263 x 108 x 218 mm","Power requirements: 100-240 VAC, 50/60Hz"