"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128" "","","852093","","Fujitsu","VFY:E8210-02NL","852093","","Laptops","151","LIFEBOOK","E","LIFEBOOK E8210","20240307153452","ICECAT","1","57464","https://images.icecat.biz/img/norm/high/550306-1151.jpg","580x491","https://images.icecat.biz/img/norm/low/550306-1151.jpg","https://images.icecat.biz/img/gallery_mediums/img_550306_medium_1480938417_9958_26509.jpg","https://images.icecat.biz/thumbs/550306.jpg","","","Fujitsu LIFEBOOK E8210 Intel® Core™2 Duo T5500 39,1 cm (15.4"") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Professional","LIFEBOOK E8210, Intel Core2 Duo T5500 (1.66GHz, 2MB L2, 667MHz), 15.4"" WSXGA+ TFT, 1GB (1 x 1GB) DDR2-667 PC2-5300, 120GB SATA 5.4k, DVD±RW dual layer (+R), Intel 3945 a\b\g, BT, UMTS HSDPA, Windows XP Pro MUI","Fujitsu LIFEBOOK E8210, Intel® Core™2 Duo, 1,66 GHz, 39,1 cm (15.4""), 1680 x 1050 pixels, 1 GB, 120 GB","Fujitsu LIFEBOOK E8210. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2,47 kg","The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 15-inch display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.","https://images.icecat.biz/img/norm/high/550306-1151.jpg","580x491","","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: T5500","Processor frequency: 1,66 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 667 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T5000 Series","Processor codename: Merom","Bus type: FSB","FSB Parity: No","Stepping: B2","Thermal Design Power (TDP): 34 W","Tjunction: 100 °C","Processor core voltage (AC): 1.0375 - 1.30 V","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 1 x 1 GB","Storage","Total storage capacity: 120 GB","HDD interface: SATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 950","Audio","Audio system: Realtek ALC262","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Parallel ports quantity: 1","Serial ports quantity: 1","Performance","Motherboard chipset: Intel® 945GM Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 27253","Conflict-Free processor: No","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Trusted Platform Module (TPM): Yes","Password protection type: BIOS","Weight & dimensions","Weight: 2,47 kg","Width: 360 mm","Depth: 260 mm","Height: 35 mm","Other features","Wireless technology: IEEE 802.11a/b/g, Bluetooth","Infrared data port: Yes","Dimensions (WxDxH): 360 x 260 x 35 mm","Display: LCD","TV-in port: No","HDD user password: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92"