"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","82903","","Acer","LX.T3505.129","82903","","Notebooks","151","","","TRAVELMATE 291LCI PMCNT-1.4","20201201162703","ICECAT","1","52514","http://images.icecat.biz/img/norm/high/82903-6464.jpg","200x184","http://images.icecat.biz/img/norm/low/82903-6464.jpg","http://images.icecat.biz/img/gallery_mediums/img_82903_medium_1480678869_5236_2323.jpg","http://images.icecat.biz/thumbs/82903.jpg","","","Acer TRAVELMATE 291LCI PMCNT-1.4 38.1 cm (15"") 0.25 GB 30 GB","TRAVELMATE 291LCI PMCNT-1.4 30GB 256MB 15IN DVD CDRW WXPH IN (CENTRI)","Acer TRAVELMATE 291LCI PMCNT-1.4, 1.4 GHz, 38.1 cm (15""), 1024 x 768 pixels, 0.25 GB, 30 GB","Acer TRAVELMATE 291LCI PMCNT-1.4. Processor frequency: 1.4 GHz. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Weight: 2.8 kg","Flexibility and Mobility … \r\n… derives from Connectivity and Independence \r\nPowerful convenience \r\nFlexibility, Mobility and Independence \r\nTotal Connectivity \r\n\r\nThe TravelMate 290 series is designed to mobilize budget-conscious outbound professional users, whether self employed or from small, medium and large corporations with a slim, light and modular Centrino™ powered work tool that features exceptional, energy-efficient independence and opens the door to ample mobile performance combined with flexible and complete communication facilities.","http://images.icecat.biz/img/norm/high/82903-6464.jpg","200x184","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.4 GHz","Processor front side bus: 400 MHz","Motherboard chipset: Intel® 855GM","Memory","Internal memory: 0.25 GB","Maximum internal memory: 2 GB","Storage","Total storage capacity: 30 GB","Graphics","Maximum graphics card memory: 0.064 GB","Audio","Audio system: Audio system with two speakers /MS-Sound compatible .","Optical drive","CD read speed: Y","CD write speed: Y","CD rewrite speed: Y","Network","Networking features: 10/100Mbps Fast Ethernet; Wake-on-LAN ready","Software","Bundled software: Norton AntiVirus \nAdobe Acrobat Reader \nCyberlink PowerDVD \nNTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module)","Weight & dimensions","Weight: 2.8 kg","Other features","Security features: Slot for Kensington lock \nBIOS user and supervisor passwords .","Dimensions (WxDxH): 333 x 276 x 32 mm","Display: LCD","Battery type: 63Wh Lithium-Ion battery pack","Compatible operating systems: Microsoft Windows XP Home Edition","Internal modem: Y","Modem type: DDR-266 SDRAM","Optical drive","DVD read speed: Y","Ports & interfaces","I/O ports: 1x Parallel \n3x USB 2.0 \n1x Infrared (FIR) \n1x VGA for external monitor \n1x 32bit type II PCMIA CardBus slot \n1x S-video out (NTSC/PAL) \n1x IEEE 1394 port \n1x RJ-11 jack \n1x RJ-45 jack \n1x speaker/ headphone/ line-out jack \n1x microphone/ line-in jack \n1x DC-in jack for AC adapter\n","Keyboard","Keyboard type: 85/86-key, inverted ""T"" cursor layout, 2.5mm (min.) key travel, 19mm spacing /Built-in touchpad pointing device with ergonomic buttons and integrated scroll key; 12 function keys; 4 cursor keys; two Windows keys /4 launch keys, including Internet, email and 2 user-programmable keys /Embedded numeric keypad /International language support ."