"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119" "","","8117235","","HP","CN728A","8117235","0885631407219|885631407219|0885631407172|885631407172|0884962223932|884962223932|8856314071722|0885631407189|885631407189|0885631407226|885631407226|0885631407202|885631407202|0885631407196|885631407196|8856314072026","Multifunction Printers","304","","","Designjet T2300 PostScript eMultifunction Printer","20240309142642","ICECAT","1","400072","https://images.icecat.biz/img/gallery/6032737_8221594629.jpg","5000x3562","https://images.icecat.biz/img/gallery_lows/6032737_8221594629.jpg","https://images.icecat.biz/img/gallery_mediums/6032737_8221594629.jpg","https://images.icecat.biz/img/gallery_thumbs/6032737_8221594629.jpg","","","HP Designjet T2300 PostScript eMultifunction Printer Inkjet 2400 x 1200 DPI","HP Designjet T2300 PostScript eMultifunction Printer","HP Designjet T2300 PostScript eMultifunction Printer, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, Colour scanning, Direct printing","HP Designjet T2300 PostScript eMultifunction Printer. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Direct printing","The HP Designjet T2300 eMFP is the first-ever Web-ready printing system for design teams. It lets you access Print Apps directly from the touch screen, so adding new functions is easy; and it comes with HP ePrint & Share3.

Access and print on the go – scan content to the Web1.
\n• Instantly scan drawings and sketches and upload content to the Web1 for easy access and sharing.

\nInstantly share and manage content with your teams, partners and clients.
\n• Highlight sketches and hand annotations in vibrant colour, and scan and send them to remote team members and contractors.

\nSo easy and intuitive, you’ll love using it.
\n• HP makes it easy with an eMFP that lets you print, scan,2 and copy with the simple click of a button, and reduce error, intervention and waste with automated colour calibration.

\n1 Upgradeable functionality will be available in 2011.
\n
2 Scan and save the file in your USB. With the T2300 Postscript eMFP you can save your file in PDF, TIF and JPEG while with T2300 eMFP you can save the file in TIF and JPEG no PDF.
\n
3HP ePrint & Share is a free Web-printing solution that lets you automatically manage content online. It requires an Internet connection.
\n
","https://images.icecat.biz/img/gallery/6032737_8221594629.jpg|https://images.icecat.biz/img/gallery/6032737_0370720041.jpg|https://images.icecat.biz/img/gallery/6032737_9994566093.jpg|https://images.icecat.biz/img/gallery/6032737_9601947975.jpg|https://images.icecat.biz/img/gallery/6032737_5141913312.jpg|https://images.icecat.biz/img/gallery/8117235_0879262544.jpg|https://images.icecat.biz/img/gallery/6032737_6588668539.jpg|https://images.icecat.biz/img/norm/high/8117235-HP.jpg|https://images.icecat.biz/img/gallery/16713_8117235_3199.jpg|https://images.icecat.biz/img/gallery/8117235_5727.jpg|https://images.icecat.biz/img/gallery/8117235_3923.jpg|https://images.icecat.biz/img/gallery/8117235_6668.jpg","5000x3562|5000x3484|5000x3777|5000x3901|5000x3965|5000x3991|5000x3575|400x400|400x400|600x437|427x349|450x594","|||||||||||","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: No","Maximum resolution: 2400 x 1200 DPI","Copying","Copying: Colour copying","Duplex copying: No","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Duplex scanning: No","Optical scanning resolution: 600 x 600 DPI","Scan technology: CIS","Scan to: E-mail, USB","Image formats supported: JPG, TIF","Fax","Faxing: No","Duplex faxing: No","Features","Number of print cartridges: 6","Printing colours: Black, Cyan, Grey, Magenta, Yellow","Digital sender: No","Page description languages: PCL 3, PDF 1.7, PostScript 3","Paper handling","Paper tray media types: Coated paper, Photo paper, Plain paper, Recycled paper, Roll","ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Performance","Internal memory: 32768 MB","Internal storage capacity: 160 GB","Card reader integrated: No","Mac compatibility: Yes","Design","Market positioning: Business","Touchscreen: Yes","Control type: Touch","Power","Power consumption (average operating): 120 W","Power consumption (PowerSave): 11 W","Power consumption (off): 0.1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Home Premium, Windows 7 Professional, Windows 7 Ultimate, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -25 - 55 °C","Operating temperature (T-T): 5 - 40 °C","Operating temperature (T-T): 41 - 104 °F","Certificates","Certification: WEEE, RoHS, REACH, EuP","Weight & dimensions","Weight: 103 kg","Packaging data","Package weight: 135 g","Other features","Networking features: Gigabit Ethernet","Dimensions (WxDxH): 1771 x 1010 x 1124 mm","Network ready: Yes","Scan file formats: JPG, PDF, TIFF","Safety: CSA, EU, GOST, PSB, CCC, IRAM, NYCE, KATS","Compatible operating systems: Windows 7 Ultimate/Professional/Home Premium\nWindows Vista Ultimate/Business/Home Premium\nWindows XP Professional/Home (32/64-bit)\nWindows Server 2008 (32/64-bit)\nWindows Server 2003 (32/64-bit)\nMac OS X v10.4, v10.5, v10.6\nCitrix XenApp\nCitrix XenServer\nLinux","Size (imperial): 111.8 cm (44"")","Line accuracy: +/-0.1%","Maximum roll length: 91 m","Media thickness (imperial): 0.03""","Media thickness: 0.75 mm","Print cartridge volume (metric): 69/130/300ml","Maximum media width: 1117 mm","Print margin roll: 5 mm","Roll external diameter: 13.5 cm","Roll top margin: 5 mm","All-in-one functions: Copy, Print, Scan","Colour all-in-one functions: Copy, Print, Scan","Package dimensions (WxDxH): 1930 x 766 x 827 mm","Electromagnetic compatibility: EMC, FCC, ICES, ACA, MoC, CCC, VCCI, KCC","Printing","Print speed footnote: 3.1 m2/hr","Scanning","Linear scan speed (imperial): 1.5 in/s, 4.5 in/s","Other features","Acoustic power emissions: 6.1B(A)","Acoustic pressure emissions: 43 dB","Ink drop: 6 pl","Maximum scan area (imperial): 2.38 m (93.6"")","Acoustic pressure emissions (standby): 32 dB","Line width minimum: 0.0024 in (ISO/IEC 13660:2001(E))","Maximum length of sheet media: 1676 mm","Media sizes standard (imperial rolls): Letter to E-size sheets; 11 to 44-in rolls","Minimum line width: 0.06(ISO/IEC 13660:2001(E))","Minimum scan area: 111.8 x 111.8 mm (4.4 x 4.4"")","Print head nozzles: 1056","Print speed (colour image, draft quality, coated paper): 41 m²/hr","Print time colour line drawing (draft, A1): 28 sec/page","Roll maximum input: 2","Scan quality (colour, best): 600 DPI","Scan quality (colour, draft): 200 DPI","Scan quality (colour, normal): 300 DPI","Media thickness (by paper path): Up to 0.8 mm","Print speed (imperial): 549 ft²/hr","Acoustic power emissions (standby): 44 dB","Non-printable area (imperial cut-sheet): 0.2 x 0.67 x 0.2 x 0.2 in","Non-printable area roll media (imperial): 0.2 x 0.2 x 0.2 x 0.2 in (borderless on photo papers)","Print speed (colour image, best quality, glossy paper): 3.1 m²/hr","Print speed (colour image, normal quality, coated paper): 10 m²/hr","Print speed (colour image, normal quality, glossy paper): 6.7 m²/hr","Print speed colour line drawing (draft, A1 plain paper): 80 A1 prints per hour","Print time black and white line drawing (draft, metric A1 plain paper): 28 sec/page"