"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81"
"","","8115851","","HP","CH538A","8115851","0884962303351|884962303351|8849623033512|0884420921523|884420921523|0884962725924|884962725924|0884962303375|884962303375|0884962303382|884962303382|0884962303368|884962303368","Large Format Printers","230","Designjet","","Designjet T1200","20240310101044","ICECAT","1","126180","https://images.icecat.biz/img/gallery/8116424_3972703706.jpg","5000x3512","https://images.icecat.biz/img/gallery_lows/8116424_3972703706.jpg","https://images.icecat.biz/img/gallery_mediums/8116424_3972703706.jpg","https://images.icecat.biz/img/gallery_thumbs/8116424_3972703706.jpg","","","HP Designjet T1200 large format printer Color 2400 x 1200 DPI Ethernet LAN","HP Designjet T1200 44-in Printer","HP Designjet T1200, 2400 x 1200 DPI, PCL 3, Black, Cyan, Grey, Magenta, Pigment black, Yellow, 3.1 m²/hr, 69/130/300 ml, Bond paper, Coated paper, Glossy paper, Matte paper, Plain paper, Roll","HP Designjet T1200. Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3, Printing colors: Black, Cyan, Grey, Magenta, Pigment black, Yellow. Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Plain paper, Roll, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Media thickness: 0.29 mm. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000Base-T(X). Internal memory: 32768 MB, Internal storage capacity: 160 GB, Storage media: HDD. Power requirements: 100 - 240V, 50/60Hz, Power consumption (PowerSave): 7 W, Power consumption (typical): 120 W","Get more done in less time with this robust and secure printer. Enable high productivity with 2 online rolls with smart switching and 2 A1-sized prints per minute. Achieve greater accuracy and professionalism with two blacks and a grey HP Vivera ink.
Get more done in less time with fast setup, continuous printing and network sharing.
\n• Be more productive with fast set up and 2 A1-sized prints per minute. Save time and paper with 2 online rolls and smart switching. Print continuously with the HP 300-ml matte black ink cartridge and enjoy easy sharing with a built-in network card.
\nMake a real impact with clear, accurate drawings and colourful presentations.
\n• Make a real impact with clear, accurate drawings and colorful presentations. This printing system, with 6 HP Vivera inks, delivers crisp text, fine 0.1% line accuracy, and vivid colour. Do more with the optional Serif PosterDesigner Pro for HP1.
\nPrint confidently with this reliable and secure solution.
\n• Print with complete confidence: handle complex files quickly and accurately with 32 GB of memory. Experience secure connectivity with built-in Gigabit Ethernet networking, plus IPsec and IPv6 and protect your data with advanced security features.
\n1 Serif PosterDesigner Pro for HP is an optional software accessory. Please purchase separately
\n","https://images.icecat.biz/img/gallery/8116424_3972703706.jpg|https://images.icecat.biz/img/gallery/8116424_6858612680.jpg|https://images.icecat.biz/img/gallery/8116424_0724971274.jpg|https://images.icecat.biz/img/gallery/8115851_5675476063.jpg|https://images.icecat.biz/img/gallery/8115851_9851684478.jpg|https://images.icecat.biz/img/gallery/8116424_4779246183.jpg|https://images.icecat.biz/img/norm/high/8115851-HP.jpg|https://images.icecat.biz/img/gallery/img_8115851_high_1472479308_5723_26430.jpg|https://images.icecat.biz/img/gallery/img_8115851_high_1472479308_9509_26430.jpg|https://images.icecat.biz/img/gallery/img_8115851_high_1472479309_7495_26430.jpg","5000x3512|5000x3985|4848x3936|5000x3729|5072x3904|5000x3325|400x400|643x430|480x466|289x247","|||||||||","","","","","","","","","Printing","Color: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 4","Page description languages: PCL 3","Printing colors: Black, Cyan, Grey, Magenta, Pigment black, Yellow","Print speed (best quality): 3.1 m²/hr","Print cartridge volume (metric): 69/130/300 ml","Print head: 3","Paper handling","Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Plain paper, Roll","ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4","Media thickness: 0.29 mm","Maximum roll length: 91 m","Maximum roll diameter: 13,5 cm","Maximum media width: 1118 mm","Roll top margin: 5 mm","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Ethernet interface type: Gigabit Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Ethernet LAN data rates: 10/100/1000Base-T(X)","Performance","Internal memory: 32768 MB","Internal storage capacity: 160 GB","Storage media: HDD","Built-in processor: Intel® Pentium® M","Processor frequency: 800 MHz","Certification: WEEE, RoHS, REACH, EuP, FEMP","Power","Power requirements: 100 - 240V, 50/60Hz","Power consumption (PowerSave): 7 W","Power consumption (typical): 120 W","Power consumption (off): 0,1 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -25 - 55 °C","Operating temperature (T-T): 41 - 104 °F","Storage relative humidity (H-H): 0 - 95%","System requirements","Mac compatibility: Yes","Recommended system requirements: Intel Pentium, AMD K6/Athlon/Duron 1GHz, 1GB RAM, 2GB HDD","Compatible operating systems: Windows 7\nWindows XP Home/Professional (32/64-Bit)\nWindows Server 2003 (32/64-Bit)\nWindows Vista (32/64-Bit)\nWindows Server 2008 (32/64-Bit)\nMac OS X v10.4, v10.5\nNovell NetWare 5.x, 6.x\nCitrix XenApp\nCitrix XenServer","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 1770 x 722 x 1050 mm","Weight: 86 kg","Size (imperial): 111,8 cm (44"")","Packaging data","Package weight: 115 kg","Package dimensions (WxDxH): 1930 x 766 x 778 mm","Other features","Line accuracy: +/-0,1%","Electromagnetic compatibility: FCC, ICES, EMC, ACMA, CCC, KCC, VCCI","Safety: CSA, LVD, GOST, CCC, PSB, IRAM, NYCE","Glossy paper: Yes","Coated paper: Yes","Photo paper: Yes","Vinyl media: Yes","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Paper handling","Recommended media weight: 60 - 328 g/m²","Operational conditions","Recommended humidity operating range: 20 - 80%","Recommended operating temperature range (T-T): 15 - 35 °C","Weight & dimensions","Weight (imperial): 85,7 kg (189 lbs)","Packaging data","Package dimensions (W x D x H): 1929,9 x 766,1 x 779,8 mm (76 x 30.2 x 30.7"")","Package weight (imperial): 114,8 kg (253 lbs)","Other features","Minimum line width: 0,06 mm","Acoustic power emissions: 6.2B(A)","Acoustic pressure emissions: 46 dB","Ink drop: 9/6 pl","Acoustic power emissions (standby): 44 dB","Acoustic pressure emissions (standby): 26dB(A)"