"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95"
"","","80363401","","HP","J7Z04A#B19","80363401","0190781777892|190781777892","Inkjet Printers","234","PageWide Enterprise Color","","PageWide Enterprise Color 765dn","20240312113737","ICECAT","1","82227","https://images.icecat.biz/img/gallery/37611323_8370421024.jpg","2769x2629","https://images.icecat.biz/img/gallery_lows/37611323_8370421024.jpg","https://images.icecat.biz/img/gallery_mediums/37611323_8370421024.jpg","https://images.icecat.biz/img/gallery_thumbs/37611323_8370421024.jpg","http://objects.icecat.biz/objects/mmo_37611323_1528295103_5854_2229.pdf","","HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3","HP PageWide Enterprise Color 765dn, Laser, 55ppm, A4, 120MHz, 1536MB, 4.3"" CGD","HP PageWide Enterprise Color 765dn, Colour, 2400 x 1200 DPI, 4, A3, 125000 pages per month, 55 ppm","HP PageWide Enterprise Color 765dn. Colour, Number of print cartridges: 4, Maximum duty cycle: 125000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 55 ppm. Duplex printing. Display: CGD, Product colour: Grey, White","Modern business demands forward-thinking technology – it’s why HP engineered the next generation of HP PageWide Enterprise to deliver a competitive edge from every angle: lowest colour cost,[1] maximum uptime and the industry’s strongest security.[2]","https://images.icecat.biz/img/gallery/37611323_8370421024.jpg|https://images.icecat.biz/img/gallery/37611323_3697364181.jpg|https://images.icecat.biz/img/gallery/37611323_5278583773.jpg|https://images.icecat.biz/img/gallery/57430453_5686517921.jpg","2769x2629|3115x2820|2916x2724|2993x2921","|||","","","","","","","","Breakthrough value – the lowest cost per colour page[1]|http://images.icecat.biz/img/bullets/80363401-6500941084135633317797.jpg|Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]\n\nHigh-yield cartridges for an even better value[3]|http://images.icecat.biz/img/bullets/80363401-6500941084c46642832434.jpg|Print more pages and replace cartridges less often with optional high-yield cartridges.[3]\n\nThe lowest cost for colour[1]||Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]\nPrint more pages and replace cartridges less often with optional high-yield cartridges.[3]\nPrint even faster – and save even more per page – by setting this printer to General Office mode.[4]\nHelp keep energy costs down with the most efficient printer in its class.[5]\n\nMinimal interruptions. Maximum uptime.||Minimise interruptions with an HP PageWide device designed for the least maintenance in its class.[6]\nPrint speeds up to 50% faster than competitors – as fast as 75 ppm in colour and black-and-white.[7]\nTailor this printer to the needs of your business with a wide range of paper-handling accessories.\nGrab pages and go – without waiting. This device wakes up and prints fast, so your documents are ready quickly.\n\nThe world’s most secure printing[2]||With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.\nProtect information on the printer and in transit over the network and store data on a encrypted hard disk.[8]\nMonitor activity to detect and stop attacks, then automatically reboot with run-time intrusion detection.\nWhitelisting checks firmware during startup to help ensure it’s authentic, good code – digitally signed by HP.","Features","Colour: Yes","Maximum duty cycle: 125000 pages per month","Number of print cartridges: 4","Duplex printing: Yes","Page description languages: PCL 5c, PCL 6, PDF 1.7, PostScript 3","Printing colours: Black, Cyan, Magenta, Yellow","Recommended duty cycle: 2500 - 25000 pages per month","Duplex printing mode: Auto/Manual","HP segment: Business","Printing","Maximum resolution: 2400 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 55 ppm","Print resolution black: 1200 x 1200 DPI","Print resolution colour: 2400 x 1200 DPI","Print speed (colour, draft quality, A4/US Letter): 75 ppm","Print speed (black, draft quality, A4/US Letter): 75 ppm","Print speed (colour, normal quality, A4/US Letter): 55 ppm","Time to first page (black, normal): 6.7 s","Time to first page (colour, normal): 6.7 s","Duplex print speed (black, normal quality, A4/US Letter): 38 ppm","Duplex print speed (colour, normal quality, A4/US Letter): 38 ppm","Input & output capacity","Total number of input trays: 2","Total input capacity: 650 sheets","Total output capacity: 500 sheets","Maximum number of input trays: 5","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum input capacity: 4650 sheets","Maximum output capacity: 500 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Photo paper, Plain paper, Glossy paper, Labels, Envelopes","ISO A-series sizes (A0...A9): A3, A4, A5, A6","ISO B-series sizes (B0...B9): B4","Non-ISO print media sizes: Oficio, 16K","JIS B-series sizes (B0...B9): B5","Custom media width: 99.1 - 304.8 mm","Paper tray media weight: 60 - 300 g/m²","Ports & interfaces","USB port: Yes","USB 2.0 ports quantity: 3","Standard interfaces: USB 2.0","Network","Ethernet LAN: Yes","Security algorithms: SNMPv3, IPSec, EAP-TLS, FIPS 140, SSL/TLS, EAP-PEAP, HTTPS","Mobile printing technologies: Apple AirPrint, Google Cloud Print, HP ePrint","Performance","Internal memory: 1536 MB","Maximum internal memory: 2560 MB","Memory type: DDR3","Built-in processor: Yes","Processor frequency: 120 MHz","Internal storage capacity: 8 GB","Sound power level (printing): 6.8 dB","Design","Market positioning: Home & office","Product colour: Grey, White","Built-in display: Yes","Display: CGD","Colour display: Yes","Display diagonal: 10.9 cm (4.3"")","Touchscreen: Yes","Control type: Touch","Country of origin: Malaysia","Power","Power consumption (printing): 600 W","Power consumption (off): 1 W","Power consumption (standby): 1 W","Power consumption (ready): 17 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Sustainability","Sustainability compliance: Yes","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 813 mm","Depth: 591 mm","Height: 458 mm","Weight: 45.6 kg","Packaging data","Package width: 790 mm","Package depth: 760 mm","Package height: 651 mm","Package weight: 56.7 kg","Technical details","Master (outer) cases per pallet layer: 1 pc(s)","Logistics data","Harmonized System (HS) code: 84433210","Pallet gross weight: 178 g","Layers per pallet: 3 pc(s)","Products per pallet: 3 pc(s)","Weight & dimensions","Pallet dimensions (W x D x H): 790 x 760 x 2080 mm"