"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102" "","","8018558","","HP","C6455A","8018558","0725184480133|725184480133|0725184479991|725184479991|0725184480096|725184480096|0725184480102|725184480102|0725184480119|725184480119|0725184480126|725184480126|0725184480140|725184480140|0725184480157|725184480157|0725184480164|725184480164|0725184480171|725184480171|0725184480188|725184480188|0725184480195|725184480195|0725184480201|725184480201|0725184480218|725184480218|0725184480225|725184480225|0725184480058|725184480058|0725184601026|725184601026|0725184760105|725184760105|0725184962707|725184962707|0725184480065|725184480065|0725184480072|725184480072|0725184480089|725184480089|0808736081030|808736081030|0725184480003|725184480003|0725184480010|725184480010|0725184480027|725184480027|0725184480034|725184480034|0725184480041|725184480041","Inkjet Printers","234","Deskjet","","Deskjet 990cxi Printer","20230714021101","ICECAT","1","264012","https://images.icecat.biz/img/norm/high/1942.jpg","170x190","https://images.icecat.biz/img/norm/low/1942.jpg","https://images.icecat.biz/img/gallery_mediums/img_8018558_medium_1481543538_5702_29362.jpg","https://images.icecat.biz/thumbs/1942.jpg","","","HP Deskjet 990cxi Printer","Maximise your productivity with leading-edge print quality, super-fast output and InfraRed printing.","HP Deskjet 990cxi Printer, Colour, 2, 600 x 2400 DPI, A4, 5000 pages per month, 6.5 ppm","HP Deskjet 990cxi Printer. Colour, Number of print cartridges: 2, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6.5 ppm. Duplex printing","This ground-breaking package delivers highest ever speed in a personal inkjet printer, ultimate photo-quality and next generation connectivity in a sleek cutting-edge design. It is designed for high-end, professional-level users requiring speed, quality, style and connectivity.","https://images.icecat.biz/img/norm/high/1942.jpg|https://images.icecat.biz/img/gallery/img_8018558_high_1472479310_5779_26430.jpg","170x190|445x326","|","","","","","","","","","Features","Colour: Yes","Maximum duty cycle: 5000 pages per month","Number of print cartridges: 2","Duplex printing: Yes","Page description languages: PCL 3","Printing colours: Black, Cyan, Magenta, Yellow","Printing","Maximum resolution: 600 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 6.5 ppm","Print speed (colour, draft quality, A4/US Letter): 13 ppm","Print speed (black, draft quality, A4/US Letter): 17 ppm","Print speed (colour, normal quality, A4/US Letter): 5 ppm","Borderless printing: No","Input & output capacity","Total number of input trays: 1","Total input capacity: 150 sheets","Total output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Banner, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Hagaki card, Legal","Envelopes sizes: 10, C6, DL","Photo paper sizes (imperial): 4x6""","Custom media width: 77 - 216 mm","Custom media length: 77 - 356 mm","Paper tray media weight: 60 - 90 g/m²","A6 Card: Yes","Ports & interfaces","USB port: Yes","USB 2.0 ports quantity: 1","Standard interfaces: Serial, USB 2.0","Network","Ethernet LAN: No","Wi-Fi: No","Bluetooth: No","Performance","Internal memory: 8 MB","Design","Market positioning: Home & office","Power","Power consumption (printing): 40 W","Power consumption (off): 2 W","Power consumption (standby): 4 W","AC input voltage: 110 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows 95\nWindows 98\nWindows NT 4.0\nWindows 2000 Professional\nWindows ME\nWindows 3.1x\nMac OS v7.61, v8.5.1\nMS-DOS","Minimum processor: Pentium 66MHz","Minimum RAM: 32 MB","Minimum system requirements: CD-ROM","Minimum system requirements for Macintosh: USB\n32MB RAM","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 15 - 80%","Operating temperature (T-T): 41 - 104 °F","Weight & dimensions","Width: 440 mm","Depth: 375 mm","Height: 196 mm","Weight: 5.85 kg","Other features","Dimensions (WxDxH): 440 x 375 x 196 mm","Infrared data port: Yes","Print technology: Thermal inkjet","Print quality, vertical alignment accuracy: +/-0.002''","Fonts included: Y","Printing","Print speed (colour photo, normal quality) on photo paper: 0.5 ppm","Print speed (colour photo, draft quality): 7.9 ppm","Print speed (colour photo, best quality) on photo paper: 0.5 ppm","Print speed (colour photo, draft quality) on photo paper: 2.4 ppm","Print speed (colour photo, normal quality): 2.4 ppm","Print speed (colour, full-page colour, normal quality, A4): 0.9 ppm","Print speed (colour, full-page colour, draft quality, A4): 3.1 ppm","Print speed (colour, full-page colour, best quality, A4): 0.3 ppm","Print speed (colour, best quality, A4): 1.2 ppm","Print speed (black, best quality, A4): 1.3 ppm","Print quality (colour, best quality): 2400 DPI","Input & output capacity","Maximum input capacity for transparencies: 25 sheets","Maximum input capacity for labels: 20","Maximum input capacity for envelopes: 15","Maximum input capacity for cards: 30","Maximum input capacity for banners: 20","Ports & interfaces","I/O ports: IR, USB, Parallel","Performance","Acoustic power emissions: 6.0 B(A)","Acoustic pressure emissions: 47 dB","Operational conditions","Recommended operating temperature range (T-T): 15 - 35 °C","Other features","Dimensions (W x D x H) (imperial): 439.9 x 374.9 x 196.1 mm (17.3 x 14.8 x 7.72"")","Weight (imperial): 5.85 kg (12.9 lbs)","Skew (transparency): +/-0.012 mm","Skew: +/-0.006 mm"