"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51" "","","798787","","Fujitsu","LKN:GBR-221100-011","798787","","Tablets","897","LIFEBOOK","","LIFEBOOK T4215","20240307153452","ICECAT","","54989","https://images.icecat.biz/img/norm/high/546920-6144.jpg","580x435","https://images.icecat.biz/img/norm/low/546920-6144.jpg","https://images.icecat.biz/img/gallery_mediums/img_546920_medium_1480937919_2869_26509.jpg","https://images.icecat.biz/thumbs/546920.jpg","","","Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 60 GB 30.7 cm (12.1"") 0.5 GB","LIFEBOOK T4215, Intel Core2 Duo T5600(1.83GHz), 1x512MB DDR2-667 SDRAM, 60GB SATA (5400 rpm), DVD+/-RW Super Multi, 12.1"" TFT XGA, WLAN, Bluetooth, Windows XP Tablet PC Edition 2005","Fujitsu LIFEBOOK T4215, 30.7 cm (12.1""), 1024 x 768 pixels, 60 GB, 0.5 GB, 2 kg","Fujitsu LIFEBOOK T4215. Display diagonal: 30.7 cm (12.1""), Display resolution: 1024 x 768 pixels. Internal storage capacity: 60 GB. Processor family: Intel® Core™2 Duo. Internal memory: 0.5 GB. Weight: 2 kg","The LIFEBOOK T Series makes you more productive in mobile situations and defines a new way of mobile working: On your way to an appointment, giving a presentation or taking notes in a meeting. The LIFEBOOK T4215 gives you ultimate freedom of choice: handwriting or keyboard. The integrated fingerprint sensor provides highest security for your data.","https://images.icecat.biz/img/norm/high/546920-6144.jpg","580x435","","","","","","","","","","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1024 x 768 pixels","Processor","Processor family: Intel® Core™2 Duo","Processor front side bus: 667 MHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 4 GB","Storage","Internal storage capacity: 60 GB","Compatible memory cards: SD","Graphics","Graphics card: GMA 950","Audio","Number of built-in speakers: 2","Network","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","SmartCard slot: Yes","Headphone out: Yes","DC-in jack: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 6 h","Weight & dimensions","Width: 295 mm","Depth: 244 mm","Height: 38 mm","Weight: 2 kg","Other features","Modem speed: 56 Kbit/s","Internal modem: Yes","Dimensions (WxDxH): 295 x 244 x 38 mm","Networking features: Gigabit Ethernet","Infrared data port: Yes","Modem (RJ-11) ports: 1","CardBus PCMCIA slot type: Type II","CardBus PCMCIA slots quantity: 1","VGA (D-Sub) ports quantity: 1","HDD speed: 5400 RPM","Memory slots: 2x DIMM","Modem type: V.92","Optical drive type: DVD±RW","HDD interface: Serial ATA","Docking connector: Yes"