"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124" "","","79597608","","Acer","NX.HZWEH.012","79597608","","Laptops","151","Aspire","3","A317-52-38MJ","20240309140425","ICECAT","1","50326","https://images.icecat.biz/img/gallery/79469048_8743070689.jpg","1858x1348","https://images.icecat.biz/img/gallery_lows/79469048_8743070689.jpg","https://images.icecat.biz/img/gallery_mediums/79469048_8743070689.jpg","https://images.icecat.biz/img/gallery_thumbs/79469048_8743070689.jpg","","","Acer Aspire 3 A317-52-38MJ Intel® Core™ i3 i3-1005G1 Laptop 43,9 cm (17.3"") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Zwart","","Acer Aspire 3 A317-52-38MJ, Intel® Core™ i3, 1,2 GHz, 43,9 cm (17.3""), 1600 x 900 Pixels, 8 GB, 512 GB","Acer Aspire 3 A317-52-38MJ. Type product: Laptop, Vormfactor: Clamshell. Processorfamilie: Intel® Core™ i3, Processormodel: i3-1005G1, Frequentie van processor: 1,2 GHz. Beeldschermdiagonaal: 43,9 cm (17.3""), HD type: HD+, Resolutie: 1600 x 900 Pixels. Intern geheugen: 8 GB, Intern geheugentype: DDR4-SDRAM. Totale opslagcapaciteit: 512 GB, Opslagmedia: SSD, Soort optische drive: DVD Super Multi DL. Inclusief besturingssysteem: Windows 10 Home. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/79469048_8743070689.jpg|https://images.icecat.biz/img/gallery/95833909_0065479094.jpg|https://images.icecat.biz/img/gallery/95833909_9168592895.jpg|https://images.icecat.biz/img/gallery/95833909_2921530390.jpg|https://images.icecat.biz/img/gallery/95833909_9822280525.jpg|https://images.icecat.biz/img/gallery/79469048_4288960714.jpg|https://images.icecat.biz/img/gallery/79469048_7633129838.jpg|https://images.icecat.biz/img/gallery/79469048_1218938727.jpg","1858x1348|1938x1156|1899x1291|1591x1521|1591x1521|2058x1316|2058x1316|1978x1267","|||||||","","","","","","","","","Design","Type product: Laptop","Kleur van het product: Zwart","Vormfactor: Clamshell","Kleurnaam: Shale Black","Markt positionering: Werk","Beeldscherm","Beeldschermdiagonaal: 43,9 cm (17.3"")","Resolutie: 1600 x 900 Pixels","Touchscreen: Nee","HD type: HD+","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Processor","Processorfamilie: Intel® Core™ i3","Processorfabrikant: Intel","Processormodel: i3-1005G1","Frequentie van processor: 1,2 GHz","Processorgeneratie: Intel® 10de generatie Core™ i3","Aantal processorkernen: 2","Processor aantal threads: 4","Maximale turbofrequentie van processor: 3,4 GHz","Systeembus: 4 GT/s","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: BGA 1526","Processor lithografie: 10 nm","Processor operating modes: 64-bit","Thermal Design Power (TDP): 15 W","Configureerbare TDP-down: 13 W","Configureerbare TDP-downfrequentie: 0,9 GHz","Tjunction: 100 °C","PCI Express slots versie: 3.0","Geheugen","Intern geheugen: 8 GB","Maximum intern geheugen: 12 GB","Intern geheugentype: DDR4-SDRAM","Opslagmedia","Totale opslagcapaciteit: 512 GB","Opslagmedia: SSD","Soort optische drive: DVD Super Multi DL","Totale capaciteit SSD's: 512 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 512 GB","Geïntegreerde geheugenkaartlezer: Nee","Grafisch","Ingebouwde grafische adapter: Ja","Aparte grafische adapter: Nee","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Intel® UHD Graphics","Interne-GPU-fabrikant: Intel","Basisfrequentie ingebouwde grafische adapter: 300 MHz","Graphics on-board -adapter dynamische frequentie (max): 900 MHz","On-board grafische adapter DirectX-versie: 12.0","On-board grafische adapter OpenGL versie: 4.5","On-board grafische adapter ID: 0x8A56","Audio","Aantal ingebouwde luidsprekers: 2","Ingebouwde microfoon: Ja","Camera","Camera voorzijde: Ja","Resolutie camera voorzijde (numeriek): 0,3 MP","Resolutie camera voorzijde: 640 x 480 Pixels","Netwerk","Mobiele netwerkverbinding: Nee","Wifi-standaard: Wi-Fi 5 (802.11ac)","Wi-Fi-standaarden: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bluetooth: Ja","Bluetooth-versie: 4.2","Poorten & interfaces","Aantal USB 2.0-poorten: 2","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 1","Aantal HDMI-poorten: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","Hoofdtelefoonuitgangen: 1","Combo koptelefoon/microfoon port: Ja","Charging port type: DC-in ingang","Toetsenbord","Numeriek toetsenblok: Ja","Aanwijsapparaat: Touchpad","Toetsenbordindeling: QWERTY","Taal toetsenbord: Engels","Software","Inclusief besturingssysteem: Windows 10 Home","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® Turbo Boost Technology: 2.0","Intel® Quick Sync Video Technology: Ja","Intel® AES New Instructions (Intel® AES-NI): Ja","Intel® Trusted Execution Technology: Nee","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Secure Key: Ja","Intel® TSX-NI: Nee","Intel® Stable Image Platform Program (SIPP): Nee","Intel® OS Guard: Ja","Intel® Software Guard Extensions (Intel® SGX): Ja","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Verpakkingsgrootte processor: 50 x 25 mm","Ondersteunde instructie sets: SSE4.1, SSE4.2, AVX 2.0, AVX-512","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Intel® Virtualization Technology (VT-x): Ja","ARK ID processor: 196588","Accu/Batterij","Batterijcapaciteit: 36 Wh","Aantal batterijcellen: 2","Energie","AC-adapter, vermogen: 45 W","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Kabelslot sleuf type: Kensington","Wachtwoordbeveiliging: Ja","Gewicht en omvang","Gewicht: 2,8 kg","Breedte: 419,5 mm","Diepte: 289,5 mm","Hoogte: 24,6 mm"