"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101"
"","","79559585","","ASUS","UX425JA-BM001T","79559585","0192876745564|192876745564|4718017745567","Laptops","151","Zenbook","14","UX425JA-BM001T","20240310101044","ICECAT","1","39712","https://images.icecat.biz/img/gallery/86231726_8608348620.jpg","5000x5000","https://images.icecat.biz/img/gallery_lows/86231726_8608348620.jpg","https://images.icecat.biz/img/gallery_mediums/86231726_8608348620.jpg","https://images.icecat.biz/img/gallery_thumbs/86231726_8608348620.jpg","","http://objects.icecat.biz/objects/mmo_79559585_1612959047_4139_8646.pdf","ASUS Zenbook 14 UX425JA-BM001T laptop Intel® Core™ i3 i3-1005G1 35.6 cm (14"") Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Grey","Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 8GB LPDDR4x-SDRAM, 256GB SSD, 35.6 cm (14"") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 10 Home","ASUS Zenbook 14 UX425JA-BM001T, Intel® Core™ i3, 1.2 GHz, 35.6 cm (14""), 1920 x 1080 pixels, 8 GB, 256 GB","ASUS Zenbook 14 UX425JA-BM001T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 35.6 cm (14""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey","Timeless beauty, effortless portability\nThe beautiful new ZenBook 14 is more portable than ever. It’s thinner, lighter, and incredibly compact, yet includes HDMI, Thunderbolt™ 3 USB-C®, USB Type-A and MicroSD card reader for unrivaled versatility. Built to deliver powerful performance, ZenBook 14 is your perfect choice for an effortless on-the-go lifestyle.\n\nTravel light, travel smart\nThe compact, thin and ultralight all-metal design of ZenBook 14 makes it the ideal traveling companion. It’s also the world’s thinnest 14-inch laptop to feature a full set of I/O ports1 — including HDMI and USB Type-A — so you can enjoy versatile connectivity wherever you are.\n\nNo charger? No problem!\nWith ZenBook 14’s amazing 22-hour battery life4, traveling without a charger isn’t a big deal. When you do need to top up, its fast-charge feature can restore the battery to a 60% charge level in just 49 minutes, so you’ll be ready to go in no time.\n\nYour constant companion\nGetting stuff done on the go is effortless with the elegant and lightweight ZenBook 14. Its small size and big capabilities will make it your go-to device for productivity and inspiration, whether you’re inside or outside, working or relaxing, alone or collaborating.\n\nPine Grey\nPine Grey is a glossy shade that is calm and peaceful. It projects professional wisdom, and features a special off-center version of the iconic ZenBook spun-metal finish.\n\nBright, clear, power-efficient display\nZenBook 14 has a bright and clear four-sided NanoEdge display, with slim bezels that create an 90% screen-to-body ratio for a more immersive viewing experience. The low-power 1-watt display6 delivers an incredible 400nits of brightness, while maximizing battery life.\n\nConnect fast — anywhere\nZenBook 14 redefines what’s possible in an ultrathin laptop to give you a full complement of I/O ports, including full-size HDMI and USB Type-A ports. The power of Thunderbolt™ 3 is also at your disposal, with two Thunderbolt™ 3 USB-C® ports that support fast charging, 4K UHD external displays and up to 40Gbps data transfers. For easy transfers of data from your mobile devices, there’s also a microSD card reader.\n\nDesigned for comfort and convenience\nZenBook 14 features a new edge-to-edge ergonomic keyboard design that increases the size of the keyboard for more comfortable typing. And it looks stunning, too! For easy data entry, there’s the ASUS NumberPad 2.0 that integrates a full-size LED-illuminated numeric keypad into the touchpad. The integrated infrared (IR) camera on ZenBook 14 makes face login fast and easy with Windows Hello. It even works in dim lighting conditions, so there’s no need to type a password.\n\nPrecision-engineered ErgoLift hinge\nZenBook 14 has a precision-engineered ErgoLift hinge that automatically lifts the rear of the laptop slightly when it’s opened, tilting the keyboard to the optimum typing angle. This action also raises the chassis for optimized cooling and enhanced audio quality.\n\nMore power to go\nThe latest 10th Generation Intel® Core™ processors in ZenBook 14 deliver enhanced performance that makes light work of multitasking, productivity and entertainment. ZenBook 14 also features ultrafast PCIe® 3.0 x4 SSDs and the latest Intel WiFi 6 with Gig+ (802.11ax) for superb all-round performance.\n\nMyASUS: Your exclusive app collection\nZenBook 14 includes the latest version of MyASUS, a collection of handy ASUS apps and tools that help you get more out of your ZenBook 14. Use it to team your iOS or Android phone with your laptop, to optimize your laptop’s performance, or to contact after-sales service and support. There’s also a huge range of popular app downloads and exclusive offers just for you!\n\nCertified audio quality\nThe audio system of ZenBook 14 is certified by audio specialists Harman Kardon to ensure immersive, crystal-clear sound for communications or entertainment.\n\nToughness you can rely on\nZenBook 14 has been tested to meet the ultra-demanding MIL-STD-810G U.S. military standard for reliability and durability. Tests consisted of a punishing regime designed to ensure survival in harsh environments, and included power-on drop tests and operation at extremes of altitude and temperature. ZenBook 14 has also passed ASUS laptop stress tests that far exceed the standards set by the industry.\n\nA ZenBook for every need\nThe new ZenBook Classic series offers two screen sizes: For the ultimate traveler, there’s the ultralight ZenBook 13; and for those who prefer a larger screen, there’s the sleek ZenBook 14. Choose your ideal portable companion today!","https://images.icecat.biz/img/gallery/86231726_8608348620.jpg|https://images.icecat.biz/img/gallery/86231726_5653279637.jpg|https://images.icecat.biz/img/gallery/86231726_5234687612.jpg|https://images.icecat.biz/img/gallery/86231726_2273005571.jpg|https://images.icecat.biz/img/gallery/86231726_9689475677.jpg|https://images.icecat.biz/img/gallery/86231726_2525788514.jpg|https://images.icecat.biz/img/gallery/86231726_3608212552.jpg|https://images.icecat.biz/img/gallery/86231726_4859017121.jpg|https://images.icecat.biz/img/gallery/86231726_5884798222.jpg|https://images.icecat.biz/img/gallery/86231726_8937558138.jpg","5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000|5000x5000","|||||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Grey","Form factor: Clamshell","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-1005G1","Processor frequency: 1.2 GHz","Processor generation: 10th gen Intel® Core™ i3","Processor cores: 2","Processor boost frequency: 3.4 GHz","Processor cache: 4 MB","Configurable TDP-down: 13 W","Configurable TDP-down frequency: 0.9 GHz","Memory","Internal memory: 8 GB","Internal memory type: LPDDR4x-SDRAM","Memory clock speed: 3200 MHz","Memory form factor: On-board","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash)","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® UHD Graphics","On-board GPU manufacturer: Intel","Audio","Audio system: SonicMaster","Speakers manufacturer: Harman Kardon","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera HD type: HD","Infrared (IR) camera: Yes","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 5.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Thunderbolt 3 ports quantity: 2","Performance","Repairability index: 6.6","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard backlit: Yes","Island-style keyboard: Yes","Full-size keyboard: Yes","Software","Operating system installed: Windows 10 Home","Processor special features","Intel Trusted Execution Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel Software Guard Extensions (Intel SGX): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Battery","Battery capacity: 67 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery life (max): 22 h","Power","AC adapter power: 65 W","AC adapter frequency: 50/60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output voltage: 20 V","Weight & dimensions","Weight: 1.13 kg","Width: 319 mm","Depth: 208 mm","Height: 13.9 mm"