"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91"
"","","79348079","","Lenovo","81W0006KMH","79348079","0195042556872|195042556872","Laptops","151","IdeaPad","","3","20240309140425","ICECAT","1","19494","https://images.icecat.biz/img/gallery/78492202_4771616276.jpg","2000x1500","https://images.icecat.biz/img/gallery_lows/78492202_4771616276.jpg","https://images.icecat.biz/img/gallery_mediums/78492202_4771616276.jpg","https://images.icecat.biz/img/gallery_thumbs/78492202_4771616276.jpg","http://objects.icecat.biz/objects/mmo_79348079_1589376836_9529_3683.pdf","","Lenovo IdeaPad 3 AMD Dual-Core 3020E Laptop 35.6 cm (14"") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Platinum, Silver","AMD Dual-Core 3020E (1.2GHz), 4GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14"") Full HD 1920 x 1080 TN, AMD Radeon Graphics, WLAN, Webcam, Windows 10 Home S","Lenovo IdeaPad 3, AMD Dual-Core, 1.2 GHz, 35.6 cm (14""), 1920 x 1080 pixels, 4 GB, 128 GB","Lenovo IdeaPad 3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Dual-Core, Processor model: 3020E, Processor frequency: 1.2 GHz. Display diagonal: 35.6 cm (14""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Platinum, Silver","Performance tailored to you\nAn entry-level laptop doesn’t have to slow you down. That’s why we engineered the 14"" IdeaPad 3 with up to a cutting-edge AMD Ryzen 7 4700U Mobile Processor—as well as powerful memory and storage options. Practical details—like the security shutter that lets you physically close your webcam—make this a great choice for getting things done every day.\n\nExpect more\nEngineered for long-lasting performance, the IdeaPad 3 (14, AMD) delivers a powerful experience in an entry-level laptop. Thanks to up to an AMD Ryzen 7 4700U Mobile Processor, it’s perfect for managing everyday tasks and more—with technology you can depend on.\n\nEnjoy music & streaming\nThe IdeaPad 3 (14, AMD) boasts a clean look thanks to narrow bezels on two sides—which also give you a great viewing experience. Dolby Audio™ delivers crystal-clear sound whether you’re streaming music, video chatting, or watching a video. You’re sure to love what you hear as well.\n\nShutter your webcam\nEnjoy video chatting with friends and family—but don’t stress for a second about the webcam when you’re not using it. Just close the webcam shutter and block potential hackers.\n\nQuick & quiet with Q-Control\nFast or chill: It’s your choice. Swap effortlessly between Max Mode, where your CPU takes charge and provides the quickest performance, and Stealth Mode for the quietest user-experience and longer battery life.","https://images.icecat.biz/img/gallery/78492202_4771616276.jpg|https://images.icecat.biz/img/gallery/78492202_4059045851.jpg|https://images.icecat.biz/img/gallery/78492202_1854652774.jpg|https://images.icecat.biz/img/gallery/78492202_5138129536.jpg","2000x1500|2000x1500|2000x1500|2000x1500","|||","","","","","http://objects.icecat.biz/objects/79348079_17082397.mp4","","","","Design","Product type: Laptop","Product color: Platinum, Silver","Form factor: Clamshell","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: TN","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 220 cd/m²","Processor","Processor family: AMD Dual-Core","Processor manufacturer: AMD","Processor model: 3020E","Processor frequency: 1.2 GHz","Processor cores: 2","Processor boost frequency: 2.6 GHz","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2400 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 128 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 128 GB","Number of SSDs installed: 1","SSD capacity: 128 GB","SSD interface: PCI Express","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: AMD Radeon Graphics","On-board GPU manufacturer: AMD","Audio","Audio system: Dolby Audio","Number of built-in speakers: 2","Speaker power: 1.5 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 0.3 MP","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","Antenna type: 2x2","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 5.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","HDMI version: 1.4b","Combo headphone/mic port: Yes","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Software","Operating system installed: Windows 10 Home in S mode","Battery","Battery capacity: 35 Wh","Battery technology: Lithium Polymer (LiPo)","Battery life (max): 7.5 h","Power","AC adapter power: 65 W","Security","Trusted Platform Module (TPM): Yes","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Certificates","Certification: ErP lot3","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Weight: 1.6 kg","Width: 327.1 mm","Depth: 241 mm","Height: 19.9 mm"