"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160" "","","79347780","","Lenovo","81Y60092MH","79347780","0195042556926|195042556926","Laptops","151","Legion","","5","20240810111240","ICECAT","1","18480","https://images.icecat.biz/img/gallery/74292729_1677427584.jpg","900x527","https://images.icecat.biz/img/gallery_lows/74292729_1677427584.jpg","https://images.icecat.biz/img/gallery_mediums/74292729_1677427584.jpg","https://images.icecat.biz/img/gallery_thumbs/74292729_1677427584.jpg","","","Lenovo Legion 5 Intel® Core™ i5 i5-10300H Laptop 39,6 cm (15.6"") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Zwart","","Lenovo Legion 5, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6""), 1920 x 1080 Pixels, 16 GB, 512 GB","Lenovo Legion 5. Type product: Laptop, Vormfactor: Clamshell. Processorfamilie: Intel® Core™ i5, Processormodel: i5-10300H, Frequentie van processor: 2,5 GHz. Beeldschermdiagonaal: 39,6 cm (15.6""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels. Intern geheugen: 16 GB, Intern geheugentype: DDR4-SDRAM. Totale opslagcapaciteit: 512 GB, Opslagmedia: SSD. On-board graphics adapter model: Intel® UHD Graphics. Inclusief besturingssysteem: Windows 10 Home. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/74292729_1677427584.jpg","900x527","","","","","","http://objects.icecat.biz/objects/79347780_17082291.mp4","","","","","","Design","Type product: Laptop","Kleur van het product: Zwart","Vormfactor: Clamshell","Kleurnaam: Phantom black","Materiaal behuizing: Acrylonitrielbutadieenstyreen (ABS), Polycarbonaat (PC)","Markt positionering: Gamen","Beeldscherm","Beeldschermdiagonaal: 39,6 cm (15.6"")","Resolutie: 1920 x 1080 Pixels","Touchscreen: Nee","HD type: Full HD","Soort paneel: IPS","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Helderheid: 250 cd/m²","Maximale refresh snelheid: 120 Hz","Processor","Processorfamilie: Intel® Core™ i5","Processorfabrikant: Intel","Processormodel: i5-10300H","Frequentie van processor: 2,5 GHz","Processorgeneratie: Intel® 10de generatie Core™ i5","Aantal processorkernen: 4","Processor aantal threads: 8","Maximale turbofrequentie van processor: 4,5 GHz","Systeembus: 8 GT/s","Processor cache: 8 MB","Processor cache type: Smart Cache","Processor socket: BGA 1440","Processor lithografie: 14 nm","Processor operating modes: 64-bit","Codenaam processor: Comet Lake","Thermal Design Power (TDP): 45 W","Configureerbare TDP-down: 35 W","Tjunction: 100 °C","Maximaal aantal PCI Express-lijnen: 16","PCI Express slots versie: 3.0","PCI Express configuraties: 1x16, 2x8, 1x8+2x4","Geheugen","Intern geheugen: 16 GB","Maximum intern geheugen: 32 GB","Intern geheugentype: DDR4-SDRAM","Kloksnelheid geheugen: 2933 MHz","Geheugen form factor: SO-DIMM","Geheugenlayout: 2 x 8 GB","Geheugenslots: 2x SO-DIMM","Opslagmedia","Totale opslagcapaciteit: 512 GB","Opslagmedia: SSD","Soort optische drive: Nee","Totale capaciteit SSD's: 512 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 512 GB","SSD-vormfactor: M.2","Geïntegreerde geheugenkaartlezer: Nee","Grafisch","Ingebouwde grafische adapter: Ja","Aparte grafische adapter: Ja","Discreet grafische adapter model: NVIDIA® GeForce RTX™ 2060","On-board graphics adapter model: Intel® UHD Graphics","Grafische geheugen: 6 GB","Specifiek grafisch geheugentype: GDDR6","Interne-GPU-fabrikant: Intel","Basisfrequentie ingebouwde grafische adapter: 350 MHz","Graphics on-board -adapter dynamische frequentie (max): 1050 MHz","On-board grafische adapter DirectX-versie: 12.0","On-board grafische adapter OpenGL versie: 4.5","On-board grafische adapter ID: 0x9BC4","Audio","Audiochip: Realtek ALC3287","Audiosysteem: Dolby Atmos","Aantal ingebouwde luidsprekers: 2","Merk luidsprekers: Harman Kardon","Vermogen luidsprekers: 2 W","Ingebouwde microfoon: Ja","Aantal microfoons: 2","Camera","Camera voorzijde: Ja","Resolutie camera voorzijde (numeriek): 1 MP","Voorcamera HD-type: HD","Privacycamera: Ja","Type privacy: Privacysluiter","Netwerk","Mobiele netwerkverbinding: Nee","Wifi-standaard: Wi-Fi 6 (802.11ax)","Wi-Fi-standaarden: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)","Soort antenne: 2x2","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bluetooth: Ja","Bluetooth-versie: 5.0","WWAN: Niet geïnstalleerd","Poorten & interfaces","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 4","Aantal poortenUSB 3.2 Gen 1 (3.1 Gen 1) Type C: 1","Aantal HDMI-poorten: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","HDMI versie: 2.0","Combo koptelefoon/microfoon port: Ja","Charging port type: DC-in ingang","USB Type-C DisplayPort alternatieve modus: Ja","USB Sleep-and-Charge: Ja","USB Sleep-and-Charge poorten: 1","Toetsenbord","Numeriek toetsenblok: Ja","Aanwijsapparaat: Touchpad","Keyboard met achtergrondverlichting: Ja","Software","Inclusief besturingssysteem: Windows 10 Home","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Identity Protection Technology (Intel® IPT): Ja","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Enhanced Intel SpeedStep Technology: Ja","Intel® Quick Sync Video Technology: Ja","Intel® Flex Memory Access: Ja","Intel® AES New Instructions (Intel® AES-NI): Ja","Intel® Trusted Execution Technology: Nee","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Secure Key: Ja","Intel® Stable Image Platform Program (SIPP): Nee","Intel® OS Guard: Ja","Intel® Software Guard Extensions (Intel® SGX): Ja","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Verpakkingsgrootte processor: 42 x 28 mm","Ondersteunde instructie sets: SSE4.1, SSE4.2, AVX 2.0","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Intel® Virtualization Technology (VT-x): Ja","ARK ID processor: 201839","Accu/Batterij","Batterijcapaciteit: 60 Wh","Batterijtechnologie: Lithium-Polymeer (LiPo)","Levensduur accu/batterij: 6,8 uur","Snel opladen: Ja","Snelle oplaadtijd (50%): 30 min","Energie","AC-adapter, vermogen: 230 W","AC-adapterfrequentie: 50 - 60 Hz","AC-adapter ingangsspanning: 100 - 240 V","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Vingerafdruklezer: Nee","Trusted Platform Module (TPM): Ja","Wachtwoordbeveiliging: Ja","Password bescherming: HDD, Inschakelen, Supervisor","Certificaten","Certificaten van naleving: RoHS","Certificering: ErP lot3","Gewicht en omvang","Gewicht: 2,46 kg","Breedte: 363,1 mm","Diepte: 259,6 mm","Hoogte (voorzijde): 2,36 cm","Hoogte (achterzijde): 2,61 cm"