"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83" "","","79021004","","ASUS","90NB0R77-M02680","79021004","4718017732062","Laptops","151","Vivobook","14","M413DA-EK162T","20240309140425","ICECAT","1","55796","https://images.icecat.biz/img/gallery/79012799_8213414409.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/79012799_8213414409.jpg","https://images.icecat.biz/img/gallery_mediums/79012799_8213414409.jpg","https://images.icecat.biz/img/gallery_thumbs/79012799_8213414409.jpg","","","ASUS Vivobook 14 M413DA-EK162T AMD Ryzen™ 7 3700U Laptop 35,6 cm (14"") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Zwart","","ASUS Vivobook 14 M413DA-EK162T, AMD Ryzen™ 7, 2,3 GHz, 35,6 cm (14""), 1920 x 1080 Pixels, 8 GB, 256 GB","ASUS Vivobook 14 M413DA-EK162T. Type product: Laptop, Vormfactor: Clamshell. Processorfamilie: AMD Ryzen™ 7, Processormodel: 3700U, Frequentie van processor: 2,3 GHz. Beeldschermdiagonaal: 35,6 cm (14""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels. Intern geheugen: 8 GB, Intern geheugentype: DDR4-SDRAM. Totale opslagcapaciteit: 256 GB, Opslagmedia: SSD. On-board graphics adapter model: AMD Radeon RX Vega 10. Inclusief besturingssysteem: Windows 10 Home. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/79012799_8213414409.jpg|https://images.icecat.biz/img/gallery/79012799_1468625443.jpg|https://images.icecat.biz/img/gallery/79012799_6296366146.jpg|https://images.icecat.biz/img/gallery/79012805_1719153321.jpg|https://images.icecat.biz/img/gallery/79012805_9908537748.jpg|https://images.icecat.biz/img/gallery/79012802_1497553254.jpg|https://images.icecat.biz/img/gallery/79012802_2679568395.jpg|https://images.icecat.biz/img/gallery/79012805_0938441949.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","","","Design","Type product: Laptop","Kleur van het product: Zwart","Vormfactor: Clamshell","Beeldscherm","Beeldschermdiagonaal: 35,6 cm (14"")","Resolutie: 1920 x 1080 Pixels","Touchscreen: Nee","HD type: Full HD","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Maximale refresh snelheid: 60 Hz","Processor","Processorfamilie: AMD Ryzen™ 7","Processorfabrikant: AMD","Processormodel: 3700U","Frequentie van processor: 2,3 GHz","Aantal processorkernen: 4","Maximale turbofrequentie van processor: 4 GHz","Processor cache: 4 MB","Geheugen","Intern geheugen: 8 GB","Maximum intern geheugen: 8 GB","Intern geheugentype: DDR4-SDRAM","Kloksnelheid geheugen: 2666 MHz","Geheugen form factor: On-board","Opslagmedia","Totale opslagcapaciteit: 256 GB","Opslagmedia: SSD","Soort optische drive: Nee","Totale capaciteit SSD's: 256 GB","Aantal geïnstalleerde SSD's: 1","SSD capaciteit: 256 GB","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MicroSD (TransFlash)","Grafisch","Ingebouwde grafische adapter: Ja","Aparte grafische adapter: Nee","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: AMD Radeon RX Vega 10","Interne-GPU-fabrikant: AMD","Audio","Ingebouwde microfoon: Ja","Camera","Camera voorzijde: Ja","Voorcamera HD-type: HD","Netwerk","Mobiele netwerkverbinding: Nee","Wifi-standaard: Wi-Fi 5 (802.11ac)","Wi-Fi-standaarden: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","Soort antenne: 1x1","Ethernet LAN: Nee","Bluetooth: Ja","Bluetooth-versie: 4.1","Poorten & interfaces","Aantal USB 2.0-poorten: 2","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 1","Aantal poortenUSB 3.2 Gen 1 (3.1 Gen 1) Type C: 1","Aantal HDMI-poorten: 1","Hoofdtelefoonuitgangen: 1","Combo koptelefoon/microfoon port: Ja","Toetsenbord","Numeriek toetsenblok: Nee","Aanwijsapparaat: Touchpad","Software","Inclusief besturingssysteem: Windows 10 Home","Accu/Batterij","Batterijcapaciteit: 50 Wh","Aantal batterijcellen: 3","Energie","AC-adapter, vermogen: 45 W","AC-adapterfrequentie: 50/60 Hz","AC-adapter ingangsspanning: 100 - 240 V","AC-adapter, uitgangsstroom: 2,37 A","AC-adapter, uitgangsspanning: 19 V","Beveiliging","Vingerafdruklezer: Nee","Wachtwoordbeveiliging: Ja","Password bescherming: BIOS, Gebruiker","Gewicht en omvang","Breedte: 324,9 mm","Diepte: 213,5 mm","Hoogte: 16,2 mm"