"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182" "","","77950631","","DELL","E7470-FR-SB2","77950631","","Notebooks","151","Latitude","7000","E7470","20220126161620","ICECAT","","2696","http://images.icecat.biz/img/gallery/77950631_6866727634.jpg","4000x4000","http://images.icecat.biz/img/gallery_lows/77950631_6866727634.jpg","http://images.icecat.biz/img/gallery_mediums/77950631_6866727634.jpg","http://images.icecat.biz/img/gallery_thumbs/77950631_6866727634.jpg","","","DELL Latitude E7470 i5-6300U Notebook 35.6 cm (14"") Full HD Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black","Intel Core i5-6300U (3MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14"") Full HD 1920 x 1080 WLED, Intel HD Graphics 520, LAN, WLAN, 4G, Webcam, Windows 10 Pro 64-bit","DELL Latitude E7470, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14""), 1920 x 1080 pixels, 8 GB, 256 GB","DELL Latitude E7470. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black","Where work happens.\n14"" business Ultrabook™ with the world’s best security. Featuring an optional QHD screen with E2E touch display, plus purpose-built mobile accessories.\n\nSecure. Sleek. Powerful.\nNo one ever said security had to be boring. The world’s most secure Ultrabook™ also happens to be one of the world’s most beautiful. Our industry-leading security features Dell Data Protection, including comprehensive encryption, advanced authentication and malware prevention. Additionally, this lightweight 14"" Ultrabook™ is now thinner and lighter than ever. Now, you don’t have to choose between style and security. And with 6th Gen Intel® Core™ vPro™ processors, you can power right through that workflow.\n\nDesigned to impress\nStyle and structure intersect with premium materials, including a magnesium alloy chassis and LCD back, a spill-proof keyboard, optional woven carbon fiber with touch display. A 14"" optional QHD (2560x1440) screen with E2E touch display features Corning® Gorilla® Glass NBT™.\n\nLoaded with high-tech features\nHigh-performance storage: New optional M.2 PCIe solid-state drives deliver incredibly fast data transfer speeds.\nNext-gen memory: Rely on faster memory speeds and improved power efficiency with the latest DDR4 memory.\nBest-in-class WiFi: Optional 3x3 wireless delivers up to 1.3Gbps transfer speeds. That's 30% faster than traditional 2x2 Wifi.\n\nPerfect for mobile productivity\nAll-day productivity: Power up with a 55Whr battery with CRU design.\nPlenty of ports: Connect it all with an HDMI, mini display port, three USB 3.0 ports, SD card reader, and RJ-45.\nEfficient anywhere: An optional backlit keyboard to help you stay productive in any lighting.\n\nWireless freedom\nExpand your workspace wirelessly with Intel® WiGig and connect to multiple accessories and displays.\n\nQuick compatibility\nAchieve the same functionality of a desktop with one simple connection, including access to legacy ports, with Dell E-Family Docks.\n\nThe most secure\nOur industry-leading endpoint security solutions include comprehensive encryption, advanced authentication and leading-edge threat protection with Dell Data Protection.\n\nThe most manageable\nThe world's most manageable Ultrabook™ is built to allow flexible and automated BIOS and system configurations via Dell Client Command Suite so it’s easy to deploy, monitor and update your fleet.\n\nConsistently reliable\nLatitude 14 features a durable, built-to-last chassis that has undergone extensive military-grade MIL_STD 810G testing to ensure your system can withstand real-world conditions.","http://images.icecat.biz/img/gallery/77950631_6866727634.jpg|http://images.icecat.biz/img/gallery/77950631_1018324140.jpg|http://images.icecat.biz/img/gallery/77950631_5740974231.jpg|http://images.icecat.biz/img/gallery/77950631_1772010664.jpg|http://images.icecat.biz/img/gallery/77950631_3055631629.jpg|http://images.icecat.biz/img/gallery/77950631_2232996408.jpg|http://images.icecat.biz/img/gallery/77950631_7120098651.jpg|http://images.icecat.biz/img/gallery/77950631_2705220449.jpg|http://images.icecat.biz/img/gallery/77950631_1948819779.jpg|http://images.icecat.biz/img/gallery/77950631_7204518859.jpg|http://images.icecat.biz/img/gallery/77950631_2560435507.jpg","4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000|4000x4000","||||||||||","","","","","","","","","Design","Product type: Notebook","Product colour: Black","Form factor: Clamshell","Market positioning: Business","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touchscreen: N","HD type: Full HD","Panel type: WLED","LED backlight: Y","Native aspect ratio: 16:9","Display brightness: 300 cd/m²","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6300U","Processor frequency: 2.4 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor boost frequency: 3 GHz","Processor cores: 2","Processor threads: 4","System bus rate: 4 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel® Core™ i5-6300 Mobile Series","Processor codename: Skylake","Bus type: QPI","Stepping: D1","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.5 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x4, 4x1","Memory","Internal memory: 8 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: N","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD form factor: M.2","Card reader integrated: Y","Compatible memory cards: SD","Graphics","On-board graphics card: Y","Discrete graphics card: N","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Audio chip: Realtek ALC3235","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Y","Camera","Front camera: Y","Network","Mobile network connection: Y","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Mobile network generation: 4G","4G standard: LTE","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","Ethernet LAN: Y","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Y","Bluetooth version: 4.1","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Mini DisplayPorts quantity: 1","Combo headphone/mic port: Y","Docking connector: Y","Charging port type: DC-in jack","PowerShare: Y","Number of USB ports with PowerShare support: 1","Keyboard","Numeric keypad: N","Pointing device: Touchpad","Keyboard backlit: N","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Y","Intel® My WiFi Technology (Intel® MWT): Y","Intel® Smart Response Technology: Y","Intel® Identity Protection Technology (Intel® IPT): Y","Intel® Hyper Threading Technology (Intel® HT Technology): Y","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Y","Enhanced Intel SpeedStep Technology: Y","Intel® Clear Video HD Technology (Intel® CVT HD): Y","Intel Clear Video Technology: Y","Intel® InTru™ 3D Technology: Y","Intel® Insider™: Y","Intel® Quick Sync Video Technology: Y","Intel Flex Memory Access: Y","Intel® Smart Cache: Y","Intel® AES New Instructions (Intel® AES-NI): Y","Intel Trusted Execution Technology: Y","Intel Enhanced Halt State: Y","Intel VT-x with Extended Page Tables (EPT): Y","Intel® Secure Key: Y","Intel TSX-NI: Y","Intel Stable Image Platform Program (SIPP): Y","Intel® OS Guard: Y","Intel Software Guard Extensions (Intel SGX): Y","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Y","Intel 64: Y","Execute Disable Bit: Y","Idle States: Y","Thermal Monitoring Technologies: Y","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2F0","CPU configuration (max): 1","Embedded options available: Y","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Y","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Y","Processor ARK ID: 88190","Conflict-Free processor: Y","Battery","Battery capacity (Watt-hours): 55 Wh","Battery technology: Lithium","Number of battery cells: 4","Battery voltage: 7.4 V","Power","AC adapter power: 65 W","AC adapter frequency: 47/63 Hz","AC adapter input voltage: 90 - 264 V","AC adapter output current: 3.34 A","AC adapter output voltage: 19.5 V","Security","Cable lock slot: Y","Fingerprint reader: Y","Smart card reader: Y","Trusted Platform Module (TPM): Y","Password protection: Y","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Storage temperature (T-T): -51 - 71 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 1.51 kg","Width: 334 mm","Depth: 232 mm","Height (front): 1.72 cm","Height (rear): 1.94 cm"