"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150" "","","77455679","","Acer","NX.HPMEH.00G","77455679","","笔记本电脑","151","Swift","3","SF314-58-73UP","20240309140425","ICECAT","1","13825","https://images.icecat.biz/img/gallery/77755794_5116158037.jpg","900x527","https://images.icecat.biz/img/gallery_lows/77755794_5116158037.jpg","https://images.icecat.biz/img/gallery_mediums/77755794_5116158037.jpg","https://images.icecat.biz/img/gallery_thumbs/77755794_5116158037.jpg","","","宏碁 Swift 3 SF314-58-73UP 英特尔®酷睿™ i3 i7-10510U 笔记本 35.6 cm (14"") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD Wi-Fi 6 (802.11ax) Windows 10 Home 银色","","宏碁 Swift 3 SF314-58-73UP, 英特尔®酷睿™ i3, 1.8 GHz, 35.6 cm (14""), 1920 x 1080 像素, 8 GB, 1.51 TB","宏碁 Swift 3 SF314-58-73UP. 产品类型: 笔记本, 外型: 翻盖式. 处理器系列: 英特尔®酷睿™ i3, 处理器: i7-10510U, 处理器频率: 1.8 GHz. 显示器尺寸(对角长): 35.6 cm (14""), HD 类型: Full HD, 显示器分辨率: 1920 x 1080 像素. 内置存储器: 8 GB, 内存类型: DDR4-SDRAM. 总存储容量: 1.51 TB, 儲存裝置: HDD+SSD. 板载图形适配器型号: 英特尔® UHD 显卡. 已预装操作系统: Windows 10 Home. 产品色彩: 银色","","https://images.icecat.biz/img/gallery/77755794_5116158037.jpg","900x527","","","","","","","","","","设计","产品类型: 笔记本","产品色彩: 银色","外型: 翻盖式","显示器","显示器尺寸(对角长): 35.6 cm (14"")","显示器分辨率: 1920 x 1080 像素","触摸屏: 不","HD 类型: Full HD","面板类型: IPS","LED背光源: 是","原机长宽比: 16:9","处理器","处理器系列: 英特尔®酷睿™ i3","处理器生产厂商: Intel","处理器: i7-10510U","处理器频率: 1.8 GHz","处理器代际: 10th gen Intel® Core™ i7","核心的处理器数量: 4","处理器线程数: 8","处理器加速频率: 4.9 GHz","系统总线: 4 GT/秒","处理器高速缓存: 8 MB","处理器插槽: BGA 1528","处理器光刻: 14 nm","处理器运行模式: 64-bit","处理器代号(codename): Comet Lake","散热设计功耗 (TDP): 15 W","可配置高 TDP 頻率: 2.3 GHz","可配置高 TDP: 25 W","可配置低 TDP: 10 W","可配置低 TDP 頻率: 0.8 GHz","Tjunction 接合温度: 100 °C","PCI Express 通道数的最大值: 16","PCI Express插槽版本: 3.0","PCI Express配件: 1x4, 2x2, 1x2+2x1, 4x1","内存参数","内置存储器: 8 GB","最大内部存储: 12 GB","内存类型: DDR4-SDRAM","存储介质","总存储容量: 1.51 TB","儲存裝置: HDD+SSD","光驱类型: 不","总硬盘容量: 1 TB","安装的硬盘驱动器的数量: 1","硬盘容量: 1 TB","硬盘接口: SATA","总固态硬盘容量: 512 GB","SSD安装数量: 1","固态磁盘驱动器的容量: 512 GB","固态磁盘驱动器 接口: NVMe, PCI Express","NVMe: 是","集成读卡器: 是","兼容性内存条: SD","图像","板载图形适配器: 是","独立显卡适配器: 不","独立显示适配器型号: 不可用","板载图形适配器型号: 英特尔® UHD 显卡","车载GPU制造商: Intel","板载图形适配器系列: 英特尔® UHD 显卡","板载图形适配器基本频率: 300 MHz","板载图形适配器动态频率(最大值): 1150 MHz","板载图形适配器内存最大值: 32 GB","执行单元数量: 24","支持板载图形适配器 DirectX 版本: 12.0","支持板载图形适配器 OpenGL 版本: 4.5","板载图形适配器设备 ID: 0x9B41","音频","内置扬声器数量: 2","内置麦克风: 是","麦克风数量: 2","照相机","前置摄像头: 是","前置摄像头分辨率: 1280 x 720 像素","前置摄像头HD型: HD","联网","移动网络连接: 不","Wi-Fi标准: Wi-Fi 6 (802.11ax)","无线局域网类型: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)","天线类型: 2x2","WLAN控制器模型: Intel Wi-Fi 6 AX201","以太网连接器: 不","蓝牙: 是","蓝牙版本: 5.0","端口 & 界面","USB2.0端口的数量: 1","A型USB 3.2(第 1代3.1)端口数量: 2","HDMI端口数量: 1","USB3.2(第 2 代3.1)Type-C 端口数量: 1","耳机输出端口: 1","组合耳机/麦克风接口: 是","充电端口类型: DC 输入插孔","键盘","数字键盘: 不","指向装置: 触摸板","键盘布局: QWERTY","键盘背光: 是","软件","已预装操作系统: Windows 10 Home","操作系统结构: 64-bit","处理器的特殊功能","英特尔® 我的WiFi技术: 是","英特尔®身份保护技术: 是","英特尔®超线程技术: 是","英特尔®Turbo Boost技术: 2.0","增强型英特尔®Speed​​Step动态节能技术: 是","英特尔®清晰视频高清技术: 是","英特尔® 清晰视频技术: 是","英特尔®快速同步视频技术: 是","英特尔® Flex内存访问: 是","英特尔®AES新指令: 是","英特尔®可信执行技术: 不","有扩展页表 (EPT) 的英特尔® VT-x: 是","英特尔®安全密钥: 是","英特尔®TSX-NIi: 不","英特尔®稳定映像平台计划 (SIPP): 不","英特尔® OS Guard 操作系统保护: 是","英特尔® 软件防护扩展 (Intel® SGX): 是","英特尔®64: 是","执行禁止位: 是","闲置状态: 是","热监测技术: 是","处理器封装尺寸: 46 x 24 mm","支持指令集: SSE4.1, SSE4.2, AVX 2.0","CPU配置(最大): 1","可选用的嵌入式选项: 不","英特尔®直接输入/输出硬件辅助虚拟化技术 (Intel® VT-d): 是","英特尔®虚拟化技术(VT -x): 是","处理器 ARK ID 识别码: 196449","电池","电池容量: 48 Wh","电池技术: 锂离子(Li-Ion)电池","电池组数量: 3","电池寿命(最大值): 12 小时","能量控制","电源转换器功耗: 45 W","安全","线缆锁插槽: 是","笔记本钢缆锁插槽类型: Kensington","指纹读卡机: 是","密码保护: 是","重量和尺寸","重量: 1.6 kg","宽度: 323 mm","深度: 228 mm","高度: 17.9 mm","物流信息处理数据","协调制度 (HS) 代码: 84713000"