"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87"
"","","769500","","Acer","TT.R91E0.012","769500","","Servers","156","Altos","R910","Altos R910","20240307153452","ICECAT","1","74552","https://images.icecat.biz/img/norm/high/769498-3563.jpg","300x300","https://images.icecat.biz/img/norm/low/769498-3563.jpg","https://images.icecat.biz/img/gallery_mediums/img_769498_medium_1480939690_6525_7799.jpg","https://images.icecat.biz/thumbs/769498.jpg","","","Acer Altos R910 server Rack (4U) Intel® Xeon® 7130M 3.2 GHz 2 GB DDR2-SDRAM 1470 W","Altos R910, Rack 4U, 2x Xeon MP 7130M 3.2GHz/800/8MB, 2x1GB DDR2/400, 1xMemory board, SAS RAID 5 controller 512MB cache, no HDD, DVD slimline, no Rack Kit, EURO power cable, no KB, no Mouse","Acer Altos R910, 3.2 GHz, 7130M, 2 GB, DDR2-SDRAM, 1470 W, Rack (4U)","Acer Altos R910. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz, Processor model: 7130M. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 1470 W. Chassis type: Rack (4U)","The Acer Altos R910 delivers high performance and combines high-availability features with tremendous system scalability. It is ideal for business-critical applications such as messaging/collaboration, on-line transaction processing applications, databases and enterprise resource planning uptime.\r\n\r\n64 Bit and Dual Core performance \r\nThe Acer Altos R910 is based the latest Intels’ Xeon Server MP processor technology. System performance can be scaled in line with your business growth, by the addition of up to four processors. The combination of 64 Bit processing power, 800 Mhz front side bus and dual core processing technology boost the performance of this platform significantly. Redundant power supplies and redundant hot-swap hard disk drives provide affordable performance and data protection. The Acer Altos R910 is delivered in a rack-optimised 4U format and provides internal storage of up to 5 hotswappable hard disk drives. These scalability and upgradeability features mean that you can rest assured that the Acer Altos R910 will cater for tomorrows data processing requirements. \r\n \r\nMission critical reliability \r\nThe Acer Altos R910 offers hybrid server features, which allow you to focus on IS policy implementation with the confidence that your server infrastructure is well founded. The R910 introduces some cutting edge technologies to the market for enterprise processing system, such as: \r\n\r\n- Hot swappable memory \r\n- Memory RAID \r\n- Memory mirroring \r\n- Hot swap redundant power supplies \r\n- Hot swap redundant fans \r\n- Hot pluggable PCI \r\n- Embedded RAID and hot plug hard disk drive support \r\n \r\nEasy to install and manage \r\nAs a rack optimized Solution the Acer Altos R910 is designed to be highly serviceable and manageable. Light guided diagnostics facilitate the maintenance process and help to avoid erroneous interventions. Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos R910. Acer Server Manager software makes comprehensive systems management easy. ASM provides performance management and critical event management and remote console services to network administrators. These components help you control IT expenses by making the G5350 simple and efficient to manage.","https://images.icecat.biz/img/norm/high/769498-3563.jpg","300x300","","","","","","","","","","Processor","Processor family: Intel® Xeon®","Processor manufacturer: Intel","Processor model: 7130M","Processor frequency: 3.2 GHz","Processor cores: 2","Processor cache: 8 MB","Motherboard chipset: Intel® E8501","Number of processors installed: 2","Thermal Design Power (TDP): 150 W","Processor cache type: L2","Maximum number of SMP processors: 4","Processor front side bus: 800 MHz","Processor socket: Socket 604 (mPGA604)","Processor lithography: 65 nm","Processor threads: 4","Processor operating modes: 64-bit","FSB Parity: Yes","Bus type: FSB","Processor codename: Tulsa","Tcase: 69 °C","ECC supported by processor: No","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 53.3 x 53.3 mm","Embedded options available: No","Number of Processing Die Transistors: 1328 M","CPU multiplier (bus/core ratio): 16","Processing Die size: 435 mm²","Processor series: Intel Xeon 7100 Series","Conflict-Free processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Maximum internal memory: 64 GB","Memory slots: 16x DIMM","Storage","Optical drive type: DVD-ROM","RAID levels: 5","Network","Networking features: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 3","USB 2.0 ports quantity: 5","VGA (D-Sub) ports quantity: 2","Serial ports quantity: 1","Design","Chassis type: Rack (4U)","Software","Compatible operating systems: SUSE Linux Enterprise Server 9.0, Novell Netware 6.5, RedHat Linux Enterprise Server 4.0, Windows 2003 Server x64, Windows 2003 Server","Bundled software: Acer Altos Easydiagnostics, Acer Altos Remote Management Card, Acer Altos Advanced Server Manager, Acer Altos Easybuild","Processor special features","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: No","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 27285","Power","Power supply: 1470 W","Weight & dimensions","Width: 17.6"" (447 mm)","Depth: 27.8"" (706 mm)","Height: 6.81"" (173 mm)","Other features","Dimensions (WxDxH): 17.6 x 27.8 x 6.81"" (447 x 706 x 173 mm)"