"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119" "","","7592499","","HP","KK686ET + WL050ET","7592499","","PCs/Workstations","153","","","Z400 + ATI FirePro V5800","20221021101432","ICECAT","","45246","https://images.icecat.biz/img/norm/high/6350066-6944.jpg","400x400","https://images.icecat.biz/img/norm/low/6350066-6944.jpg","https://images.icecat.biz/img/gallery_mediums/img_6040199_medium_1481617618_4056_13738.jpg","https://images.icecat.biz/thumbs/6350066.jpg","","","HP Z400 + ATI FirePro V5800 Intel® Xeon® 3000 Sequence W3565 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation","Intel Xeon Quad-Core W3565 (3.20GHz, 8MB L3), 6GB (3 x 2GB) DDR3 ECC, 1TB 7200 rpm SATA, 16x SATA SuperMulti LightScribe DVD±RW, 22-in-1, Windows 7 Professional 64-bit + ATI FirePro V5800 1GB Graphics Card (WL050ET)","HP Z400 + ATI FirePro V5800, 3,2 GHz, Intel® Xeon® 3000 Sequence, W3565, 6 GB, DVD Super Multi DL, Windows 7 Professional","HP Z400 + ATI FirePro V5800. Processor frequency: 3,2 GHz, Processor type: Intel® Xeon® 3000 Sequence, Processor: W3565. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1333 MHz. Card reader integrated, Optical drives: DVD Super Multi DL. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Form factor: Minitower. Product type: Workstation. Weight: 19,6 kg","With its revolutionary new architecture and bold new industrial design, the HP Z400 Workstation helps you accomplish more with every minute of your time and every dollar of your investment.\n\nFeatures\n\n- Featuring genuine Windows for a familiar and intuitive environment\n\nWork smarter: run more tasks, processes and applications simultaneously with a workstation that brings together and optimizes the latest processors, memory, graphics and storage technologies.\n\n- Updated design: with a smart new chassis, quiet acoustics and optional liquid cooling that makes the system even quieter at heavy loads, the HP Z400 showcases HP innovation—inside and out.\n\n- Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR® qualified systems featuring 85% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode.\n\n- Do more every minute: take on bigger challenges with the new Intel® QuickPath Interconnect architecture and your choice of the latest dual- or quad-core Intel® Xeon® processors.","https://images.icecat.biz/img/norm/high/6350066-6944.jpg","400x400","","","","","","","","","","Processor","Processor type: Intel® Xeon® 3000 Sequence","Processor manufacturer: Intel","Processor: W3565","Processor frequency: 3,2 GHz","Processor number of cores: 4","Processor threads: 8","Processor boost frequency: 3,46 GHz","Processor socket: Socket B (LGA 1366)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus data transfer rate: 4,8 GT/s","Bus type: QPI","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon 3500 Series","Processor codename: Bloomfield","Thermal Design Power (TDP): 130 W","Number of processors: 1","Number of QPI links: 1","Number of Processing Die Transistors: 731 M","Processing die size: 263 mm²","Stepping: D0","CPU multiplier (bus/core ratio): 24","Maximum internal memory supported by processor: 24 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 6 GB","Maximum memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 3 x 2 GB","Memory speed: 1333 MHz","ECC: Yes","Memory channels: Triple-channel","Storage","Optical drives: DVD Super Multi DL","Total HDDs capacity: 1 TB","Number of HDDs installed: 1","Hard drive capacity: 1 TB","Hard drive interface: SATA","Hard drive rotational speed: 7200 RPM","Card reader integrated: Yes","Ports & interfaces","USB 2.0 ports quantity: 8","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Design","Form factor: Minitower","Country of origin: China","Performance","Product type: Workstation","Chipset: Intel® X58 Express","Audio system: High Definition Audio","Software","Operating system software: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel Clear Video Technology for MID: No","Processor package size: 42.5 x 45.0 mm","Supported instruction sets: SSE4.2","Processor code: SLBEV","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 39721","Intel Turbo Boost Technology: 1.0","Intel Hyper-Threading Technology: Yes","Intel® Quick Sync Video Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Conflict-Free processor: No","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 8 - 85%","Storage humidity: 8 - 90%","Non-operating altitude: 9100","Weight & dimensions","Width: 167,9 mm","Depth: 455,3 mm","Height: 450,2 mm","Weight: 19,6 kg","Packaging content","Display included: No","Other features","LightScribe: Yes","Network interface: Gigabit Ethernet (10/100/1000)","Features","Images Type Map:
"