"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62"
"","","7592452","","ASUS","90-D40IS2-UA0710","7592452","","Optical Disc Drives","214","","","DRW-22B3S","20240307153452","ICECAT","1","21941","https://images.icecat.biz/img/norm/high/7571172-771.jpg","500x500","https://images.icecat.biz/img/norm/low/7571172-771.jpg","https://images.icecat.biz/img/gallery_mediums/img_7571172_medium_1481546454_5004_14419.jpg","https://images.icecat.biz/thumbs/7571172.jpg","","","ASUS DRW-22B3S optical disc drive Internal DVD±R/RW Black","DRW-22B3S - 22x CD/DVD-RW, E-IDE(PATA), 650g, Black","ASUS DRW-22B3S, Black, Tray, DVD±R/RW, EIDE/ATA, 2 MB, 120 mm","ASUS DRW-22B3S. Product colour: Black, Disc loading type: Tray. Optical drive type: DVD±R/RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 24x. CD read speed: 48x, CD-ROM read speed: 48x, DVD+R read speed: 16x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms","A Green Environment for Now and the Future\nThe ASUS DRW-22B3S is capable of reading and writing data on DVD±R/±RW, DVDRAM formats. It is a power saving drive and allows you to permanently delete the data on recordable disc. This provides you with flexibility and efficiency in terms of multimedia data storage and sharing.\n\nEnergy Green Engine\nASUS E‐Green Engine technology features the E‐Green Mode, which automatically closes drive applications that are not in use to help conserve energy. This decreases CO2 emissions and help educe the depletion of trees.\n\nOptimal Tuning Strategy\nWith OTS, the drive will perform a test before really burning which generate the optimal burning strategy automatically for the best burning quality. The write parameters will be tuned automatically be drives based on the recorded write quality.\n\nAdvantage of CTS\n- Cover both media and drive variations as well as operating temperature.\n- Optimal write speed detection.\n- Total write quality improvement.\n- Extend the lifetime of drives.\n- Reduce the possibility toburn unplayable disks.\n- Reduce coaster.\n\nE-Hammer\nE‐Hammer allows you to permanently delete The data on writable disc (CD‐R and DVD‐R) formats. Once the data is deleted, it cannot Be recovered or restored, and the optical drive will not be able to read the disc. This Ensures data security, eliminates the hassle of scratching your old discs, and conforms With our commitment to environmental protection.\n\nAuto Vibration Reducing System\nWith AVRS technology, ASUS DRW‐22B3S provides high readability and playability. AVRS technology minimizes the spindle motor's vibration and the resonance between components, drives, and PC cases. It also minimizes the vibration and noise caused by the unbalanced mass of rotating machinery.\n\nAdvantage of AVRS\n- Reducing Vibration and noise induced by unbalanced mass of rotating machinery;\n- Reducing Vibration and noise on traverse and drive case;\n- Enhanced Readability and Playability.","https://images.icecat.biz/img/norm/high/7571172-771.jpg|https://images.icecat.biz/img/gallery/img_7592452_high_1472517318_5932_26430.jpg|https://images.icecat.biz/img/gallery/img_7592452_high_1472517324_9876_26430.jpg","500x500|500x500|500x500","||","","","","","","","","","Design","Internal: Yes","Product colour: Black","Disc loading type: Tray","Performance","Optical drive type: DVD±R/RW","Interface: EIDE/ATA","Drive device, buffer size: 2 MB","Optical disc diameter: 120 mm","Writing speed","CD write speed: 48x","DVD+R write speed: 22x","CD rewrite speed: 24x","CD-R write speed: 48x","CD-RW write speed: 24x","DVD-R write speed: 22x","DVD-R Double Layer write speed: 12x","DVD+R Double Layer write speed: 12x","DVD+RW write speed: 8x","DVD-RW write speed: 6x","DVD-RAM write speed: 12x","Reading speed","CD read speed: 48x","CD-ROM read speed: 48x","DVD+R read speed: 16x","DVD-R read speed: 16x","DVD-RAM read speed: 12x","DVD-ROM read speed: 16x","DVD-R Double Layer read speed: 12x","DVD+R Double Layer read speed: 12x","DVD+RW read speed: 12x","Access time","DVD drive average random access time: 160 ms","CD-ROM drive average random access time: 140 ms","Record modes","Track-at-once (TAO): Yes","Disc-at-once (DAO): Yes","Session-at-once (SAO): Yes","Multi session: Yes","Packet writing: Yes","Over-burn writing: Yes","Sequential writing: Yes","Random write: Yes","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Operating temperature (T-T): 5 - 45 °C","Storage temperature (T-T): -20 - 60 °C","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 650 g","Packaging content","Bundled software: Nero Essentials\nE-Green\nE-Hammer","Other features","Power requirements: 5 - 12V","Media types supported: ACD, VCD, CD-I,CD-E, Photo-CD, CD-Text, CD-ROM/XA, DVD","Write methods: DAO, SAO, TAO","Dimensions (WxDxH): 146 x 170 x 41 mm","Minimum RAM: 128 MB","Minimum processor: 300 MHz","Minimum storage drive space: 10 GB","Power supply type: DC","Compatible operating systems: Windows 7\nWindows Vista\nWindows XP"