"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57"
"","","7592449","","ASUS","90-D40HNB-UA0710","7592449","","Optical Disc Drives","214","","","DRW-24B3LT","20240307153452","ICECAT","1","41867","https://images.icecat.biz/img/norm/high/6073435-3450.jpg","500x500","https://images.icecat.biz/img/norm/low/6073435-3450.jpg","https://images.icecat.biz/img/gallery_mediums/img_6073435_medium_1481621650_5668_13738.jpg","https://images.icecat.biz/thumbs/6073435.jpg","","","ASUS DRW-24B3LT optical disc drive Internal Black","DRW-24B3LT - Internal DVD Drive, SATA, Retail, Black, Lightscribe","ASUS DRW-24B3LT, Black, Vertical/Horizontal, Serial ATA, 1,5 MB, 120 mm, 48x","ASUS DRW-24B3LT. Product colour: Black, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 1,5 MB, Optical disc diameter: 120 mm. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 24x. CD read speed: 48x, CD-ROM read speed: 48x, DVD+R read speed: 16x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 150 ms","Green Orientation - E-Green\r\nThe ASUS E-Green drive automatically optimizes your drive’s power consumption. E-Green displays detailed information on power saved and CO2 reduced using the ASUS drive. \r\n\r\nGreen Orientation - E-Hammer\r\nE-Hammer allows you to permanently delete the data on writable disc (CD-R and DVD-R) formats. Once the data is deleted, it cannot be recovered or restored, and teh optical drive will not be able to read the disc. This ensures data security, eliminates the hassle of scratching your old discs, and conforms with our commitment to environmental protection.\r\n\r\nLIght Scribe\r\nLightScribe Direct Disc Labeling is a technology that offers consumers and businesses a simple, no-hassle way to burn professional, silkscreen-quality labels on their CDs and DVDs. Using the same laser that burns data in their disc drives, customers burn their data as always, flip the disc over, reinsert it into the drive and burn a precise, laser etched label. \r\n\r\nSuperior Burning Quality - Optimal Tuning Strategy\r\nWith OTS, the drive will perform a test before really burning which generate the optimal burning strategy automatically for the best burning quality. The write parameters will be tuned automatically be drives based on the recorded write quality.\r\n\r\nAdvantage of CTS\r\n- Cover both media and drive variations as well as operating temperature.\r\n- Optimal write speed detection\r\n- Total write quality improvement\r\n- Extend the lifetime of drives\r\n- Reduce the possibility toburn unplayable disks.\r\n- Reduce coaster\r\n\r\nSuperior Burning Quality— Auto Vibration Reducing System\r\nThe AVRS technology is designed to minimize the vibration caused by the spindle motor and resonance between components as well as the drive and PC cases. AVRS is designed to reduce vibration and noise induced by unbalanced mass of rotating machinery. With AVRS, ASUS DRW-24B3ST/LT provides high readability and playability.\r\n\r\nAdvantage of AVRS\r\n- Reducing Vibration and noise induced by unbalanced mass of rotating machinery\r\n- Reducing Vibration and noise on traverse and drive case\r\n- Enhanced Readability and Playability","https://images.icecat.biz/img/norm/high/6073435-3450.jpg","500x500","","","","","","","","","","Design","Internal: Yes","Product colour: Black","Mounting: Vertical/Horizontal","Performance","Interface: Serial ATA","LightScribe: Yes","Drive device, buffer size: 1,5 MB","Optical disc diameter: 120 mm","Writing speed","CD write speed: 48x","DVD+R write speed: 24x","CD rewrite speed: 24x","CD-R write speed: 48x","CD-RW write speed: 24x","DVD-R write speed: 24x","DVD-R Double Layer write speed: 12x","DVD+R Double Layer write speed: 12x","DVD+RW write speed: 8x","DVD-RW write speed: 6x","DVD-RAM write speed: 12x","Reading speed","CD read speed: 48x","CD-ROM read speed: 48x","DVD+R read speed: 16x","DVD-R read speed: 16x","DVD-RW read speed: 12x","DVD-RAM read speed: 12x","DVD-ROM read speed: 16x","DVD-R Double Layer read speed: 12x","DVD+R Double Layer read speed: 12x","DVD+RW read speed: 12x","Access time","DVD drive average random access time: 150 ms","CD-ROM drive average random access time: 150 ms","Record modes","Track-at-once (TAO): Yes","Disc-at-once (DAO): Yes","Session-at-once (SAO): Yes","Multi session: Yes","Packet writing: Yes","Sequential writing: Yes","Random write: Yes","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Operating temperature (T-T): 5 - 45 °C","Storage temperature (T-T): -20 - 60 °C","Storage relative humidity (H-H): 15 - 90%","Weight & dimensions","Weight: 650 g","Other features","Power requirements: DC+5V ±5%,DC+12V ±10 %","Dimensions (WxDxH): 146 x 170 x 41 mm","Minimum RAM: 128 MB","Minimum processor: Pentium 300 MHz","Minimum hard disk space: 10 GB","Compatible operating systems: Windows 7, Windows Vista, Windows XP"