"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80" "","","7580554","","Fujitsu","BDL:DZ_22-2_CTX","7580554","","电脑 平板显示器","222","Zero Client DZ","","DZ22-2","20240307153452","ICECAT","1","31582","https://images.icecat.biz/img/norm/high/6947422-7578.jpg","850x782","https://images.icecat.biz/img/norm/low/6947422-7578.jpg","https://images.icecat.biz/img/norm/medium/6947422-7578.jpg","https://images.icecat.biz/thumbs/6947422.jpg","","","富士通 Zero Client DZ DZ22-2 电脑 平板显示器 55.9 cm (22"") 1680 x 1050 像素 灰色","","富士通 Zero Client DZ DZ22-2, 55.9 cm (22""), 1680 x 1050 像素, 液晶显示, 5 毫秒, 灰色","富士通 Zero Client DZ DZ22-2. 显示器尺寸(对角长): 55.9 cm (22""), 显示器分辨率: 1680 x 1050 像素. 显示器: 液晶显示. 响应时间: 5 毫秒, 原机长宽比: 16:10, 视角,水平: 170°, 视角,垂直: 170°. 内置扬声器. USB集线器版: 2.0. 产品色彩: 灰色","","https://images.icecat.biz/img/norm/high/6947422-7578.jpg","850x782","","","","","","","","","","显示器","显示器尺寸(对角长): 55.9 cm (22"")","显示器分辨率: 1680 x 1050 像素","原机长宽比: 16:10","触摸屏: 不","对比度: 1000:1","显示器的颜色数量: 1,678 万色彩显示 (16.7M 色数)","显示亮度(一般): 250 cd/m²","响应时间: 5 毫秒","支持图形分辨率: 1024 x 768 (XGA), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 800 x 600 (SVGA)","长宽比: 16:10","对比度(动态): 2000000:1","视角,水平: 170°","视角,垂直: 170°","像素: 0.282 x 0.282 mm","可视尺寸,横向: 47.4 cm","可视尺寸,纵向: 29.6 cm","可视尺寸,对角线: 55.9 cm","3D兼容性: 不","多媒体","内置扬声器: 是","内置摄像头: 不","扬声器数量: 2","RMS的额定功率: 3 W","设计","产品色彩: 灰色","认证: CE, GOST, FCC B, cUL, SASO, IT-Eco, RoHS, WEEE","遵守工业标准: IEEE 802.3, IEEE 802.3u","端口 & 界面","USB集线器版: 2.0","USB Type-A 下游端口数量: 4","DVI-I接口数量: 1","音频输入接口: 是","音频输出: 是","耳机输出端口: 1","耳机连接插孔: 3.5 mm","麦克风/音频输入插孔: 是","HDCP: 不","联网","以太网连接器: 是","人体工程学","线缆锁插槽: 不","高度调节: 11 cm","枢轴: 是","可倾斜角度: 0 - 90°","旋转: 0 - 340°","倾角范围: -5 - 35°","屏幕显示 (OSD)语言: 阿拉伯语, 捷克语, 丹麦语, 德语, 荷兰语, 英语, 西班牙语, 芬兰语, 法语, 意大利语, 挪威语, 波兰语, 葡萄牙语, 俄语, 瑞典语, 土耳其语","即插即用: 是","电缆长度: 1.8 m","能量控制","功耗(一般操作): 39 W","功耗(关闭): 0.5 W","功耗(节能): 0.5 W","交流电(AC)输入电压: 100 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","环境条件","运行温度范围(T - T): 5 - 35 °C","内容包装","手持式遥控器: 不","快速入门指南: 是","重量和尺寸","宽度(含底座): 508 mm","深度(含底座): 180 mm","高度(含底座): 370 mm","重量(含底座): 6.2 kg","宽度(不含底座): 508 mm","深度(不含底座): 61 mm","高度(不含底座): 345 mm","重量(不含底座): 3.9 kg","依赖服务器的客户机","安装瘦客户机: 不","其他功能","显示器: 液晶显示","内置超低音音响: 不","集成电视调谐器: 不","麦克风连接: 3.5 mm","平均故障间隔时间: 70000 小时","以太网的数据传输率: 10,100 Mbit/秒","以太网路(RJ-45)连接接口数量: 1"