"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57"
"","","7580551","","Canon","5117B005","7580551","","Camcorders","584","LEGRIA","","HF M46","20180603095206","ICECAT","1","26232","https://images.icecat.biz/img/norm/high/7580551-3188.jpg","530x265","https://images.icecat.biz/img/norm/low/7580551-3188.jpg","https://images.icecat.biz/img/norm/medium/7580551-3188.jpg","https://images.icecat.biz/thumbs/7580551.jpg","","","Canon LEGRIA HF M46 2.37 MP CMOS Black","LEGRIA HF M46 - 16GB, SDXC/SDHC/SD, 1/3 HD CMOS Pro, 2.37MP, 10x zoom, f1.8 - f3.0, DIGIC DV III, 1.3 lux","Canon LEGRIA HF M46, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3""), 7.62 cm (3""), LCD, 350 g","Canon LEGRIA HF M46. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3""). Optical zoom: 10x, Digital zoom: 40x, Focal length range: 6.1 - 61 mm. Compatible memory cards: SD, SDHC, SDXC, Flash memory: 16 GB. Closest focusing distance: 0.10 m. White balance: Auto, Cloudy, Daylight, Fluorescent, Shade","The LEGRIA HF M46 features Canon’s HD CMOS Pro sensor for exceptional quality video and Story Creator to help build your creativity. Stylish and compact, it’s easy to shoot and share anywhere.\r\n\r\nCanon Full HD CMOS Pro sensor\r\nThe 2.4 MP HD CMOS Pro sensor is designed and made by Canon for its professional camcorders. The light gathering area of the pixels is 160% bigger than conventional CMOS sensors, delivering a wider dynamic range and advanced low-light performance. \r\n\r\nCanon HD Video lens\r\nA high-quality, Canon HD Video lens features a 6-Blade iris diaphragm for soft background blurring and a smooth, 10x optical zoom. \r\n\r\nShake-free movies\r\nThe LEGRIA HF M46 uses two systems of image stabilisation- Dynamic Optical Image Stabiliser to reduce shake while walking and Powered Image Stabiliser to delivers steady telephoto shots.\r\n\r\nSuperb audio\r\nA high-sensitivity, built-in zoom microphone captures quieter sounds more clearly.\r\n\r\nCreative cinematic functions\r\nEffortlessly develop your video skills to make short videos with a story. Canon’s new Story Creator lets you choose a theme for your movie with in-built scene suggestions to add interest. Inspire your creativity with Cinema-Look Filters. Select from 8 adjustable colour-grading filters to capture the perfect movie scene. \r\n\r\nFun with Touch Decoration\r\nAdd fun effects to your movies, without a PC, using Touch Decoration. Stamp colourful designs onto the Touch-screen with the Stylus Pen or add titles, frames and animated graphics to personalise your movie.\r\n\r\nSimple 7.5cm Touch-screen operation\r\nA high-resolution 7.5cm gesture-based Touch-screen LCD, gives you simple fingertip access to shooting and playback functions. \r\n\r\n16GB Dual Flash memory - easy sharing\r\nFull HD video records to a 16GB built-in memory for up to 6 hours. Two SDXC memory card slots simplify sharing, while Relay Recording means you won’t run out of space. In-camera HD to SD conversion ensures easy web upload.\r\n\r\nEffortless shooting\r\nCreating high-quality movies is effortless, even for beginners. Smart Auto lets the camcorder take control - intelligently selecting shooting settings for all scenes. Face Detection optimises the settings for great people shots, and Instant AF ensures fast and accurate focusing for HD.\r\n\r\nExpandable\r\nA Mini advanced shoe connects you to a range of Canon accessories. A 43mm filter thread fits lens adapters. An optional waterproof case is also available.","https://images.icecat.biz/img/norm/high/7580551-3188.jpg","530x265","","","","","","","","","","Image sensor","Total megapixels: 2.37 MP","Sensor type: CMOS","Optical sensor size: 25.4 / 3 mm (1 / 3"")","Effective megapixels (movie): 2.07 MP","Lens system","Optical zoom: 10x","Digital zoom: 40x","Image stabilizer: Yes","Focal length range: 6.1 - 61 mm","Focal length (35mm film equivalent): 43.6 - 436 mm","Storage","Compatible memory cards: SD, SDHC, SDXC","Flash memory: 16 GB","Focusing","Closest focusing distance: 0.10 m","White balance","White balance: Auto, Cloudy, Daylight, Fluorescent, Shade","Flash","Built-in flash: No","Shutter","Camera shutter speed: 1/2 - 1/2000 s","Display","Display diagonal: 7.62 cm (3"")","Display: LCD","Camera","Self-timer delay: 10 s","Minimum illumination: 1.3 lx","Photo mode: Yes","Design","Product colour: Black","Still image","Still image resolution(s): 1920 x 1080","Audio","Built-in microphone: Yes","Audio system: Dolby Digital","Built-in speaker(s): Yes","Ports & interfaces","Component video (YPbPr/YCbCr) out: 1","HDMI: Yes","USB 2.0 ports quantity: 1","DV port: No","DC-in jack: Yes","Microphone in: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 2.10 h","Battery type: BP-808","Weight & dimensions","Weight: 350 g","Width: 74 mm","Depth: 71 mm","Height: 131 mm","Other features","Auto focus: Yes","Manual focus: Yes","Sports: Yes"