"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65"
"","","7580177","","QNAP","TS-459U-RP+/4TB","7580177","","NAS & Storage Servers","932","","","TS-459U-RP+ 4TB","20240307153452","ICECAT","","10693","https://images.icecat.biz/img/norm/high/6285557-8808.jpg","400x400","https://images.icecat.biz/img/norm/low/6285557-8808.jpg","https://images.icecat.biz/img/gallery_mediums/img_6285557_medium_1481629552_8974_13738.jpg","https://images.icecat.biz/thumbs/6285557.jpg","","","QNAP TS-459U-RP+ 4TB Rack (1U)","TS-459U-RP+ 4TB Turbo NAS - Includes Redundant Power Supply, 1U, Intel Atom 1.8GHz Dual-core Processor, 1GB RAM, 512MB DOM, 2.5/ 3.5"" SATA I/II HDD x4, 2 x Gigabit RJ-45, 5 x USB 2.0, 2 x eSATA, 7.63 kg","QNAP TS-459U-RP+ 4TB, Rack (1U), Intel Atom®, 4 TB","QNAP TS-459U-RP+ 4TB. Total installed storage capacity: 4 TB, Storage drive capacity: 1 TB, Storage drive interface: Serial ATA, Serial ATA II. Processor family: Intel Atom®, Processor frequency: 1,8 GHz. Internal memory: 1 GB, Flash memory: 512 MB. Compliance industry standards: IEEE 802.3ad, Supported network protocols: TCP/IP, CIFS/SMB, AFP (3.2), NFS (v3), FTP, HTTP, HTTPS, Telnet, SSH, iSCSI, SNMP, Maximum data transfer rate: 1000 Mbit/s. Chassis type: Rack (1U), Number of fans: 3 fan(s), LED indicators: LAN, USB","Modern businesses face the challenges of dramatic growth of digital data as well as raising productivity and efficiency. To well deploy the business IT environment with a reliable, affordable, scalable, and easy-to-maintain storage center to securely store, share and back up the digital assets has become the top task for the server managers nowadays in small and mid-sized companies. The TS-459U+ series Turbo NAS is the brand-new 4-bay 1U rackmount chassis network attached storage (NAS) server to satisfy these requirements.\n\nThe TS-459U-RP/ SP+ is equipped with the next-generation Intel® Atom™ Dual-Core 1.8GHz processor delivering exceptionally high performance, yet with low power consumption for energy-saving commitment. The Turbo NAS offers the best cost performance ratio of rack mount server in the industry; and provides versatile business applications to maximize server consolidation in the business environment. The Turbo NAS is integrated as a powerful all-in-one application server, which requires no extra time and efforts for software installation. The server managers can adopt the NAS in many of the system integration projects or office applications quickly. The Turbo NAS is also an affordable solution capable of business-class server applications, secure data backup and sharing, and iSCSI service for virtualized and clustered environment.\n\nThe Most Affordable and Flexible Virtualization Solution\nThe TS-459U-RP/ SP+ is certified as compatible with VMware® vSphere4 (ESX 4.0 and above) virtualization platform. The NAS can be utilized as the networked shared storage of VMware virtualization environments and Windows cluster servers. Comparing with traditional SAN (Storage Area Network), the Turbo NAS is a competitive alternative with much lower setup and maintenance costs in an IP SAN.\n\nThe Feature-rich and Integrated Applications for Business\nThe NAS supports file sharing across Windows, Mac, Linux, and UNIX platforms. Versatile business applications such as file server, FTP server, printer server, web server, and Windows AD support are provided. The dominant features, such as WebDAV, Share Folder Aggregation (also known as DFS), IPv6 and IPv4 dual-stack, Wake on LAN, schedule power on/ off, HDD S.M.A.R.T, comprehensive log systems, and policy-based unauthorized IP blocking are all included features of a QNAP NAS server.","https://images.icecat.biz/img/norm/high/6285557-8808.jpg|https://images.icecat.biz/img/gallery/img_6954738_high_1473280998_9181_32631.jpg|https://images.icecat.biz/img/gallery/img_6954738_high_1473280999_2106_32631.jpg","400x400|400x400|400x400","||","","","","","","","","","Storage","Total installed storage capacity: 4 TB","Number of storage drives installed: 4","Number of storage drives supported: 4","Storage drive capacity: 1 TB","Storage drive interface: Serial ATA, Serial ATA II","Storage drive size: 3.5""","RAID levels: 0, 1, 5, JBOD","Supported file systems: EXT3, EXT4, FAT32, HFS+, NTFS","Processor","Processor family: Intel Atom®","Processor frequency: 1,8 GHz","Number of processors installed: 1","Memory","Internal memory: 1 GB","Flash memory: 512 MB","Network","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","Jumbo frames support: Yes","iSCSI support: Yes","Compliance industry standards: IEEE 802.3ad","Supported network protocols: TCP/IP, CIFS/SMB, AFP (3.2), NFS (v3), FTP, HTTP, HTTPS, Telnet, SSH, iSCSI, SNMP","Maximum data transfer rate: 1000 Mbit/s","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 5","eSATA: Yes","Design","Chassis type: Rack (1U)","Number of fans: 3 fan(s)","LED indicators: LAN, USB","Performance","Buzzer: Yes","Multilingual support: Yes","Number of users: 4096 user(s)","Management protocols: SNMP","Web-based management: Yes","Security algorithms: 256-bit AES, HTTPS, SSH, SSL/TLS","Reset button: Yes","On/off switch: Yes","Software","Operating system installed: Linux","Power","Power supply unit (PSU) capacity: 150 W","Number of power supply units: 1","Redundant power supply (RPS) support: Yes","Power consumption (typical): 62 W","Power consumption (sleep): 40 W","Weight & dimensions","Weight: 7,63 kg","Package weight: 12,1 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 0 - 95%","Other features","Dimensions (WxDxH): 439 x 499 x 44 mm","Power requirements: 100-240 V, 50-60Hz","Compatible operating systems: Microsoft Windows 2000, XP, Vista (32/ 64 bit), Windows 7 (32/ 64 bit), Server 2003/ 2008, Apple Mac OS X, Linux / Unix","Networking features: Gigabit Ethernet","Minimum system requirements: Internet Explorer 7 / 8, Firefox 3, Safari 3 / 4, Google Chrome","Link/Act LED: Yes","Fan: 40 mm","Connectivity LEDs: Y"