"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89" "","","7579663","","Canon","5042B008","7579663","","數位相機","575","PowerShot","","A3200 IS","20220210113836","ICECAT","1","13510","https://images.icecat.biz/img/norm/high/7579663-2569.jpg","217x136","https://images.icecat.biz/img/norm/low/7579663-2569.jpg","https://images.icecat.biz/img/gallery_mediums/img_7579663_medium_1481546789_0991_14419.jpg","https://images.icecat.biz/thumbs/7579663.jpg","","","Canon PowerShot A3200 IS 1/2.3"" 輕便型相機 14.1 MP CCD 4320 x 3240 像素 橙色","","Canon PowerShot A3200 IS, 14.1 MP, 4320 x 3240 像素, CCD, 5 倍數, HD, 橙色","Canon PowerShot A3200 IS. 相機類型: 輕便型相機, 百萬像素: 14.1 MP, 影像感測器尺寸: 1/2.3"", 感應器類型: CCD, 最佳圖像解析度: 4320 x 3240 像素. 光學變焦: 5 倍數, 數位變焦: 4 倍數, 焦距範圍: 5 - 25 mm. HD 類型: HD, 最佳影像解析度: 1280 x 720 像素. 顯示器尺寸(對角長): 6.86 cm (2.7""). PictBridge 支援. 重量: 149 g. 產品色彩: 橙色","","https://images.icecat.biz/img/norm/high/7579663-2569.jpg","217x136","","","","","","","","","","圖片品質","相機類型: 輕便型相機","百萬像素: 14.1 MP","感應器類型: CCD","最佳圖像解析度: 4320 x 3240 像素","影像感測器尺寸: 1/2.3""","影像穩定器: 是","鏡頭系統","光學變焦: 5 倍數","數位變焦: 4 倍數","焦距範圍: 5 - 25 mm","鏡頭結構(元素/組): 7/6","組合變焦: 20 倍數","非球面鏡片數量: 2","聚焦","焦點: TTL","焦距調整: 自動","自動聚焦(AF)的模式: 連續自動對焦, 多重選擇自動對焦模式, 單點自動對焦","臉部追蹤: 是","最近對焦距離: 0.03 m","自動對焦(AF)的鎖: 是","自動對焦(AF)的輔助光: 是","曝光","測光器: 中心加權, 點對焦","ISO感光度: 80, 100, 200, 400, 800, 1600, 自動","閃光燈","閃光燈模式: 自動, 閃光燈關閉, 手動的, 減輕紅眼, 慢速同步","閃光曝光鎖: 是","閃光範圍(廣角): 0.3 - 4 m","閃光範圍(長焦): 0.5 - 2 m","視訊影像/視頻","影像錄製: 是","最佳影像解析度: 1280 x 720 像素","HD 類型: HD","動態JPEG幀速率: 30 fps","支援影像格式: MOV","記憶體","可相容記憶卡: MMC, SD, SDHC, SDXC","顯示器","顯示器: LCD","觸控式感應螢幕: 不","顯示器尺寸(對角長): 6.86 cm (2.7"")","顯示器解析度: 230400 像素","視野: 100%","連接埠及介面","PictBridge 支援: 是","USB版本: 2.0","相機","白平衡: 自動, 多雲 (陰天), 自定義模式, 日光, 日光燈 (螢光燈), 鎢絲燈","場景模式: 海灘, 燭光, 兒童, 煙火, 縱向, 自画像, 雪地, 風景","照片特效: 黑與白, 中性, 復古懷舊, 鮮艷","相機播放: 電影, 單張圖像","回放變焦: 2 倍數","自定義顏色: 是","直方圖: 是","圖片編輯: 縮放調整","圖像處理器: DIGIC 4 iSAPS","設計","產品色彩: 橙色","電池","電池技術: 鋰離子電池(Li-Ion)","電池容量: 250 mAh","電池壽命(最長): 6 小時","電池類型: NB-8L","系統需求","可相容Mac: 是","操作條件","作業溫度範圍(T - T): 0 - 40 °C","作業相對濕度範圍(H-H): 10 - 90%","重量及尺寸","寬度: 95.1 mm","深度: 24.3 mm","高度: 56.7 mm","重量: 149 g","內容包裝","附加軟體: ZoomBrowser EX / ImageBrowser\nPhotoStitch","其他功能","錄像能力: 是","端口: USB 2.0, A/V-out","數據壓縮: Fine, Norm","內建閃光燈: 是","相機快門速度: 1 - 1/1600 秒","35mm相機等焦鏡頭: 28 - 140 mm","相容操作系統: Windows 7/ Vista SP1-2/ XP SP3\nMac OS X v10.5 – 10.6","數位單眼相機: 不","鏡頭系統","過濾: Y","連接埠及介面","I / O端口: 1x USB Mini-B\n1x A/V-out (PAL/NTSC)"