"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112" "","","7579618","","HP","Q5880B","7579618","","Multifunction Printers","304","PSC","","1510","20230710201635","ICECAT","1","233382","https://images.icecat.biz/img/norm/high/7579618-4973.jpg","400x297","https://images.icecat.biz/img/norm/low/7579618-4973.jpg","https://images.icecat.biz/img/gallery_mediums/img_7579618_medium_1481546786_5066_14419.jpg","https://images.icecat.biz/thumbs/7579618.jpg","","","HP PSC 1510 Inkjet A4 4800 x 1200 DPI 7 ppm","Compact all-in-one with direct photo printing","HP PSC 1510, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, A4, Direct printing","HP PSC 1510. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Mono copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing","Produce high quality scans, photos and colour copies at home with this stylish and compact all-in-one. Print directly from a PictBridge-enabled camera via the front port; print beautiful photos that last for generations* with optional 6-ink colour**.","https://images.icecat.biz/img/norm/high/7579618-4973.jpg|https://images.icecat.biz/img/gallery/img_7579618_high_1472498170_5603_26430.jpg|https://images.icecat.biz/img/gallery/img_7579618_high_1472498170_8584_26430.jpg|https://images.icecat.biz/img/gallery/img_7579618_high_1472498171_3732_26430.jpg","400x297|400x242|500x335|500x384","|||","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: No","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 7 ppm","Print speed (colour, normal quality, A4/US Letter): 5 ppm","Print speed (black, draft quality, A4/US Letter): 20 ppm","Print speed (colour, draft quality, A4/US Letter): 18 ppm","Copying","Copying: Mono copying","Duplex copying: No","Maximum copy resolution: 4800 x 1200 DPI","Copy speed (black, normal quality, A4): 6,5 cpm","Copy speed (colour, normal quality, A4): 4 cpm","Maximum number of copies: 50 copies","Copier resize: 50 - 400%","Scanning","Scanning: Colour scanning","Duplex scanning: No","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed scanner","Maximum scan resolution: 19200 x 19200 DPI","Maximum scan area: A4 (210 x 297)","Input colour depth: 48 bit","Grayscale levels: 256","TWAIN version: 1,7","Fax","Faxing: No","Duplex faxing: No","Features","Maximum duty cycle: 1000 pages per month","Digital sender: No","Page description languages: LIDIL","Input & output capacity","Total input capacity: 100 sheets","Total output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Envelopes sizes: C6, DL","Photo paper sizes (imperial): 4x6,5x7""","Custom media width: 77 - 215 mm","Custom media length: 127 - 610 mm","Paper tray media weight: 75 - 90 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: No","Performance","Internal memory: 32 MB","Maximum internal memory: 32 MB","Processor family: ASIC","Mac compatibility: Yes","Minimum system requirements: IE 5.0+\nCD-ROM\nUSB\nSVGA 800x600\nAdobe Acrobat Reader 5+","Design","Market positioning: Home & office","Power","Power consumption (average operating): 70 W","AC input voltage: 100 - 240 V","System requirements","Windows operating systems supported: Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Professional","Mac operating systems supported: Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther","Minimum RAM: 128 MB","Minimum hard disk space: 795 MB","Minimum processor: Intel Pentium II/Celeron","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage relative humidity (H-H): 20 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Packaging data","Package weight: 6,9 kg","Other features","Minimum system requirements for Macintosh: Power PC G3/G4\n128MB RAM\n400MB HDD\nQuickTime 5.0+\nCD-ROM\nUSB\nSVGA 800x600\nAdobe Acrobat Reader 5+","Safety: IEC, EN, UL, CAN/CSA, NOM, AS/NZS","Compatible operating systems: Windows 98\nWindows 98 SE\nWindows 2000 Professional\nWindows Me\nWindows XP\nMac OS v9.1, v10.1.5, v10.2.3, v10.3+","PictBridge: Yes","All-in-one functions: Copy, Print, Scan","Colour all-in-one functions: Print, Scan","Package dimensions (WxDxH): 492 x 200 x 338 mm","Electromagnetic compatibility: CISPR, EN, IEC, CNS13438, VCCI-2, FCC, GB9254","Printing","Print speed (black, fast normal quality, A4): 8 ppm","Print speed (colour, fast normal quality, A4): 6,5 ppm","Print speed (colour photo, draft quality): 2,2 ppm","Print speed (colour photo, normal quality): 1,2 ppm","Copying","Maximum copy speed (black, A4): 20 cpm","Maximum copy speed (colour, A4): 18 cpm","Input & output capacity","Maximum input capacity for envelopes: 10","Maximum input capacity for labels: 20","Maximum input capacity for transparencies: 30 sheets","Maximum input capacity for 10 x 15 cm photographs: 30 sheets","Standard output capacity for envelopes: 10 sheets","Standard output capacity for cards: 15","Paper handling","Maximum input capacity for cards: 15","Other features","Acoustic power emissions: 5.9B(A)","Acoustic pressure emissions: 46 dB","Typefaces: 8 TrueType","Standard output capacity for transparencies: 30 sheets"