"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122" "","","7579142","","HP","KK736EA","7579142","0886111388424|886111388424|0886111388431|886111388431|0886111388042|886111388042","PCs/Workstations","153","","","Z400","20240314193639","ICECAT","1","42868","https://images.icecat.biz/img/gallery/19284668_5242391402.jpg","1217x2408","https://images.icecat.biz/img/gallery_lows/19284668_5242391402.jpg","https://images.icecat.biz/img/gallery_mediums/19284668_5242391402.jpg","https://images.icecat.biz/img/gallery_thumbs/19284668_5242391402.jpg","","","HP Z400 Intel® Xeon® 3000er-Prozessoren W3550 6 GB DDR3-SDRAM Windows 7 Professional Minitower Arbeitsstation","","HP Z400, 3,06 GHz, Intel® Xeon® 3000er-Prozessoren, W3550, 6 GB, DVD Super Multi, Windows 7 Professional","HP Z400. Prozessor-Taktfrequenz: 3,06 GHz, Prozessorfamilie: Intel® Xeon® 3000er-Prozessoren, Prozessor: W3550. RAM-Speicher: 6 GB, Interner Speichertyp: DDR3-SDRAM, Speichertaktfrequenz: 1333 MHz. Integrierter Kartenleser, Optisches Laufwerk - Typ: DVD Super Multi. Vorinstalliertes Betriebssystem: Windows 7 Professional. Stromversorgung: 475 W. Gehäusetyp: Minitower. Produkttyp: Arbeitsstation. Gewicht: 15,1 kg","","https://images.icecat.biz/img/gallery/19284668_5242391402.jpg|https://images.icecat.biz/img/gallery/f7504df819feb9583047d8d0f99f98e2.jpg","1217x2408|400x400","|","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Xeon® 3000er-Prozessoren","Prozessorhersteller: Intel","Prozessor: W3550","Prozessor-Taktfrequenz: 3,06 GHz","Anzahl Prozessorkerne: 4","Prozessor-Threads: 8","Prozessor Boost-Taktung: 3,33 GHz","Prozessorsockel: Socket B (LGA 1366)","Prozessor-Cache: 8 MB","Processor cache type: Smart Cache","System-Bus: 4,8 GT/s","Bus typ: QPI","FSB Gleichwertigkeit: Nein","Prozessor Lithografie: 45 nm","Prozessorbetriebsmodi: 64-Bit","Processor series: Intel Xeon 3500 Series","Prozessor Codename: Bloomfield","Thermal Design Power (TDP): 130 W","Tcase: 67,9 °C","Anzahl installierter Prozessoren: 1","Anzahl der QPI links: 1","Anzahl der Processing Die Transistoren: 731 M","Processing die Größe: 263 mm²","Stepping: D0","CPU-Multiplikator (Bus-/Kernverhältnis): 23","Prozessorkernspannung (Wechselstrom): 1.225 V","Maximum internal memory supported by processor: 24 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","ECC supported by processor: Ja","Speicher","RAM-Speicher: 6 GB","RAM-Speicher maximal: 16 GB","Interner Speichertyp: DDR3-SDRAM","Speicherlayout: 3 x 2 GB","Speichertaktfrequenz: 1333 MHz","ECC: Ja","Speicherkanäle: Dreifach-Kanal","Speichermedien","Optisches Laufwerk - Typ: DVD Super Multi","Anzahl der installierten Festplatten: 1","Festplattenkapazität: 1 TB","Festplatten-Schnittstelle: SATA","Festplatten-Drehzahl: 7200 RPM","Integrierter Kartenleser: Ja","RAID-Unterstützung: Ja","RAID Level: 0, 1, 5, 10","Anschlüsse und Schnittstellen","Anzahl USB 2.0 Anschlüsse: 8","Anzahl PS/2 Anschlüsse: 2","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Mikrofon, Line-In Anschluss: Ja","Kopfhörerausgänge: 1","Design","Gehäusetyp: Minitower","Ursprungsland: China","Leistung","Produkttyp: Arbeitsstation","Motherboard Chipsatz: Intel® X58 Express","Audio Chip: High Definition Audio","Software","Vorinstalliertes Betriebssystem: Windows 7 Professional","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technologie: Nein","Intel® 64: Ja","Verbesserte Intel SpeedStep Technologie: Ja","Eingebettete Optionen verfügbar: Nein","Intel® InTru™-3D-Technik: Nein","Intel® Insider™: Nein","Intel Clear Video HD Technology: Nein","Intel Clear Video Technology: Nein","Intel VT-x mit Extended Page Tables (EPT): Ja","Leerlauf Zustände: Ja","Thermal-Überwachungstechnologien: Nein","Intel AES New Instructions: Nein","Intel Trusted Execution Technology: Nein","Execute Disable Bit: Ja","Intel FDI Technology: Nein","Intel Flex Memory Access: Nein","Intel Fast Memory Access: Nein","Intel Enhanced Halt State: Ja","Intel Demand Based Switching: Ja","Intel Clear Video Technology für MID: Nein","Processor package size: 42.5 x 45.0 mm","Unterstützte Befehlssätze: SSE4.2","Physical Address Extension (PAE): Ja","Physical Address Extension (PAE): 36 Bit","CPU Konfiguration (max): 1","Intel Virtualization Technology für adressierten E/A (VT-d): Nein","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Nein","Intel Rapid Storage Technology: Nein","Processor ARK ID: 39720","Intel® Turbo-Boost-Technologie: 1.0","Intel Hyper-Threading Technologie: Ja","Intel® Quick Sync Video Technology: Nein","Intel My WiFi Technologie: Nein","Intel Anti-Theft Technologie: Nein","Conflict-Free processor: Nein","Energie","Stromversorgung: 475 W","Betriebsbedingungen","Temperaturbereich in Betrieb: 5 - 35 °C","Temperaturbereich bei Lagerung: -40 - 60 °C","Luftfeuchtigkeit in Betrieb: 8 - 85%","Luftfeuchtigkeit (außer Betrieb): 8 - 90%","Höhe bei Lagerung: 9100","Gewicht & Abmessungen","Breite: 167,9 mm","Tiefe: 455,3 mm","Höhe: 450,2 mm","Gewicht: 15,1 kg","Verpackungsinhalt","Anzeige eingeschlossen: Nein","Weitere Spezifikationen","LightScribe: Ja","Netzwerkfunktionen: Gigabit Ethernet (10/100/1000)","Größe (Imperial): 45,5 cm (17.9"")","Funktionen","Images Type Map:
"