"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87"
"","","7577129","","Canon","5027B017","7577129","","Digital Cameras","575","PowerShot","","A800","20221021101432","ICECAT","1","39144","https://images.icecat.biz/img/norm/high/7577129-6342.jpg","225x147","https://images.icecat.biz/img/norm/low/7577129-6342.jpg","https://images.icecat.biz/img/gallery_mediums/img_7577129_medium_1481546695_6082_14419.jpg","https://images.icecat.biz/thumbs/7577129.jpg","","","Canon PowerShot A800 1/2.3"" Compact camera 10 MP CCD 3648 x 2736 pixels Silver","PowerShot A800 - 1/2.3"" CCD, 10MP, DIGIC III, 6.6 – 21.6 mm, TTL, f/3.0 – f/5.8, 3648 x 2736, PictBridge, USB 2.0","Canon PowerShot A800, 10 MP, 3648 x 2736 pixels, 1/2.3"", CCD, 3,3x, Silver","Canon PowerShot A800. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3,3x, Digital zoom: 4x, Focal length range: 6.6 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5""). PictBridge. Weight: 186 g. Product colour: Silver","You can rely on Canon know-how to take great 10 Megapixel photos with Smart Auto mode. Available in 4 colours, the PowerShot A800 has a lightweight design that is fun and easy to use\r\n- 10.0 Megapixels\r\n- 3.3x optical zoom lens\r\n- 6.2 cm (2.5”) LCD\r\n- Smart Auto mode\r\n- Blur Reduction mode\r\n- Easy to use design\r\n- 16 Shooting modes including FaceSelf-Timer\r\n- DIGIC III\r\n- Long Play Movies\r\n- AA Batteries.\r\n\r\n10 Megapixels\r\nA 10.0 Megapixel sensor gives you the detail needed for superb, large-scale prints, or creatively cropping shots to perfection.\r\n\r\n3.3x optical zoom lens\r\nThe 3.3x optical zoom lens is designed and manufactured by Canon to the high standards found throughout the Canon photographic range. In combination with digital zoom, magnification of up to 13x can be achieved.\r\n\r\n6.2 cm (2.5”) LCD\r\nLarge size makes viewing captured images and sharing photos with friends a pleasure.\r\n\r\nSmart Auto mode\r\nWith Smart Auto, you can take great photos with just the press of a button. The camera automatically selects the most appropriate scene from a possible 19 and applies the best settings for a perfect picture.\r\n\r\nBlur Reduction Mode\r\nWhen shooting subjects in motion or in low light where blur could easily occur, Blur Reduction mode works to ensure clear results free from blur\r\n\r\nEasy to use design\r\nA casual and easy to use design means you can truly use this camera anywhere, for any occasion. The colour variations of the PowerShot A800 and easy to use large buttons will appeal to all ages.\r\n\r\n16 Shooting modes including FaceSelf-Timer\r\nIt’s easy to be creative with the PowerShot A800 thanks to 16 shooting modes while FaceSelf-Timer making it easy for group shots where you want to be included. Shoot with confidence using Smart Auto or experiment with creative modes such as Super Vivid and Poster Effect.\r\n\r\nDIGIC III\r\nAs well as powering intelligent camera technologies such as Smart Auto and Face Detection, The DIGIC III processor ensures quick response, high image quality, and accurate colour reproduction.\r\n\r\nLong Play Movies\r\nLong Play (LP) movies enable longer recording times - taking up half the storage space,\r\n\r\nAA Batteries\r\nFor ultimate convenience, the PowerShot A800 uses two AA batteries which are widely available all over the world.","https://images.icecat.biz/img/norm/high/7577129-6342.jpg","225x147","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 10 MP","Sensor type: CCD","Maximum image resolution: 3648 x 2736 pixels","Image sensor size: 1/2.3""","Image stabilizer: No","Lens system","Optical zoom: 3,3x","Digital zoom: 4x","Focal length range: 6.6 - 21.6 mm","Lens structure (elements/groups): 7/6","Combined zoom: 13x","Number of aspheric elements: 1","Focusing","Focus: TTL","Focus adjustment: Auto","Auto focusing (AF) modes: Continuous Auto Focus, Single Auto Focus","Closest focusing distance: 0,01 m","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","Light metering: Centre-weighted, Spot","ISO sensitivity: 100, 200, 400, 800, 1600, Auto","Flash","Flash modes: Auto, Flash off, Manual, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0,3 - 3 m","Flash range (tele): 0,3 - 2 m","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Motion JPEG frame rate: 30 fps","Video formats supported: AVI","Memory","Compatible memory cards: MMC, SD, SDHC, SDXC","Display","Display: LCD","Touchscreen: No","Display diagonal: 6,35 cm (2.5"")","Display resolution (numeric): 115000 pixels","Field of view: 100%","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten","Scene modes: Beach, Candlelight, Children, Fireworks, Portrait, Self-portrait, Snow, Sunset","Photo effects: Vivid","Camera playback: Movie, Single image","Playback zoom (max): 2x","Histogram: Yes","Image editing: Resizing","Image processor: DIGIC III iSAPS","Design","Product colour: Silver","Battery","Battery technology: Nickel-Metal Hydride (NiMH)","Battery life (CIPA standard): 300 shots","Battery life (max): 11 h","Battery type: AA","Number of batteries supported: 2","System requirements","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 94,3 mm","Depth: 31,2 mm","Height: 61,6 mm","Weight: 186 g","Packaging content","Bundled software: ZoomBrowser EX / ImageBrowser\nPhotoStitch","Other features","Video capability: Yes","Interface: USB 2.0, A/V-out","Data compression: Fine, Norm","Built-in flash: Yes","Camera shutter speed: 1 - 1/2000 s","Focal length (35mm film equivalent): 37 - 122 mm","Compatible operating systems: Windows 7/ Vista SP1-2/ XP SP3\nMac OS X v10.5 – 10.6","Digital SLR: No","Lens system","Filter: y","Ports & interfaces","I/O ports: 1x USB Mini-B\n1x A/- out (PAL/NTSC)"