"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139"
"","","7575324","","Lenovo","SVXA3MC","7575324","","PCs/Workstations","153","ThinkCentre","A","ThinkCentre A85","20240307153452","ICECAT","","24828","https://images.icecat.biz/img/norm/high/7575323-1824.jpg","270x270","https://images.icecat.biz/img/norm/low/7575323-1824.jpg","https://images.icecat.biz/img/gallery_mediums/img_7575323_medium_1481546681_1196_14419.jpg","https://images.icecat.biz/thumbs/7575323.jpg","","","Lenovo ThinkCentre A85 Intel® Core™ i5 i5-750 2 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310 Windows 7 Professional Tower PC Black","ThinkCentre A85, Intel Core i5-750 (8M Cache, 2.66 GHz), 1 x 2GB DDR3, 500GB HDD, NVIDIA Geforce 310 512MB, DVD-RW, Gigabit Ethernet, 6 x USB 2.0, 280W, Tower, Windows 7 Professional 64-bit","Lenovo ThinkCentre A85, 2,66 GHz, Intel® Core™ i5, 2 GB, 500 GB, DVD-RW, Windows 7 Professional","Lenovo ThinkCentre A85. Processor frequency: 2,66 GHz, Processor family: Intel® Core™ i5, Processor model: i5-750. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 310. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product colour: Black","Built for small business\r\nThinkCentre® A Series desktops are designed to handle the unique needs of small businesses.\r\n\r\nReliable, secure and affordable.\r\nWhether you are in dire need to replace your PCs or just starting your first small business, choosing the right PCs is critical. Stay competitive and on budget with A Series desktops.\r\nHere are just a few reasons why A Series desktops are the right choice for any small business:\r\n- Best-in-breed PC technology from the creators of ThinkPad®.\r\n- Industry-leading IT support and services.\r\n- Convenient ThinkVantage® PC management tools.\r\n- Dependable, easy one-key data rescue, recovery and repair tools.\r\n- Reliable, state-of-art security to protect your company's invaluable data.\r\n- Choice of small, ultra- small and traditional tower form factors.\r\n- Traditional tower provides the ultimate performance.\r\n- Progressive, space-saving all-in-one PCs combine the monitor and tower into one sleek unit.\r\n\r\nUnder-staffed IT department?\r\nThinkCentre offers small-business solutions like ThinkVantage Technologies, designed to free up your IT staff, reduce desk-side visits and help you manage your PC network.\r\n- ThinkVantage Technologies, designed to free up your IT staff, reduce desk-side visits and help you manage your PC network.\r\n- Client Security Solution. Advanced security simplified.\r\n- Productivity Center. The help you need to stay productive.\r\n- System Update. Helps monitor systems and keep them current.\r\n- Active Directory integration. Provides IT staff flexibility and control to deploy and enforce policies.\r\n- Fingerprint reader. Advanced protection for your digital identity.\r\n\r\nBuilt-in solutions and security.\r\nA Series offers a comprehensive suite of corporate-level to small-business security features and include one or more of the following:\r\n- ThinkVantage® Client Security. Integrated security solution with hardware and software security features.\r\n- Fingerprint reader keyboard. Advanced technology designed to protect your digital identity and allow easy access to your PC with the swipe of a finger.\r\n- Password Manager. Simple password setup and resets.\r\n- Enable/disable feature. Prevents data theft or sabotage with a USB panel enable/disable feature.\r\n- Rescue and Recovery™ tools. One-button rescue system to restore your system image, data, applications and OS in the event of a crash plus a pre-OS with networking capabilities that gives you access even when unable to reboot.\r\n\r\nThinkVantage® Power Manager\r\nMonitor and control power consumption in a PC network. For greater savings and energy efficiency, you can program your PC to shut down on evenings or weekends.\r\n\r\nMultiple display support\r\nThinkCentre desktops support up to two screens. Multitask, QA, edit, view sprawling spreadsheets and more while quickly navigating between applications.\r\n\r\nTool-free upgrades\r\nUpgrade your PCs without wasting precious IT resources.","https://images.icecat.biz/img/norm/high/7575323-1824.jpg","270x270","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-750","Processor frequency: 2,66 GHz","Processor generation: Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3,2 GHz","Processor socket: LGA 1156 (Socket H)","Processor cache: 8 MB","Processor cache type: Smart Cache","Processor front side bus: 1333 MHz","System bus rate: 2,5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-700 Desktop Series","Processor codename: Lynnfield","Thermal Design Power (TDP): 95 W","Tcase: 72,7 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8","Number of processors installed: 1","Number of Processing Die Transistors: 774 M","Processing Die size: 296 mm²","Stepping: B1","CPU multiplier (bus/core ratio): 20","Maximum internal memory supported by processor: 16 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 2 GB","Memory clock speed: 1333 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD-RW","Number of hard drives installed: 1","Hard drive interface: SATA","Hard drive speed: 7200 RPM","Card reader integrated: No","Graphics","On-board graphics card: No","Discrete graphics card model: NVIDIA® GeForce® 310","Maximum graphics card memory: 0,5 GB","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Wake-on-LAN ready: Yes","Ports & interfaces","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: Yes","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","PCI slots: 2","Design","Chassis type: Tower","Product colour: Black","Number of 3.5"" bays: 2","Number of 5.25"" bays: 1","Performance","Product type: PC","Motherboard chipset: Intel® H57 Express","Audio system: HD","Audio output channels: 2.0 channels","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 42915","Intel® Turbo Boost Technology: 1.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 280 W","Weight & dimensions","Width: 160 mm","Depth: 404,5 mm","Height: 397 mm","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","Networking features: Gigabit Ethernet","Platform: PC","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Graphics card family: NVIDIA","Floppy drive installed: No"