"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149"
"","","7575269","","Lenovo","STYB8GE+T44HNEU","7575269","","PCs/Workstations","153","ThinkCentre","M","M90 + ThinkVision L197w","20240307153452","ICECAT","","10806","https://images.icecat.biz/img/norm/high/4720195-81.jpg","458x1024","https://images.icecat.biz/img/norm/low/4720195-81.jpg","https://images.icecat.biz/img/gallery_mediums/img_4720195_medium_1481123894_0805_23752.jpg","https://images.icecat.biz/thumbs/4720195.jpg","","","Lenovo ThinkCentre M90 + ThinkVision L197w Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black","ThinkCentre M90 - Tower, Intel Core i3-550 (3.2 GHz), 2GB DDR3 SDRAM, 320GB SATA HDD, Intel HD Graphics, DVD-RW, Gigabit Ethernet, Windows 7 Professional 64-bit + ThinkVision L197w","Lenovo ThinkCentre M90 + ThinkVision L197w, 3.2 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD-RW, Windows 7 Professional","Lenovo ThinkCentre M90 + ThinkVision L197w. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor: i3-550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Form factor: Tower. Product type: PC. Product colour: Black","Maximum performance and ROI\r\nYour large enterprise or mid-market business gets both with the sophisticated Lenovo ThinkCentre® M90p desktop.\r\n\r\nHigh-performance features\r\n- Intel® Core™ i series processors with Turbo Boost and Hyper-Threading technologies for faster performance and multitasking.\r\n- Up to Genuine Windows® 7 Professional operating system.\r\n- Windows 7 Lenovo Enhanced Experience for super-fast startup and shutdown times and support for multitouch monitor.\r\n- Excellent graphics experience.\r\n\r\nHelps keep your business green\r\n- Less power use and costs with the ENERGY STAR®-compliant power supply unit and Lenovo Power Manager.\r\n- Built with up to 42% post-consumer content, the industry's highest, with minimum use of plastic.\r\n- EPEAT® Gold- and GREE.\r\n\r\nSmart security\r\n- Hardware Password Manager helps easily recover and manage hard-drive passwords, significantly reducing password-reset time, and combines seamlessly with fully encrypting drives for more secure software solutions.\r\n- Chassis intrusion switch helps avoid unauthentic chassis opening to prevent data theft.\r\n- PS/2® ports help prevent unauthorized data access and virus attacks through USB peripheral devices.\r\n- ThinkVantage® Rescue and Recovery™ helps users recover from system crashes quickly, even if the primary OS won't boot, and lets the IT team deliver remote fixes to users even if their system is down from a worm or virus.\r\n- ThinkVantage System Update™ sorts through available updates and selects only those your system needs.","https://images.icecat.biz/img/norm/high/4720195-81.jpg|https://images.icecat.biz/img/gallery/img_7575269_high_1471024478_9293_16180.jpg","458x1024|522x500","|","","","","","","","","","","","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor: i3-550","Processor frequency: 3.2 GHz","Processor generation: Intel® Core™ i3","Processor number of cores: 2","Processor threads: 4","Processor socket: LGA 1156 (Socket H)","Processor cache: 4 MB","Processor cache type: Smart Cache","System bus data transfer rate: 2.5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-500 Desktop Series","Processor codename: Clarkdale","Thermal Design Power (TDP): 73 W","Tcase: 72.6 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 16","PCI Express сonfigurations: 1x16, 2x8","Number of processors installed: 1","Number of Processing Die Transistors: 382 M","Processing die size: 81 mm²","Stepping: K0","CPU multiplier (bus/core ratio): 24","Maximum internal memory supported by processor: 16 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: No","Memory","Internal memory: 2 GB","Memory, maximum: 8 GB","Internal memory type: DDR3-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 1066 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 320 GB","Optical drive: DVD-RW","Hard drive interface: SATA","Hard drive rotational speed: 7200 RPM","Card reader integrated: Yes","RAID levels: 0, 1","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 733 MHz","Number of displays supported (on-board graphics): 2","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","PCI slots: 2","Design","Form factor: Tower","Product colour: Black","Number of 3.5"" bays: 3","Number of 5.25"" bays: 2","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Audio system: HD","Audio output channels: 5.1 channels","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Processor code: SLBUD","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel Rapid Storage Technology: No","Processor ARK ID: 48505","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: Yes","Intel® Quick Sync Video Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Conflict-Free processor: No","Power","Power supply: 280 W","Weight & dimensions","Width: 175 mm","Depth: 414 mm","Height: 442 mm","Packaging content","Display included: Yes","Display diagonal: 48.3 cm (19"")","Display resolution: 1440 x 900 pixels","Contrast ratio (typical): 1000:1","Display brightness: 250 cd/m²","Viewing angle, horizontal: 176°","Viewing angle, vertical: 176°","Other features","Touchscreen: No","Display: LCD TFT","HDD user password: Yes","Network interface: Gigabit Ethernet","Platform: PC","Graphics card family: Intel","Intel segment tagging: Enterprise, Professional"