"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115" "","","7575203","","Lenovo","VJD21GESET","7575203","","PCs/Workstations","153","ThinkStation","E","E20 + NVIDIA Quadro 600","20240307153452","ICECAT","","13954","https://images.icecat.biz/img/norm/high/3931828-2645.jpg","207x448","https://images.icecat.biz/img/norm/low/3931828-2645.jpg","https://images.icecat.biz/img/gallery_mediums/img_3931828_medium_1481114572_492_23568.jpg","https://images.icecat.biz/thumbs/3931828.jpg","","","Lenovo ThinkStation E20 + NVIDIA Quadro 600 Intel® Xeon® 3000 Sequence X3440 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation","Intel Xeon Quad-Core X3440, 4GB, 500GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe Tower (4x5), DVD-RW, Gigabit Ethernet, IEEE 1394, Windows 7 Professional + NVIDIA Quadro 600 (0A36183)","Lenovo ThinkStation E20 + NVIDIA Quadro 600, 2,53 GHz, Intel® Xeon® 3000 Sequence, X3440, 4 GB, Windows 7 Professional, 64-bit","Lenovo ThinkStation E20 + NVIDIA Quadro 600. Processor frequency: 2,53 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: X3440. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: Workstation. Weight: 11,2 kg","Regular desktops not enough for your demanding applications? Discover the unmistakable power of the Lenovo ThinkStation™ E20. True workstation-class memory, Intel® processors and integrated and discrete graphics options kick-start your productivity while you’re working with entry-class computer-aided design (CAD), digital content creation (DCC) and other specialized applications—without blowing your budget.\r\n\r\n- Latest Intel® CPU technology\r\n- Powerful NVIDIA graphics\r\n- DDR3 error-correcting code (ECC) memory\r\n- ISV certifications\r\n- Front and rear handles\r\n- Illuminated I/O icons\r\n- Tool-less chassis design\r\n- Near-silent operation\r\n- Smaller, space-saving size\r\n- Environmentally friendly\r\n- Highly expandable","https://images.icecat.biz/img/norm/high/3931828-2645.jpg|https://images.icecat.biz/img/gallery/img_4000676_high_1470865791_4953_9027.jpg|https://images.icecat.biz/img/gallery/img_4000676_high_1470865791_0128_9027.jpg|https://images.icecat.biz/img/gallery/img_4000676_high_1470865788_7278_9027.jpg|https://images.icecat.biz/img/gallery/img_4000676_high_1470865790_0142_9027.jpg","207x448|475x475|411x475|475x475|475x475","||||","","","","","","","","","Processor","Processor family: Intel® Xeon® 3000 Sequence","Processor manufacturer: Intel","Processor model: X3440","Processor frequency: 2,53 GHz","Processor cores: 4","Processor threads: 8","Processor boost frequency: 2,93 GHz","Processor socket: LGA 1156 (Socket H)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 2,5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon 3400 Series","Processor codename: Lynnfield","Thermal Design Power (TDP): 95 W","Processor system type: Up","Tcase: 72,7 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 4x4","Number of processors installed: 1","Number of Processing Die Transistors: 774 M","Processing Die size: 296 mm²","Stepping: B1","CPU multiplier (bus/core ratio): 19","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3 800/1066/1333","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 2 GB","Memory clock speed: 1333 MHz","Memory channels: Dual-channel","Storage","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: No","Ports & interfaces","USB 2.0 ports quantity: 10","PS/2 ports quantity: 2","Firewire (IEEE 1394) ports: 2","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Serial ports quantity: 1","Design","Chassis type: Tower","Performance","Product type: Workstation","Motherboard chipset: Intel® 3450","Audio system: Realtek ALC662","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Processor code: SLBLF","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 42928","Intel® Turbo Boost Technology: 1.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 280 W","Weight & dimensions","Width: 175 mm","Depth: 430,8 mm","Height: 425,2 mm","Weight: 11,2 kg","Packaging content","Display included: No","Other features","Power supply type: 100 - 240 VAC, 50/60 Hz","Networking features: Gigabit Ethernet (10/100/1000)","Features","Images Type Map:
"